☰
LAN9353I/PT
LAN9353I/PT
Active
Description:  IC ETHERNET SWITCH 3PORT 64TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9353I/PT Datasheet
History Price: $8.96000
In Stock: 22350
LAN9353I/PT Specification
Specification
Part No
LAN9353I/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
I2C
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
LAN9353I/PT PDF Datasheet
LAN9353I/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9353I/PT Description
The Microchip Technology LAN9353I/PT is a highly integrated single-chip Ethernet controller that provides a complete 10/100 Mbps IEEE 802.3-compliant Ethernet interface with advanced networking features and flexible host interface options. This device integrates a fully compliant Media Access Controller (MAC) with an integrated Physical Layer (PHY), reducing the need for external components while simplifying board layout and system design. The LAN9353I/PT is designed to interface directly with standard host controllers through industry-standard parallel interfaces, specifically the 8/16-bit PCI-like parallel interface, which allows efficient data transfer between the host processor and the Ethernet subsystem. The device also incorporates an embedded Serial Management Interface (SMI) for PHY configuration, robust buffer memory for packet storage, and hardware acceleration for key networking tasks such as frame filtering, checksum offload, and interrupt generation. The LAN9353I/PT is fabricated using advanced CMOS technology, providing low power consumption, high reliability, and the operational stability required for embedded and industrial networking applications. Its integrated architecture enables compact system designs while maintaining compliance with Ethernet networking standards, including support for full-duplex and half-duplex communication, auto-negotiation, and link integrity monitoring.

## Device Function and Positioning

The LAN9353I/PT is classified as a single-chip Ethernet controller with integrated MAC and PHY layers. It is intended for embedded networking applications that require a standard-compliant Ethernet interface with minimal external component requirements. The device targets applications where high integration, reduced board space, and simplified Ethernet connectivity are essential. Its functional architecture includes a 10/100 Mbps MAC, an MII-compliant PHY, buffer memory for transmit and receive frames, and programmable control registers for host interaction. The integrated PHY includes support for Auto-MDI/MDIX, reducing the need for specific cable types and simplifying system design. Additionally, the LAN9353I/PT provides advanced networking features such as programmable frame filtering, wake-on-LAN capability, and interrupt generation for event-driven processing. Its positioning within embedded networking solutions emphasizes high integration, deterministic performance, and minimal external component dependency, which is particularly beneficial in industrial control, consumer, and automotive Ethernet applications.

## Electrical Characteristics and Specified Parameters

The LAN9353I/PT operates from a single 3.3 V power supply, with typical operating current consumption specified for both transmit and receive modes. The PHY interface supports standard 10BASE-T and 100BASE-TX signaling, with compliance to IEEE 802.3 specifications for output levels, signal integrity, and timing parameters. The MAC provides full-duplex and half-duplex operation, including support for carrier-sense multiple access with collision detection (CSMA/CD) for half-duplex mode. The device integrates 8 KB of internal FIFO memory for transmit and receive buffering, enabling efficient handling of Ethernet frames with minimal CPU intervention. Its parallel host interface supports both 8-bit and 16-bit data paths, with programmable wait states and burst modes to optimize throughput. Timing characteristics, including setup and hold times for host interface signals, are specified to ensure reliable communication with a range of host processors. The PHY layer operates with internal termination and includes adaptive equalization to compensate for cable losses up to 100 meters, in compliance with Ethernet standards. The device also supports link integrity monitoring, which provides system-level indication of cable or connection faults, facilitating robust network reliability.

## Memory Organization and Buffer Management

The LAN9353I/PT incorporates dedicated internal buffer memory, partitioned for transmit and receive operations. The transmit buffer allows storage of complete Ethernet frames prior to serialization onto the network, while the receive buffer accommodates incoming frames until processed by the host system. The buffer management architecture supports hardware-based frame queuing, allowing multiple frames to be handled simultaneously without host intervention. Programmable thresholds for buffer usage and watermarks enable optimized data flow and prevent buffer overflows under high network load conditions. In addition to FIFO memory, the device includes control and status registers accessible via the host interface, providing detailed information on frame length, status flags, and error conditions. These registers enable precise software control and monitoring of network traffic, supporting deterministic response for embedded real-time applications. The buffer architecture, combined with hardware frame filtering, ensures that only valid frames are transferred to the host, reducing CPU load and improving system efficiency.

## Input/Output and Peripheral Capabilities

The LAN9353I/PT offers a flexible 8/16-bit parallel host interface, compatible with a wide range of microcontrollers, microprocessors, and DSP devices. This interface provides direct access to control registers, buffer memory, and status information, allowing deterministic and high-throughput communication between the host and Ethernet subsystem. The device also features a Media Independent Interface (MII) connection for PHY management and optional external PHY integration, although the internal PHY satisfies standard deployment requirements. Ethernet I/O is provided through standard RJ-45 connectors with integrated magnetics, supporting differential signaling and ensuring compliance with IEEE 802.3 voltage and timing requirements. The device includes interrupt output signals to alert the host to events such as frame reception, transmission completion, or error conditions. Programmable general-purpose I/O pins are available for system control functions or auxiliary signaling. Hardware-based frame filtering supports MAC address recognition, multicast filtering, and optional wake-on-LAN functionality, allowing intelligent packet handling directly within the Ethernet controller.

## Packaging and Reliability Considerations

The LAN9353I/PT is available in a 48-pin LQFP package, offering a compact footprint suitable for high-density PCB layouts while providing thermal performance adequate for typical embedded Ethernet applications. The package is designed for surface-mount assembly, ensuring mechanical stability and reliable soldering. The device is specified to operate over the commercial temperature range of 0 °C to 70 °C, with optional industrial-grade variants available for extended temperature operation. CMOS fabrication ensures low power consumption, high noise immunity, and long-term reliability. Electrostatic discharge sensitivity is defined for safe handling, and the device incorporates internal protection circuitry for critical I/O pins to enhance robustness against voltage transients. The integrated PHY reduces component count, enhancing overall system reliability by minimizing the number of external connections subject to mechanical stress or failure.

## Typical Application Scenarios

The LAN9353I/PT is primarily deployed in embedded networking applications requiring robust, standard-compliant Ethernet connectivity with minimal external circuitry. Common use cases include industrial automation controllers, embedded communication modules, point-of-sale terminals, networked consumer devices, and automotive Ethernet systems. Its integrated MAC and PHY reduce board complexity and facilitate compact, reliable designs for devices requiring real-time network communication. The parallel host interface enables integration with a broad spectrum of microcontrollers and processors, allowing flexible system architectures. Advanced features such as frame filtering, wake-on-LAN, and hardware-assisted checksum offload make the device suitable for applications where reduced host CPU load and deterministic network performance are essential. The LAN9353I/PT is particularly advantageous in embedded environments where space, power, and integration constraints are critical design considerations.

## Conclusion

In summary, the Microchip LAN9353I/PT is a single-chip 10/100 Mbps Ethernet controller combining a fully compliant MAC and integrated PHY with flexible 8/16-bit parallel host interfaces. The device features embedded buffer memory, programmable frame filtering, interrupt generation, and advanced networking capabilities, enabling efficient and reliable Ethernet communication in embedded systems. Its CMOS construction, compact LQFP packaging, and low power consumption facilitate high-density designs and industrial reliability. With integrated Auto-MDI/MDIX, hardware-assisted packet management, and standard-compliant operation, the LAN9353I/PT provides a complete, robust Ethernet solution suitable for industrial, automotive, and general-purpose embedded applications requiring deterministic network performance and minimal external component dependencies.
LAN9353I/PT Compare Parts
  • LAN9353I/PT vs LAN9730I-ABZJ
  • LAN9353I/PT vs LAN9730-ABZJ-TR
  • LAN9353I/PT vs LAN9730-ABZJ
  • LAN9353I/PT vs LAN9662/9MX
  • LAN9353I/PT vs LAN9662-I/9MX
  • LAN9353I/PT vs LAN9514I-JZX
  • LAN9353I/PT vs LAN9514-JZX-TR
  • LAN9353I/PT vs LAN9514-JZX
  • LAN9353I/PT vs LAN9513I-JZX
  • LAN9353I/PT vs LAN9513-JZX-TR
  • LAN9353I/PT vs LAN9513-JZX
  • LAN9353I/PT vs LAN9512I-JZX
  • LAN9353I/PT vs LAN9512-JZX-TR
  • LAN9353I/PT vs LAN9512-JZX
  • LAN9353I/PT vs LAN9500I-ABZJ-TR
  • LAN9353I/PT vs LAN9500I-ABZJ
  • LAN9353I/PT vs LAN9500AI-ABZJ-TR
  • LAN9353I/PT vs LAN9500AI-ABZJ
  • LAN9353I/PT vs LAN9500A-ABZJ-TR
  • LAN9353I/PT vs LAN9500A-ABZJ
  • LAN9353I/PT vs LAN9500-ABZJ-TR
  • LAN9353I/PT vs LAN9500-ABZJ
  • LAN9353I/PT vs LAN9420I-NU
  • LAN9353I/PT vs LAN9420-NU
  • LAN9353I/PT vs LAN9360A-I/CQBT-100
  • LAN9353I/PT vs LAN9360A-I/CQB-100
  • LAN9353I/PT vs LAN9355TI/PT
  • LAN9353I/PT vs LAN9355TI/ML
  • LAN9353I/PT vs LAN9355T/PT
  • LAN9353I/PT vs LAN9355T/ML
  • LAN9353I/PT vs LAN9355I/PT
  • LAN9353I/PT vs LAN9355I/ML
  • LAN9353I/PT vs LAN9355/PT
  • LAN9353I/PT vs LAN9355/ML
  • LAN9353I/PT vs LAN9354TI/ML
  • LAN9353I/PT vs LAN9354T/ML
  • LAN9353I/PT vs LAN9354I/ML
  • LAN9353I/PT vs LAN9354/ML
  • LAN9353I/PT vs LAN9353TI/PT
  • LAN9353I/PT vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 181 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping