☰
LAN9313-NZW
LAN9313-NZW
Active
Description:  IC ETHER SW 3PORT 16BIT 128TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9313-NZW Datasheet
History Price: $12.84000
In Stock: 35875
LAN9313-NZW Specification
Specification
Part No
LAN9313-NZW
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Switch
Interface
Parallel
Standards
10/100 Base-FX/T/TX PHY
Voltage - Supply
3.3V
Current - Supply
135mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
128-TQFP Exposed Pad
Supplier Device Package
128-XVTQFP (14x14)
LAN9313-NZW PDF Datasheet
LAN9313-NZW Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9313-NZW Compare Parts
  • LAN9313-NZW vs LAN9730I-ABZJ
  • LAN9313-NZW vs LAN9730-ABZJ-TR
  • LAN9313-NZW vs LAN9730-ABZJ
  • LAN9313-NZW vs LAN9662/9MX
  • LAN9313-NZW vs LAN9662-I/9MX
  • LAN9313-NZW vs LAN9514I-JZX
  • LAN9313-NZW vs LAN9514-JZX-TR
  • LAN9313-NZW vs LAN9514-JZX
  • LAN9313-NZW vs LAN9513I-JZX
  • LAN9313-NZW vs LAN9513-JZX-TR
  • LAN9313-NZW vs LAN9513-JZX
  • LAN9313-NZW vs LAN9512I-JZX
  • LAN9313-NZW vs LAN9512-JZX-TR
  • LAN9313-NZW vs LAN9512-JZX
  • LAN9313-NZW vs LAN9500I-ABZJ-TR
  • LAN9313-NZW vs LAN9500I-ABZJ
  • LAN9313-NZW vs LAN9500AI-ABZJ-TR
  • LAN9313-NZW vs LAN9500AI-ABZJ
  • LAN9313-NZW vs LAN9500A-ABZJ-TR
  • LAN9313-NZW vs LAN9500A-ABZJ
  • LAN9313-NZW vs LAN9500-ABZJ-TR
  • LAN9313-NZW vs LAN9500-ABZJ
  • LAN9313-NZW vs LAN9420I-NU
  • LAN9313-NZW vs LAN9420-NU
  • LAN9313-NZW vs LAN9360A-I/CQBT-100
  • LAN9313-NZW vs LAN9360A-I/CQB-100
  • LAN9313-NZW vs LAN9355TI/PT
  • LAN9313-NZW vs LAN9355TI/ML
  • LAN9313-NZW vs LAN9355T/PT
  • LAN9313-NZW vs LAN9355T/ML
  • LAN9313-NZW vs LAN9355I/PT
  • LAN9313-NZW vs LAN9355I/ML
  • LAN9313-NZW vs LAN9355/PT
  • LAN9313-NZW vs LAN9355/ML
  • LAN9313-NZW vs LAN9354TI/ML
  • LAN9313-NZW vs LAN9354T/ML
  • LAN9313-NZW vs LAN9354I/ML
  • LAN9313-NZW vs LAN9354/ML
  • LAN9313-NZW vs LAN9353TI/PT
  • LAN9313-NZW vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping