☰
LAN9254/JRX
LAN9254/JRX
Active
Description:  2/3-PORT ETHERCAT SLAVE CTLR
Manufacturer:  Microchip Technology
Datasheet:   LAN9254/JRX Datasheet
History Price: $14.24000
In Stock: 41750
LAN9254/JRX Specification
Specification
Part No
LAN9254/JRX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
EtherCAT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
Bus
Standards
10/100 Base-T/TX
Voltage - Supply
1.14V ~ 1.26V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
80-TQFP Exposed Pad
Supplier Device Package
80-TQFP-EP (12x12)
LAN9254/JRX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9254/JRX Compare Parts
  • LAN9254/JRX vs LAN9730I-ABZJ
  • LAN9254/JRX vs LAN9730-ABZJ-TR
  • LAN9254/JRX vs LAN9730-ABZJ
  • LAN9254/JRX vs LAN9662/9MX
  • LAN9254/JRX vs LAN9662-I/9MX
  • LAN9254/JRX vs LAN9514I-JZX
  • LAN9254/JRX vs LAN9514-JZX-TR
  • LAN9254/JRX vs LAN9514-JZX
  • LAN9254/JRX vs LAN9513I-JZX
  • LAN9254/JRX vs LAN9513-JZX-TR
  • LAN9254/JRX vs LAN9513-JZX
  • LAN9254/JRX vs LAN9512I-JZX
  • LAN9254/JRX vs LAN9512-JZX-TR
  • LAN9254/JRX vs LAN9512-JZX
  • LAN9254/JRX vs LAN9500I-ABZJ-TR
  • LAN9254/JRX vs LAN9500I-ABZJ
  • LAN9254/JRX vs LAN9500AI-ABZJ-TR
  • LAN9254/JRX vs LAN9500AI-ABZJ
  • LAN9254/JRX vs LAN9500A-ABZJ-TR
  • LAN9254/JRX vs LAN9500A-ABZJ
  • LAN9254/JRX vs LAN9500-ABZJ-TR
  • LAN9254/JRX vs LAN9500-ABZJ
  • LAN9254/JRX vs LAN9420I-NU
  • LAN9254/JRX vs LAN9420-NU
  • LAN9254/JRX vs LAN9360A-I/CQBT-100
  • LAN9254/JRX vs LAN9360A-I/CQB-100
  • LAN9254/JRX vs LAN9355TI/PT
  • LAN9254/JRX vs LAN9355TI/ML
  • LAN9254/JRX vs LAN9355T/PT
  • LAN9254/JRX vs LAN9355T/ML
  • LAN9254/JRX vs LAN9355I/PT
  • LAN9254/JRX vs LAN9355I/ML
  • LAN9254/JRX vs LAN9355/PT
  • LAN9254/JRX vs LAN9355/ML
  • LAN9254/JRX vs LAN9354TI/ML
  • LAN9254/JRX vs LAN9354T/ML
  • LAN9254/JRX vs LAN9354I/ML
  • LAN9254/JRX vs LAN9354/ML
  • LAN9254/JRX vs LAN9353TI/PT
  • LAN9254/JRX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping