☰
LAN9253-V/R4X
LAN9253-V/R4X
Active
Description:  2/3-PORT ETHERCAT SLAVE CTLR
Manufacturer:  Microchip Technology
History Price: $16.19000
In Stock: 11395
LAN9253-V/R4X Specification
Specification
Part No
LAN9253-V/R4X
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
EtherCAT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
Bus
Standards
10/100 Base-T/TX
Voltage - Supply
1.14V ~ 1.26V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 105 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9253-V/R4X Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9253-V/R4X Description
The Microchip Technology LAN9253-V/R4X is a highly integrated Ethernet controller designed for industrial and embedded applications. This device is particularly well-suited for applications requiring real-time communication over Ethernet, such as industrial automation, robotics, and IoT (Internet of Things) devices. The LAN9253 provides a robust solution for connecting microcontrollers and processors to Ethernet networks, enabling seamless data transfer and communication.

## Key Features and Specifications:

1. Ethernet Controller:
- The LAN9253 is a 10/100 Mbps Ethernet controller that supports both full-duplex and half-duplex operation. It is designed to interface with microcontrollers via a Serial Peripheral Interface (SPI), making it easy to integrate into existing systems.

2. Integrated PHY:
- The device includes an integrated Ethernet PHY (Physical Layer) that eliminates the need for external PHY components. This integration simplifies the design and reduces the overall footprint of the application.

3. Protocol Support:
- The LAN9253 supports various Ethernet protocols, including TCP/IP, UDP, and ICMP. This versatility allows it to be used in a wide range of applications, from simple data transmission to complex networking tasks.

4. Memory:
- The controller features integrated SRAM for packet buffering, which enhances performance by allowing the device to handle multiple packets simultaneously. The memory architecture is optimized for low-latency data processing.

5. Operating Voltage:
- The LAN9253 operates within a voltage range of 3.0V to 3.6V, making it suitable for battery-powered and low-power applications. This low operating voltage contributes to the overall energy efficiency of the device.

6. Temperature Range:
- The device is rated for operation in a wide temperature range, typically from -40°C to +85°C. This makes it ideal for industrial applications where environmental conditions can vary significantly.

7. SPI Interface:
- The LAN9253 uses a 4-wire SPI interface for communication with the host microcontroller. This interface supports high-speed data transfer, allowing for efficient communication between the Ethernet controller and the host.

8. Power Management:
- The device includes various power management features, such as low-power modes and wake-on-LAN capabilities. These features help reduce power consumption during idle periods, making it suitable for energy-sensitive applications.

9. LED Indicators:
- The LAN9253 supports LED indicators for link status and activity, providing visual feedback for network connectivity and data transmission. This feature is useful for troubleshooting and monitoring network performance.

10. Applications:
- The LAN9253 is suitable for a wide range of applications, including:
- Industrial automation and control systems
- Robotics and motion control
- IoT devices and smart sensors
- Building automation and smart grid applications
- Remote monitoring and data acquisition systems

## Conclusion:

The Microchip Technology LAN9253-V/R4X is a versatile and efficient Ethernet controller that meets the demands of modern industrial and embedded applications. With its integrated PHY, support for various Ethernet protocols, and robust performance features, it is an excellent choice for designers looking to implement reliable Ethernet connectivity in their products. For detailed electrical characteristics, application notes, and specific design guidelines, it is recommended to refer to the official Microchip datasheet for the LAN9253.
LAN9253-V/R4X Compare Parts
  • LAN9253-V/R4X vs LAN9730I-ABZJ
  • LAN9253-V/R4X vs LAN9730-ABZJ-TR
  • LAN9253-V/R4X vs LAN9730-ABZJ
  • LAN9253-V/R4X vs LAN9662/9MX
  • LAN9253-V/R4X vs LAN9662-I/9MX
  • LAN9253-V/R4X vs LAN9514I-JZX
  • LAN9253-V/R4X vs LAN9514-JZX-TR
  • LAN9253-V/R4X vs LAN9514-JZX
  • LAN9253-V/R4X vs LAN9513I-JZX
  • LAN9253-V/R4X vs LAN9513-JZX-TR
  • LAN9253-V/R4X vs LAN9513-JZX
  • LAN9253-V/R4X vs LAN9512I-JZX
  • LAN9253-V/R4X vs LAN9512-JZX-TR
  • LAN9253-V/R4X vs LAN9512-JZX
  • LAN9253-V/R4X vs LAN9500I-ABZJ-TR
  • LAN9253-V/R4X vs LAN9500I-ABZJ
  • LAN9253-V/R4X vs LAN9500AI-ABZJ-TR
  • LAN9253-V/R4X vs LAN9500AI-ABZJ
  • LAN9253-V/R4X vs LAN9500A-ABZJ-TR
  • LAN9253-V/R4X vs LAN9500A-ABZJ
  • LAN9253-V/R4X vs LAN9500-ABZJ-TR
  • LAN9253-V/R4X vs LAN9500-ABZJ
  • LAN9253-V/R4X vs LAN9420I-NU
  • LAN9253-V/R4X vs LAN9420-NU
  • LAN9253-V/R4X vs LAN9360A-I/CQBT-100
  • LAN9253-V/R4X vs LAN9360A-I/CQB-100
  • LAN9253-V/R4X vs LAN9355TI/PT
  • LAN9253-V/R4X vs LAN9355TI/ML
  • LAN9253-V/R4X vs LAN9355T/PT
  • LAN9253-V/R4X vs LAN9355T/ML
  • LAN9253-V/R4X vs LAN9355I/PT
  • LAN9253-V/R4X vs LAN9355I/ML
  • LAN9253-V/R4X vs LAN9355/PT
  • LAN9253-V/R4X vs LAN9355/ML
  • LAN9253-V/R4X vs LAN9354TI/ML
  • LAN9253-V/R4X vs LAN9354T/ML
  • LAN9253-V/R4X vs LAN9354I/ML
  • LAN9253-V/R4X vs LAN9354/ML
  • LAN9253-V/R4X vs LAN9353TI/PT
  • LAN9253-V/R4X vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 164 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping