☰
LAN9253/R4X
LAN9253/R4X
Active
Description:  2/3-PORT ETHERCAT SLAVE CTLR
Manufacturer:  Microchip Technology
Datasheet:   LAN9253/R4X Datasheet
History Price: $12.94000
In Stock: 37160
LAN9253/R4X Specification
Specification
Part No
LAN9253/R4X
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
EtherCAT
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
MII
Standards
100 Base-TX PHY
Voltage - Supply
1.14V ~ 1.26V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9253/R4X Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9253/R4X Compare Parts
  • LAN9253/R4X vs LAN9730I-ABZJ
  • LAN9253/R4X vs LAN9730-ABZJ-TR
  • LAN9253/R4X vs LAN9730-ABZJ
  • LAN9253/R4X vs LAN9662/9MX
  • LAN9253/R4X vs LAN9662-I/9MX
  • LAN9253/R4X vs LAN9514I-JZX
  • LAN9253/R4X vs LAN9514-JZX-TR
  • LAN9253/R4X vs LAN9514-JZX
  • LAN9253/R4X vs LAN9513I-JZX
  • LAN9253/R4X vs LAN9513-JZX-TR
  • LAN9253/R4X vs LAN9513-JZX
  • LAN9253/R4X vs LAN9512I-JZX
  • LAN9253/R4X vs LAN9512-JZX-TR
  • LAN9253/R4X vs LAN9512-JZX
  • LAN9253/R4X vs LAN9500I-ABZJ-TR
  • LAN9253/R4X vs LAN9500I-ABZJ
  • LAN9253/R4X vs LAN9500AI-ABZJ-TR
  • LAN9253/R4X vs LAN9500AI-ABZJ
  • LAN9253/R4X vs LAN9500A-ABZJ-TR
  • LAN9253/R4X vs LAN9500A-ABZJ
  • LAN9253/R4X vs LAN9500-ABZJ-TR
  • LAN9253/R4X vs LAN9500-ABZJ
  • LAN9253/R4X vs LAN9420I-NU
  • LAN9253/R4X vs LAN9420-NU
  • LAN9253/R4X vs LAN9360A-I/CQBT-100
  • LAN9253/R4X vs LAN9360A-I/CQB-100
  • LAN9253/R4X vs LAN9355TI/PT
  • LAN9253/R4X vs LAN9355TI/ML
  • LAN9253/R4X vs LAN9355T/PT
  • LAN9253/R4X vs LAN9355T/ML
  • LAN9253/R4X vs LAN9355I/PT
  • LAN9253/R4X vs LAN9355I/ML
  • LAN9253/R4X vs LAN9355/PT
  • LAN9253/R4X vs LAN9355/ML
  • LAN9253/R4X vs LAN9354TI/ML
  • LAN9253/R4X vs LAN9354T/ML
  • LAN9253/R4X vs LAN9354I/ML
  • LAN9253/R4X vs LAN9354/ML
  • LAN9253/R4X vs LAN9353TI/PT
  • LAN9253/R4X vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 175 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping