☰
LAN9252I/PT
LAN9252I/PT
Active
Description:  IC ETHERCAT CTLR 10/100 64TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9252I/PT Datasheet
History Price: $14.89000
In Stock: 5275
LAN9252I/PT Specification
Specification
Part No
LAN9252I/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
SPI
Standards
10/100 Base-FX/T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
LAN9252I/PT PDF Datasheet
LAN9252I/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9252I/PT Description
Introduction to Microchip Technology LAN9252I/PT

The LAN9252I/PT is a highly integrated Ethernet controller developed by Microchip Technology, designed specifically for industrial applications that require reliable and efficient communication over Ethernet networks. This device supports the IEEE 802.3 standard and is particularly suitable for use in embedded systems, industrial automation, and IoT (Internet of Things) applications. The LAN9252I/PT provides a seamless interface between a microcontroller and an Ethernet network, enabling real-time data transfer and communication.

Key Features

1. Ethernet Controller: The LAN9252I/PT serves as a dedicated Ethernet controller that supports 10/100 Mbps operation, allowing for high-speed data transmission in various applications.

2. Integrated MAC and PHY: This device includes both the Media Access Control (MAC) layer and the Physical Layer (PHY) integrated into a single chip, simplifying design complexity and reducing the need for additional components.

3. SPI Interface: The LAN9252I/PT features a Serial Peripheral Interface (SPI) for communication with host microcontrollers. This allows for easy integration into existing systems while maintaining high data throughput.

4. Packet Buffering: With built-in packet buffering capabilities, the controller can handle multiple packets simultaneously, ensuring smooth data flow even under heavy network traffic conditions.

5. Low Power Consumption: Designed with power efficiency in mind, the LAN9252I/PT operates at low power levels, making it suitable for battery-operated devices and energy-conscious applications.

6. Jumbo Frame Support: The device supports jumbo frames up to 9 KB, allowing for more efficient data transfer by reducing overhead in high-bandwidth applications.

7. Flexible GPIOs: The LAN9252I/PT offers several General Purpose Input/Output (GPIO) pins that can be configured for various functions, providing flexibility in system design.

8. Integrated EEPROM Interface: An integrated EEPROM interface allows for easy storage of configuration settings or other necessary data without requiring additional external memory components.

9. Robust Error Handling: The controller includes features such as CRC checking and retransmission capabilities to ensure reliable data transmission over potentially noisy industrial environments.

Specifications

- Part Number: LAN9252I/PT
- Package Type: QFN-32
- Operating Voltage Range: 3V to 3.6V
- Data Rate: 10/100 Mbps Ethernet
- Interface Type: SPI (up to 25 MHz)
- Jumbo Frame Support: Up to 9 KB
- Maximum Packet Size: 1518 bytes (standard frame)
- GPIO Pins Available: Up to 16 configurable GPIOs
- Power Consumption (Active): Typically less than 200 mW
- Power Consumption (Sleep Mode): Typically less than 10 µW
- Operating Temperature Range: -40°C to +85°C
- Compliance Standards: IEEE 802.3, CE Mark

Applications

The LAN9252I/PT is designed for a variety of applications that require reliable Ethernet connectivity:

1. Industrial Automation Systems: Ideal for connecting sensors, actuators, and controllers in factory automation settings where robust communication is essential.

2. IoT Devices: Suitable for Internet of Things applications where devices need to communicate over Ethernet networks reliably.

3. Remote Monitoring Systems: Used in systems that require real-time monitoring of equipment or environmental conditions via Ethernet connectivity.

4. Embedded Systems Development: Engineers can leverage the LAN9252I/PT in custom embedded solutions that necessitate network connectivity without compromising performance or reliability.

5. Smart Grid Applications: Employed in smart grid technologies where secure and efficient communication between devices is crucial for energy management.

6. Medical Devices: Can be used in medical equipment that requires real-time data transmission over networks while adhering to strict regulatory standards.

7. Building Automation Systems: Suitable for integrating various building management systems such as HVAC controls, lighting systems, and security systems into a cohesive networked solution.

8. Automotive Applications: Useful in automotive networking solutions where reliable communication between different vehicle components is required.

Conclusion

The Microchip Technology LAN9252I/PT stands out as a versatile Ethernet controller designed for demanding industrial applications that require efficient communication over Ethernet networks. Its integration of MAC and PHY layers simplifies design while providing robust performance characteristics such as low power consumption, high-speed operation, flexible GPIOs, and support for jumbo frames. As industries increasingly adopt connected solutions through IoT technologies, the LAN9252I/PT will continue to play a crucial role in enabling reliable networking capabilities across various sectors.
LAN9252I/PT Compare Parts
  • LAN9252I/PT vs LAN9730I-ABZJ
  • LAN9252I/PT vs LAN9730-ABZJ-TR
  • LAN9252I/PT vs LAN9730-ABZJ
  • LAN9252I/PT vs LAN9662/9MX
  • LAN9252I/PT vs LAN9662-I/9MX
  • LAN9252I/PT vs LAN9514I-JZX
  • LAN9252I/PT vs LAN9514-JZX-TR
  • LAN9252I/PT vs LAN9514-JZX
  • LAN9252I/PT vs LAN9513I-JZX
  • LAN9252I/PT vs LAN9513-JZX-TR
  • LAN9252I/PT vs LAN9513-JZX
  • LAN9252I/PT vs LAN9512I-JZX
  • LAN9252I/PT vs LAN9512-JZX-TR
  • LAN9252I/PT vs LAN9512-JZX
  • LAN9252I/PT vs LAN9500I-ABZJ-TR
  • LAN9252I/PT vs LAN9500I-ABZJ
  • LAN9252I/PT vs LAN9500AI-ABZJ-TR
  • LAN9252I/PT vs LAN9500AI-ABZJ
  • LAN9252I/PT vs LAN9500A-ABZJ-TR
  • LAN9252I/PT vs LAN9500A-ABZJ
  • LAN9252I/PT vs LAN9500-ABZJ-TR
  • LAN9252I/PT vs LAN9500-ABZJ
  • LAN9252I/PT vs LAN9420I-NU
  • LAN9252I/PT vs LAN9420-NU
  • LAN9252I/PT vs LAN9360A-I/CQBT-100
  • LAN9252I/PT vs LAN9360A-I/CQB-100
  • LAN9252I/PT vs LAN9355TI/PT
  • LAN9252I/PT vs LAN9355TI/ML
  • LAN9252I/PT vs LAN9355T/PT
  • LAN9252I/PT vs LAN9355T/ML
  • LAN9252I/PT vs LAN9355I/PT
  • LAN9252I/PT vs LAN9355I/ML
  • LAN9252I/PT vs LAN9355/PT
  • LAN9252I/PT vs LAN9355/ML
  • LAN9252I/PT vs LAN9354TI/ML
  • LAN9252I/PT vs LAN9354T/ML
  • LAN9252I/PT vs LAN9354I/ML
  • LAN9252I/PT vs LAN9354/ML
  • LAN9252I/PT vs LAN9353TI/PT
  • LAN9252I/PT vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 176 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping