☰
LAN9252I/ML
LAN9252I/ML
Active
Description:  IC ETHERCAT CTLR 10/100 64QFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9252I/ML Datasheet
History Price: $13.54000
In Stock: 29510
LAN9252I/ML Specification
Specification
Part No
LAN9252I/ML
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
SPI
Standards
10/100 Base-FX/T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
LAN9252I/ML PDF Datasheet
LAN9252I/ML Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9252I/ML Description
Overview of Microchip Technology LAN9252I/ML

The Microchip Technology LAN9252I/ML is a highly integrated, dual-port Ethernet controller designed for industrial and embedded applications. It provides a robust solution for devices that require connectivity to Ethernet networks, supporting various protocols such as EtherCAT and standard Ethernet. This device is particularly well-suited for applications in automation, robotics, and control systems where reliable communication and real-time data transfer are essential.

Key Specifications

1. Ethernet Standards Compliance:
- The LAN9252 supports IEEE 802.3 standards, ensuring compatibility with standard Ethernet networks. It can operate at both 10BASE-T and 100BASE-TX speeds, providing flexibility in network design.

2. Dual-Port Architecture:
- The device features two independent Ethernet ports, allowing for daisy chaining or redundancy in network configurations. This dual-port capability enhances network reliability and simplifies system designs requiring multiple connections.

3. Integrated PHY:
- The LAN9252 includes an integrated Ethernet PHY (Physical Layer) that eliminates the need for external PHY components, reducing overall system complexity and cost.

4. Data Rates:
- The device supports data rates of 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX), enabling efficient data transmission suitable for various industrial applications.

5. Protocol Support:
- The LAN9252 is designed to support EtherCAT protocol natively, making it ideal for real-time control systems where low latency communication is crucial. It also supports standard TCP/IP stack implementations.

6. Memory Interface:
- The controller features a flexible memory interface that allows for easy integration with external memory devices such as SRAM or Flash memory, accommodating various application requirements.

7. Operating Voltage Range:
- The LAN9252 operates with a supply voltage range of 3.0V to 3.6V, making it compatible with most modern microcontroller systems while ensuring low power consumption.

8. Power Consumption:
- The device has been optimized for low power operation, consuming approximately 200 mW during active operation and significantly less in sleep mode, which is beneficial for battery-powered or energy-sensitive applications.

9. Temperature Range:
- The LAN9252 is rated for operation over an extended temperature range of -40°C to +85°C, making it suitable for harsh industrial environments where temperature fluctuations are common.

10. Interface Options:
- The device supports multiple interface options including SPI (Serial Peripheral Interface) and GPIO (General Purpose Input/Output) pins, facilitating easy communication with host microcontrollers or processors.

11. Integrated Features:
- The LAN9252 includes features such as automatic link detection and auto-negotiation capabilities to simplify network setup.
- Built-in support for VLAN tagging allows the device to participate in more complex network configurations efficiently.

12. Applications:
- Common applications include:
* Industrial automation systems
* Robotics
* Remote monitoring and control systems
* Building automation
* Medical equipment

13. Design Considerations:
- When integrating the LAN9252 into a design, careful attention should be paid to PCB layout practices to minimize electromagnetic interference (EMI) and ensure signal integrity.
- Proper decoupling capacitors should be placed close to the power pins to stabilize the supply voltage during operation.

14. Development Support:
- Microchip Technology provides extensive documentation, including datasheets, application notes, and reference designs to assist developers in designing with the LAN9252.
- Development kits are also available to facilitate rapid prototyping and testing of Ethernet-enabled applications.

In summary, the Microchip Technology LAN9252I/ML is a versatile dual-port Ethernet controller that offers robust performance for industrial networking applications. With its integrated PHY, support for EtherCAT protocol, low power consumption, and wide operating temperature range, it is well-equipped to meet the demands of modern embedded systems requiring reliable Ethernet connectivity.
LAN9252I/ML Compare Parts
  • LAN9252I/ML vs LAN9730I-ABZJ
  • LAN9252I/ML vs LAN9730-ABZJ-TR
  • LAN9252I/ML vs LAN9730-ABZJ
  • LAN9252I/ML vs LAN9662/9MX
  • LAN9252I/ML vs LAN9662-I/9MX
  • LAN9252I/ML vs LAN9514I-JZX
  • LAN9252I/ML vs LAN9514-JZX-TR
  • LAN9252I/ML vs LAN9514-JZX
  • LAN9252I/ML vs LAN9513I-JZX
  • LAN9252I/ML vs LAN9513-JZX-TR
  • LAN9252I/ML vs LAN9513-JZX
  • LAN9252I/ML vs LAN9512I-JZX
  • LAN9252I/ML vs LAN9512-JZX-TR
  • LAN9252I/ML vs LAN9512-JZX
  • LAN9252I/ML vs LAN9500I-ABZJ-TR
  • LAN9252I/ML vs LAN9500I-ABZJ
  • LAN9252I/ML vs LAN9500AI-ABZJ-TR
  • LAN9252I/ML vs LAN9500AI-ABZJ
  • LAN9252I/ML vs LAN9500A-ABZJ-TR
  • LAN9252I/ML vs LAN9500A-ABZJ
  • LAN9252I/ML vs LAN9500-ABZJ-TR
  • LAN9252I/ML vs LAN9500-ABZJ
  • LAN9252I/ML vs LAN9420I-NU
  • LAN9252I/ML vs LAN9420-NU
  • LAN9252I/ML vs LAN9360A-I/CQBT-100
  • LAN9252I/ML vs LAN9360A-I/CQB-100
  • LAN9252I/ML vs LAN9355TI/PT
  • LAN9252I/ML vs LAN9355TI/ML
  • LAN9252I/ML vs LAN9355T/PT
  • LAN9252I/ML vs LAN9355T/ML
  • LAN9252I/ML vs LAN9355I/PT
  • LAN9252I/ML vs LAN9355I/ML
  • LAN9252I/ML vs LAN9355/PT
  • LAN9252I/ML vs LAN9355/ML
  • LAN9252I/ML vs LAN9354TI/ML
  • LAN9252I/ML vs LAN9354T/ML
  • LAN9252I/ML vs LAN9354I/ML
  • LAN9252I/ML vs LAN9354/ML
  • LAN9252I/ML vs LAN9353TI/PT
  • LAN9252I/ML vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 165 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping