☰
LAN9250TI/PT
LAN9250TI/PT
Active
Description:  IC ETHERNET CONTROLLER 64TQFP
Manufacturer:  Microchip Technology
History Price: $8.79000
In Stock: 685
LAN9250TI/PT Specification
Specification
Part No
LAN9250TI/PT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
I2C, SPI
Standards
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
64-TQFP Exposed Pad
Supplier Device Package
64-TQFP-EP (10x10)
LAN9250TI/PT PDF Datasheet
LAN9250TI/PT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9250TI/PT Description
Overview of Microchip Technology LAN9250TI/PT

The Microchip Technology LAN9250TI/PT is a highly integrated Ethernet controller designed for industrial applications. It provides a robust solution for connecting devices to Ethernet networks, enabling real-time communication and control in various automation and control systems. This device is particularly suitable for applications requiring reliable and efficient data transmission over Ethernet.

Key Specifications

- Ethernet Interface:
- Supports 10/100 Mbps Ethernet connectivity
- Complies with IEEE 802.3 standards for Ethernet communication
- Integrated PHY (Physical Layer) for simplified design and reduced component count

- Communication Protocols:
- Supports UDP (User Datagram Protocol) and TCP (Transmission Control Protocol) for flexible data transmission
- Compatible with various industrial protocols, including Modbus TCP and EtherCAT

- Memory:
- Integrated 512 KB of SRAM for data buffering and processing
- Supports external memory interfaces for additional memory expansion if needed

- Power Supply:
- Operating voltage: 3.3V ±10%
- Low power consumption: Typically consumes around 200 mW during operation, making it suitable for energy-efficient designs

- Package Type:
- Available in a 64-pin TQFP (Thin Quad Flat Package)
- Dimensions: 10 mm x 10 mm

Features and Benefits

- Integrated Solution: The LAN9250TI/PT combines an Ethernet controller and PHY in a single package, reducing the need for external components and simplifying the design process. This integration helps to minimize board space and improve reliability.

- Real-Time Communication: With support for industrial protocols, the device enables real-time data exchange, which is crucial for applications such as factory automation, robotics, and process control. This capability ensures timely responses to events and commands.

- Flexible Configuration: The LAN9250TI/PT allows for easy configuration of network settings and communication parameters, enabling developers to tailor the device to specific application requirements. This flexibility is essential for adapting to various industrial environments.

- Robust Performance: The device is designed to operate reliably in harsh industrial conditions, with features such as ESD protection and a wide operating temperature range, making it suitable for deployment in challenging environments.

- Compact Design: The TQFP package allows for a compact footprint, facilitating integration into space-constrained applications without compromising performance.

Applications

The LAN9250TI/PT is widely used in various applications, including:

- Industrial Automation: Employed in programmable logic controllers (PLCs), remote I/O modules, and industrial PCs for seamless Ethernet connectivity.
- Building Automation: Used in HVAC systems, lighting control, and security systems to enable networked communication and control.
- Robotics: Ideal for connecting robotic systems to Ethernet networks for real-time monitoring and control.
- Process Control: Utilized in manufacturing processes where reliable data transmission is critical for operational efficiency.

Conclusion

The Microchip Technology LAN9250TI/PT is a versatile and highly integrated Ethernet controller that provides a comprehensive solution for industrial applications requiring reliable and efficient data communication. Its support for various protocols, low power consumption, and robust performance make it an excellent choice for a wide range of applications in industrial automation, building control, and robotics. The integration of the Ethernet controller and PHY in a compact package further enhances its appeal for modern electronic designs.
LAN9250TI/PT Compare Parts
  • LAN9250TI/PT vs LAN9730I-ABZJ
  • LAN9250TI/PT vs LAN9730-ABZJ-TR
  • LAN9250TI/PT vs LAN9730-ABZJ
  • LAN9250TI/PT vs LAN9662/9MX
  • LAN9250TI/PT vs LAN9662-I/9MX
  • LAN9250TI/PT vs LAN9514I-JZX
  • LAN9250TI/PT vs LAN9514-JZX-TR
  • LAN9250TI/PT vs LAN9514-JZX
  • LAN9250TI/PT vs LAN9513I-JZX
  • LAN9250TI/PT vs LAN9513-JZX-TR
  • LAN9250TI/PT vs LAN9513-JZX
  • LAN9250TI/PT vs LAN9512I-JZX
  • LAN9250TI/PT vs LAN9512-JZX-TR
  • LAN9250TI/PT vs LAN9512-JZX
  • LAN9250TI/PT vs LAN9500I-ABZJ-TR
  • LAN9250TI/PT vs LAN9500I-ABZJ
  • LAN9250TI/PT vs LAN9500AI-ABZJ-TR
  • LAN9250TI/PT vs LAN9500AI-ABZJ
  • LAN9250TI/PT vs LAN9500A-ABZJ-TR
  • LAN9250TI/PT vs LAN9500A-ABZJ
  • LAN9250TI/PT vs LAN9500-ABZJ-TR
  • LAN9250TI/PT vs LAN9500-ABZJ
  • LAN9250TI/PT vs LAN9420I-NU
  • LAN9250TI/PT vs LAN9420-NU
  • LAN9250TI/PT vs LAN9360A-I/CQBT-100
  • LAN9250TI/PT vs LAN9360A-I/CQB-100
  • LAN9250TI/PT vs LAN9355TI/PT
  • LAN9250TI/PT vs LAN9355TI/ML
  • LAN9250TI/PT vs LAN9355T/PT
  • LAN9250TI/PT vs LAN9355T/ML
  • LAN9250TI/PT vs LAN9355I/PT
  • LAN9250TI/PT vs LAN9355I/ML
  • LAN9250TI/PT vs LAN9355/PT
  • LAN9250TI/PT vs LAN9355/ML
  • LAN9250TI/PT vs LAN9354TI/ML
  • LAN9250TI/PT vs LAN9354T/ML
  • LAN9250TI/PT vs LAN9354I/ML
  • LAN9250TI/PT vs LAN9354/ML
  • LAN9250TI/PT vs LAN9353TI/PT
  • LAN9250TI/PT vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 110 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping