☰
LAN9221-ABZJ
LAN9221-ABZJ
Active
Description:  IC ETHERNET CTRLR 16BIT 56-QFN
Manufacturer:  Microchip Technology
History Price: $9.57000
In Stock: 18800
LAN9221-ABZJ Specification
Specification
Part No
LAN9221-ABZJ
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
85mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
LAN9221-ABZJ PDF Datasheet
LAN9221-ABZJ Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9221-ABZJ Description
Introduction to Microchip Technology LAN9221-ABZJ

The Microchip Technology LAN9221-ABZJ is a highly integrated Ethernet controller designed for various applications requiring reliable and efficient network connectivity. It is particularly suited for industrial, automotive, and consumer electronic devices that need to communicate over Ethernet networks. With its advanced features and specifications, the LAN9221-ABZJ stands out as a versatile solution for embedded networking.

Key Features

The LAN9221-ABZJ offers a range of features that enhance its performance and usability:

- Ethernet Standards Compliance: The device complies with IEEE 802.3 standards, ensuring compatibility with a wide range of Ethernet networks.
- 10/100 Mbps Operation: It supports both 10BASE-T and 100BASE-TX Ethernet standards, allowing flexibility in network design.
- Full-Duplex and Half-Duplex Modes: The LAN9221 can operate in both full-duplex and half-duplex modes, making it suitable for various network configurations.
- Integrated MAC and PHY: The device integrates both the Media Access Control (MAC) layer and the Physical Layer (PHY), simplifying design and reducing component count.
- Low Power Consumption: Designed with power efficiency in mind, the LAN9221 operates at low power levels, making it ideal for battery-operated devices.

Specifications

The specifications of the Microchip Technology LAN9221-ABZJ highlight its capabilities:

- Operating Voltage: 3.3V ± 10%
- Temperature Range: -40°C to +85°C for industrial applications
- Data Rate: Supports data rates of 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX)
- Interface Type: SPI (Serial Peripheral Interface) for communication with host microcontrollers
- Packet Buffer Size: 128 KB of transmit/receive buffer memory
- Interrupt Handling: Supports multiple interrupt sources to manage various events efficiently
- Wake-on-LAN Support: Enables remote wake-up functionality, enhancing energy efficiency in networked devices.

Applications

The LAN9221-ABZJ is suitable for a variety of applications across different industries:

- Industrial Automation: Used in programmable logic controllers (PLCs), remote I/O modules, and other automation equipment that require robust networking capabilities.
- Automotive Systems: Ideal for automotive applications such as infotainment systems, telematics units, and advanced driver-assistance systems (ADAS).
- Consumer Electronics: Found in smart home devices, gaming consoles, and set-top boxes where reliable Ethernet connectivity is essential.
- Medical Devices: Employed in medical equipment that requires secure and stable network connections for data transmission.

Design Considerations

When integrating the LAN9221 into a design, several factors should be considered:

- PCB Layout Guidelines: Proper PCB layout is crucial to minimize noise and ensure signal integrity. Follow best practices for routing differential pairs and grounding.
- Power Supply Decoupling: Adequate decoupling capacitors should be placed close to the power pins to ensure stable operation under varying load conditions.
- Thermal Management: Although the device has low power consumption, thermal considerations should be addressed based on the application's environmental conditions.

Conclusion

The Microchip Technology LAN9221-ABZJ is a robust Ethernet controller that provides essential networking capabilities for a wide range of applications. Its combination of features such as integrated MAC/PHY support, low power consumption, and compliance with industry standards makes it an attractive choice for developers looking to implement reliable Ethernet connectivity in their designs. With its versatility across various sectors including industrial automation, automotive systems, consumer electronics, and medical devices, the LAN9221 is well-positioned to meet the growing demand for efficient networking solutions.
LAN9221-ABZJ Compare Parts
  • LAN9221-ABZJ vs LAN9730I-ABZJ
  • LAN9221-ABZJ vs LAN9730-ABZJ-TR
  • LAN9221-ABZJ vs LAN9730-ABZJ
  • LAN9221-ABZJ vs LAN9662/9MX
  • LAN9221-ABZJ vs LAN9662-I/9MX
  • LAN9221-ABZJ vs LAN9514I-JZX
  • LAN9221-ABZJ vs LAN9514-JZX-TR
  • LAN9221-ABZJ vs LAN9514-JZX
  • LAN9221-ABZJ vs LAN9513I-JZX
  • LAN9221-ABZJ vs LAN9513-JZX-TR
  • LAN9221-ABZJ vs LAN9513-JZX
  • LAN9221-ABZJ vs LAN9512I-JZX
  • LAN9221-ABZJ vs LAN9512-JZX-TR
  • LAN9221-ABZJ vs LAN9512-JZX
  • LAN9221-ABZJ vs LAN9500I-ABZJ-TR
  • LAN9221-ABZJ vs LAN9500I-ABZJ
  • LAN9221-ABZJ vs LAN9500AI-ABZJ-TR
  • LAN9221-ABZJ vs LAN9500AI-ABZJ
  • LAN9221-ABZJ vs LAN9500A-ABZJ-TR
  • LAN9221-ABZJ vs LAN9500A-ABZJ
  • LAN9221-ABZJ vs LAN9500-ABZJ-TR
  • LAN9221-ABZJ vs LAN9500-ABZJ
  • LAN9221-ABZJ vs LAN9420I-NU
  • LAN9221-ABZJ vs LAN9420-NU
  • LAN9221-ABZJ vs LAN9360A-I/CQBT-100
  • LAN9221-ABZJ vs LAN9360A-I/CQB-100
  • LAN9221-ABZJ vs LAN9355TI/PT
  • LAN9221-ABZJ vs LAN9355TI/ML
  • LAN9221-ABZJ vs LAN9355T/PT
  • LAN9221-ABZJ vs LAN9355T/ML
  • LAN9221-ABZJ vs LAN9355I/PT
  • LAN9221-ABZJ vs LAN9355I/ML
  • LAN9221-ABZJ vs LAN9355/PT
  • LAN9221-ABZJ vs LAN9355/ML
  • LAN9221-ABZJ vs LAN9354TI/ML
  • LAN9221-ABZJ vs LAN9354T/ML
  • LAN9221-ABZJ vs LAN9354I/ML
  • LAN9221-ABZJ vs LAN9354/ML
  • LAN9221-ABZJ vs LAN9353TI/PT
  • LAN9221-ABZJ vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping