☰
LAN9218-MT
LAN9218-MT
Active
Description:  IC CONTROLLER ETHERNET 100TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN9218-MT Datasheet
History Price: $27.38000
In Stock: 31870
LAN9218-MT Specification
Specification
Part No
LAN9218-MT
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
40mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
100-LQFP
Supplier Device Package
100-TQFP (14x14)
LAN9218-MT PDF Datasheet
LAN9218-MT Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9218-MT Description
Microchip Technology LAN9218-MT Overview

The Microchip Technology LAN9218-MT is a high-performance, low-power Ethernet controller designed for use in embedded systems and networking applications. It offers a range of features to support the development of devices that require efficient communication over Ethernet. The LAN9218-MT integrates advanced features such as a media access controller (MAC), physical layer (PHY) interface, and a range of Ethernet-specific capabilities designed to simplify the design process and enhance performance in a variety of applications.

Key Features

* Integrated MAC and PHY: The LAN9218-MT includes both the MAC and PHY in a single chip, reducing component count and simplifying board layout in Ethernet-enabled designs.
* Support for 10/100 Mbps Ethernet: It supports both 10 Mbps and 100 Mbps Ethernet standards, allowing for flexible deployment in a variety of network environments.
* Low Power Consumption: The device is designed to operate with minimal power consumption, making it ideal for battery-operated and low-power applications.
* Internal DMA (Direct Memory Access) Controller: The internal DMA controller offloads the CPU, allowing efficient data transfers between memory and the Ethernet interface.
* Integrated PHY with Auto-Negotiation: The integrated PHY supports auto-negotiation, enabling automatic selection of the best data rate and duplex mode.
* Small Package Size: The LAN9218-MT is available in a compact 48-pin QFN package, optimizing space in space-constrained applications.

Electrical Characteristics

* Operating Voltage (Vcc): 3.3V ±10%
* Operating Temperature Range: -40°C to +85°C
* Data Rate: 10/100 Mbps (Auto-Negotiation)
* I/O Voltage: 3.3V CMOS logic
* Typical Power Consumption: 0.4W in active mode
* Standby Power Consumption: Less than 10mW in power-down mode

Data Interface

* Interface Type: 32-bit parallel or 8-bit serial interface
* Bus Type: The device supports both SPI (Serial Peripheral Interface) and parallel data communication.
* Ethernet Frames Supported: Full Ethernet frame support (including jumbo frames up to 9KB)
* Flow Control: Supports IEEE 802.3x flow control for full-duplex operation.

Key Protocol Support

* Ethernet Standards: IEEE 802.3 (Ethernet), IEEE 802.3u (Fast Ethernet), IEEE 802.3x (Flow Control)
* MAC Features: Supports full-duplex and half-duplex modes, programmable address filtering, and collision detection.
* Checksum Offloading: Includes TCP/UDP checksum offloading to reduce CPU load.
* Interrupt Handling: Provides multiple interrupt sources for efficient management of data traffic.

Mechanical Characteristics

* Package Type: 48-pin QFN (Quad Flat No-lead) package
* Dimensions: 7mm x 7mm x 1mm
* Lead Pitch: 0.5mm
* Weight: Approximately 0.1g per unit
* Mounting Style: Surface-Mount Technology (SMT)

Applications

* Embedded Systems: Ideal for embedded devices that need network connectivity, including industrial control systems, automation systems, and IoT applications.
* Consumer Electronics: Can be used in home appliances, entertainment systems, and networking devices requiring Ethernet connectivity.
* Automotive Applications: Supports Ethernet-based communication in automotive systems for diagnostic and communication purposes.
* Networking Equipment: Suitable for use in switches, routers, and other network devices to facilitate communication over Ethernet.

Software Support

* Driver Support: The LAN9218-MT is supported by a range of driver packages for various operating systems, making it easy to integrate into existing software stacks.
* Software Libraries: The chip is compatible with several protocol stacks and software libraries, enabling quick development of Ethernet-enabled applications.
* Boot Options: Supports a variety of boot modes for flexibility in system design, including the option to boot from SPI flash.

Conclusion
The Microchip Technology LAN9218-MT Ethernet controller offers a highly integrated solution with excellent performance and low power consumption. Its compact package, combined with features like auto-negotiation, internal DMA, and integrated PHY, makes it a great choice for a wide range of embedded, industrial, and consumer applications. The support for various data rates and the inclusion of both MAC and PHY in a single chip simplify design and reduce BOM (Bill of Materials) complexity. Whether in IoT, automotive, or networking products, the LAN9218-MT is a reliable and cost-effective solution for Ethernet connectivity.
LAN9218-MT Compare Parts
  • LAN9218-MT vs LAN9730I-ABZJ
  • LAN9218-MT vs LAN9730-ABZJ-TR
  • LAN9218-MT vs LAN9730-ABZJ
  • LAN9218-MT vs LAN9662/9MX
  • LAN9218-MT vs LAN9662-I/9MX
  • LAN9218-MT vs LAN9514I-JZX
  • LAN9218-MT vs LAN9514-JZX-TR
  • LAN9218-MT vs LAN9514-JZX
  • LAN9218-MT vs LAN9513I-JZX
  • LAN9218-MT vs LAN9513-JZX-TR
  • LAN9218-MT vs LAN9513-JZX
  • LAN9218-MT vs LAN9512I-JZX
  • LAN9218-MT vs LAN9512-JZX-TR
  • LAN9218-MT vs LAN9512-JZX
  • LAN9218-MT vs LAN9500I-ABZJ-TR
  • LAN9218-MT vs LAN9500I-ABZJ
  • LAN9218-MT vs LAN9500AI-ABZJ-TR
  • LAN9218-MT vs LAN9500AI-ABZJ
  • LAN9218-MT vs LAN9500A-ABZJ-TR
  • LAN9218-MT vs LAN9500A-ABZJ
  • LAN9218-MT vs LAN9500-ABZJ-TR
  • LAN9218-MT vs LAN9500-ABZJ
  • LAN9218-MT vs LAN9420I-NU
  • LAN9218-MT vs LAN9420-NU
  • LAN9218-MT vs LAN9360A-I/CQBT-100
  • LAN9218-MT vs LAN9360A-I/CQB-100
  • LAN9218-MT vs LAN9355TI/PT
  • LAN9218-MT vs LAN9355TI/ML
  • LAN9218-MT vs LAN9355T/PT
  • LAN9218-MT vs LAN9355T/ML
  • LAN9218-MT vs LAN9355I/PT
  • LAN9218-MT vs LAN9355I/ML
  • LAN9218-MT vs LAN9355/PT
  • LAN9218-MT vs LAN9355/ML
  • LAN9218-MT vs LAN9354TI/ML
  • LAN9218-MT vs LAN9354T/ML
  • LAN9218-MT vs LAN9354I/ML
  • LAN9218-MT vs LAN9354/ML
  • LAN9218-MT vs LAN9353TI/PT
  • LAN9218-MT vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 178 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping