☰
LAN9215-MZP
LAN9215-MZP
Active
Description:  IC CONTROLLER ETHERNET 100LFBGA
Manufacturer:  Microchip Technology
Datasheet:   LAN9215-MZP Datasheet
History Price: Active
In Stock: 14210
LAN9215-MZP Specification
Specification
Part No
LAN9215-MZP
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
Parallel
Standards
10/100 Base-T/TX PHY
Voltage - Supply
3.3V
Current - Supply
40mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
100-LFBGA
Supplier Device Package
100-LFBGA (10x10)
LAN9215-MZP PDF Datasheet
LAN9215-MZP Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN9215-MZP Compare Parts
  • LAN9215-MZP vs LAN9730I-ABZJ
  • LAN9215-MZP vs LAN9730-ABZJ-TR
  • LAN9215-MZP vs LAN9730-ABZJ
  • LAN9215-MZP vs LAN9662/9MX
  • LAN9215-MZP vs LAN9662-I/9MX
  • LAN9215-MZP vs LAN9514I-JZX
  • LAN9215-MZP vs LAN9514-JZX-TR
  • LAN9215-MZP vs LAN9514-JZX
  • LAN9215-MZP vs LAN9513I-JZX
  • LAN9215-MZP vs LAN9513-JZX-TR
  • LAN9215-MZP vs LAN9513-JZX
  • LAN9215-MZP vs LAN9512I-JZX
  • LAN9215-MZP vs LAN9512-JZX-TR
  • LAN9215-MZP vs LAN9512-JZX
  • LAN9215-MZP vs LAN9500I-ABZJ-TR
  • LAN9215-MZP vs LAN9500I-ABZJ
  • LAN9215-MZP vs LAN9500AI-ABZJ-TR
  • LAN9215-MZP vs LAN9500AI-ABZJ
  • LAN9215-MZP vs LAN9500A-ABZJ-TR
  • LAN9215-MZP vs LAN9500A-ABZJ
  • LAN9215-MZP vs LAN9500-ABZJ-TR
  • LAN9215-MZP vs LAN9500-ABZJ
  • LAN9215-MZP vs LAN9420I-NU
  • LAN9215-MZP vs LAN9420-NU
  • LAN9215-MZP vs LAN9360A-I/CQBT-100
  • LAN9215-MZP vs LAN9360A-I/CQB-100
  • LAN9215-MZP vs LAN9355TI/PT
  • LAN9215-MZP vs LAN9355TI/ML
  • LAN9215-MZP vs LAN9355T/PT
  • LAN9215-MZP vs LAN9355T/ML
  • LAN9215-MZP vs LAN9355I/PT
  • LAN9215-MZP vs LAN9355I/ML
  • LAN9215-MZP vs LAN9355/PT
  • LAN9215-MZP vs LAN9355/ML
  • LAN9215-MZP vs LAN9354TI/ML
  • LAN9215-MZP vs LAN9354T/ML
  • LAN9215-MZP vs LAN9354I/ML
  • LAN9215-MZP vs LAN9354/ML
  • LAN9215-MZP vs LAN9353TI/PT
  • LAN9215-MZP vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 145 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping