☰
LAN91C93I-MS
LAN91C93I-MS
Active
Description:  IC CONTROLLER ETHERNET 100QFP
Manufacturer:  Microchip Technology
History Price: $10.15000
In Stock: 35220
LAN91C93I-MS Specification
Specification
Part No
LAN91C93I-MS
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
-
Standards
IEEE 802.3, 10 Base-T PHY
Voltage - Supply
3.3V, 5V
Current - Supply
20mA ~ 50mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
100-BQFP
Supplier Device Package
100-QFP (14x20)
LAN91C93I-MS PDF Datasheet
LAN91C93I-MS Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN91C93I-MS Description
Introduction to Microchip Technology LAN91C93I-MS

The Microchip Technology LAN91C93I-MS is a highly integrated Ethernet controller designed for embedded applications. It provides a simple and efficient way to connect microcontrollers and microprocessors to Ethernet networks, making it suitable for a wide range of applications, including industrial automation, consumer electronics, and networking devices. This controller is known for its ease of use, low power consumption, and robust performance.

Key Specifications

- Interface: 8-bit or 16-bit parallel interface
- Data Rate: 10 Mbps (Ethernet)
- Operating Voltage: 3.3 V ± 10%
- Power Consumption: 100 mA (typical)
- Temperature Range: -40 °C to +85 °C
- Package Type: LQFP-64
- Integrated MAC: Yes
- Integrated PHY: Yes
- Memory: 8 KB of internal RAM

Electrical Characteristics

The LAN91C93I-MS operates at a voltage of 3.3 V, which is common for many embedded systems, allowing for compatibility with a wide range of microcontrollers. The typical power consumption of 100 mA ensures that the device can be used in low-power applications, making it suitable for battery-operated devices and energy-efficient designs.

Data Communication

This Ethernet controller supports a data rate of 10 Mbps, which is sufficient for many applications that require reliable data transmission over Ethernet. The integrated MAC (Media Access Control) and PHY (Physical Layer) simplify the design process by eliminating the need for external components, reducing the overall system complexity and cost.

Memory and Buffering

The LAN91C93I-MS includes 8 KB of internal RAM, which is used for buffering data packets. This memory capacity allows for efficient handling of incoming and outgoing data, ensuring smooth communication over the network. The controller can manage multiple data streams, making it suitable for applications that require concurrent data transmission.

Temperature and Reliability

With an operating temperature range of -40 °C to +85 °C, the LAN91C93I-MS is designed for use in harsh environments, including industrial settings. This wide temperature range ensures reliable performance under varying conditions, which is critical for maintaining network connectivity in demanding applications.

Applications

The versatility of the LAN91C93I-MS allows it to be used in a wide range of applications, including:

- Industrial Automation: Ideal for connecting sensors, actuators, and controllers in factory automation systems, enabling real-time data exchange and control.
- Consumer Electronics: Used in smart home devices, gaming consoles, and multimedia systems that require Ethernet connectivity for streaming and data transfer.
- Networking Devices: Suitable for routers, switches, and access points, providing reliable Ethernet connectivity for network infrastructure.
- IoT Applications: Employed in Internet of Things (IoT) devices for seamless communication and data sharing over Ethernet networks.

Conclusion

The Microchip Technology LAN91C93I-MS is a robust and efficient Ethernet controller that offers a combination of high performance, low power consumption, and ease of integration. With its extensive specifications, including a wide operating temperature range, integrated MAC and PHY, and sufficient memory for data buffering, it is an excellent choice for engineers and designers looking to implement reliable Ethernet connectivity in various embedded applications.
LAN91C93I-MS Compare Parts
  • LAN91C93I-MS vs LAN9730I-ABZJ
  • LAN91C93I-MS vs LAN9730-ABZJ-TR
  • LAN91C93I-MS vs LAN9730-ABZJ
  • LAN91C93I-MS vs LAN9662/9MX
  • LAN91C93I-MS vs LAN9662-I/9MX
  • LAN91C93I-MS vs LAN9514I-JZX
  • LAN91C93I-MS vs LAN9514-JZX-TR
  • LAN91C93I-MS vs LAN9514-JZX
  • LAN91C93I-MS vs LAN9513I-JZX
  • LAN91C93I-MS vs LAN9513-JZX-TR
  • LAN91C93I-MS vs LAN9513-JZX
  • LAN91C93I-MS vs LAN9512I-JZX
  • LAN91C93I-MS vs LAN9512-JZX-TR
  • LAN91C93I-MS vs LAN9512-JZX
  • LAN91C93I-MS vs LAN9500I-ABZJ-TR
  • LAN91C93I-MS vs LAN9500I-ABZJ
  • LAN91C93I-MS vs LAN9500AI-ABZJ-TR
  • LAN91C93I-MS vs LAN9500AI-ABZJ
  • LAN91C93I-MS vs LAN9500A-ABZJ-TR
  • LAN91C93I-MS vs LAN9500A-ABZJ
  • LAN91C93I-MS vs LAN9500-ABZJ-TR
  • LAN91C93I-MS vs LAN9500-ABZJ
  • LAN91C93I-MS vs LAN9420I-NU
  • LAN91C93I-MS vs LAN9420-NU
  • LAN91C93I-MS vs LAN9360A-I/CQBT-100
  • LAN91C93I-MS vs LAN9360A-I/CQB-100
  • LAN91C93I-MS vs LAN9355TI/PT
  • LAN91C93I-MS vs LAN9355TI/ML
  • LAN91C93I-MS vs LAN9355T/PT
  • LAN91C93I-MS vs LAN9355T/ML
  • LAN91C93I-MS vs LAN9355I/PT
  • LAN91C93I-MS vs LAN9355I/ML
  • LAN91C93I-MS vs LAN9355/PT
  • LAN91C93I-MS vs LAN9355/ML
  • LAN91C93I-MS vs LAN9354TI/ML
  • LAN91C93I-MS vs LAN9354T/ML
  • LAN91C93I-MS vs LAN9354I/ML
  • LAN91C93I-MS vs LAN9354/ML
  • LAN91C93I-MS vs LAN9353TI/PT
  • LAN91C93I-MS vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping