☰
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Active
Description:  IC TRANSCEIVER FULL 36QFN
Manufacturer:  Microchip Technology
History Price: $2.19000
In Stock: 26480
LAN8700IC-AEZG-TR Specification
Specification
Part No
LAN8700IC-AEZG-TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
MII, RMII
Number of Drivers/Receivers
-
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
3V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
36-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
LAN8700IC-AEZG-TR PDF Datasheet
LAN8700IC-AEZG-TR Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK-TR
LAN8710A-EZK-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8700IC-AEZG-TR Compare Parts
  • LAN8700IC-AEZG-TR vs LAN8840/PSA
  • LAN8700IC-AEZG-TR vs LAN8831/Q2A
  • LAN8700IC-AEZG-TR vs LAN8830T/PSA
  • LAN8700IC-AEZG-TR vs LAN8830T-V/PSA
  • LAN8700IC-AEZG-TR vs LAN8830/PSA
  • LAN8700IC-AEZG-TR vs LAN8830-V/PSA
  • LAN8700IC-AEZG-TR vs LAN8820I-ABZJ-TR
  • LAN8700IC-AEZG-TR vs LAN8820I-ABZJ
  • LAN8700IC-AEZG-TR vs LAN8820-ABZJ-TR
  • LAN8700IC-AEZG-TR vs LAN8820-ABZJ
  • LAN8700IC-AEZG-TR vs LAN8810I-AKZE-TR
  • LAN8700IC-AEZG-TR vs LAN8810I-AKZE
  • LAN8700IC-AEZG-TR vs LAN8810-AKZE-TR
  • LAN8700IC-AEZG-TR vs LAN8810-AKZE
  • LAN8700IC-AEZG-TR vs LAN8742AI-CZ-TR
  • LAN8700IC-AEZG-TR vs LAN8742AI-CZ
  • LAN8700IC-AEZG-TR vs LAN8742A-CZ-TR
  • LAN8700IC-AEZG-TR vs LAN8742A-CZ
  • LAN8700IC-AEZG-TR vs LAN8742-CZ-TR
  • LAN8700IC-AEZG-TR vs LAN8742-CZ
  • LAN8700IC-AEZG-TR vs LAN8741AI-EN-TR
  • LAN8700IC-AEZG-TR vs LAN8741AI-EN
  • LAN8700IC-AEZG-TR vs LAN8741A-EN-TR
  • LAN8700IC-AEZG-TR vs LAN8741A-EN
  • LAN8700IC-AEZG-TR vs LAN8740AI-EN-TR
  • LAN8700IC-AEZG-TR vs LAN8740AI-EN
  • LAN8700IC-AEZG-TR vs LAN8740A-EN-TR
  • LAN8700IC-AEZG-TR vs LAN8740A-EN
  • LAN8700IC-AEZG-TR vs LAN8720AI-CP-TR-ABC
  • LAN8700IC-AEZG-TR vs LAN8720AI-CP-TR
  • LAN8700IC-AEZG-TR vs LAN8720AI-CP-ABC
  • LAN8700IC-AEZG-TR vs LAN8720AI-CP
  • LAN8700IC-AEZG-TR vs LAN8720A-CP-TR-ABC
  • LAN8700IC-AEZG-TR vs LAN8720A-CP-TR
  • LAN8700IC-AEZG-TR vs LAN8720A-CP-ABC
  • LAN8700IC-AEZG-TR vs LAN8720A-CP
  • LAN8700IC-AEZG-TR vs LAN8710AI-EZK-TR
  • LAN8700IC-AEZG-TR vs LAN8710AI-EZK
  • LAN8700IC-AEZG-TR vs LAN8710A-EZK-TR
  • LAN8700IC-AEZG-TR vs LAN8710A-EZK
  • Customer Reviews
    4.95 out of 5.00 stars from 172 customer reviews from all over the world
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.
    Fábio Henrique
    Brazil
    5 stars
    2026-09-18 07:56
    Excellent Product, delivered super fast and quality, great seller!
    Camila Martins Sr.
    Brazil
    5 stars
    2026-09-18 07:32
    All very fast. Excellent goods