☰
LAN8710A-EZK
LAN8710A-EZK
Active
Description:  IC TRANSCEIVER FULL 4/4 32QFN
Manufacturer:  Microchip Technology
History Price: $1.34000
In Stock: 880
LAN8710A-EZK Specification
Specification
Part No
LAN8710A-EZK
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
MII, RMII
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
LAN8710A-EZK PDF Datasheet
LAN8710A-EZK Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK-TR
LAN8710A-EZK-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK Description
The Microchip Technology LAN8710A-EZK is a highly integrated Ethernet controller designed for various applications requiring reliable and efficient network connectivity. This device is particularly suitable for embedded systems, industrial automation, and consumer electronics, providing a cost-effective solution for adding Ethernet capabilities to microcontroller-based designs.

## Overview

The LAN8710A is a single-chip Ethernet controller that supports 10/100 Mbps Ethernet communication. It is designed to interface with microcontrollers via a standard MII (Media Independent Interface) or RMII (Reduced Media Independent Interface). The device is equipped with a built-in PHY (Physical Layer) that simplifies the design process by integrating the necessary components for Ethernet communication.

## Key Features

1. Ethernet Standards Compliance:
- Complies with IEEE 802.3 and IEEE 802.3u standards for 10BASE-T and 100BASE-TX Ethernet.

2. Data Rate:
- Supports both 10 Mbps and 100 Mbps data rates.

3. Interface Options:
- MII and RMII interfaces for easy connection to microcontrollers.

4. Integrated PHY:
- Built-in PHY reduces the need for external components, simplifying the design and reducing costs.

5. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

6. Flexible Power Supply:
- Operates with a supply voltage range of 3.3V ± 10%.

7. LED Indicators:
- Supports LED indicators for link status and activity, providing visual feedback for network connectivity.

8. Jumbo Frame Support:
- Capable of handling jumbo frames, which can improve performance in certain applications.

9. Temperature Range:
- Industrial temperature range support, making it suitable for harsh environments.

## Specifications

- Part Number: LAN8710A-EZK
- Package Type: 48-pin QFN (Quad Flat No-lead)
- Operating Voltage: 3.3V ± 10%
- Power Consumption:
- Active: 200 mA (typical)
- Sleep Mode: 1 mA (typical)
- Data Rate:
- 10 Mbps (10BASE-T)
- 100 Mbps (100BASE-TX)
- Interface:
- MII or RMII
- Jumbo Frame Support: Up to 9 KB
- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
- LED Indicators:
- Link/Activity LEDs
- MAC Address:
- 48-bit unique MAC address
- Diagnostics:
- Built-in self-test and diagnostics features for troubleshooting.

## Applications

The LAN8710A-EZK is suitable for a wide range of applications, including:

- Embedded Systems: Adding Ethernet connectivity to microcontroller-based designs.
- Industrial Automation: Used in PLCs, sensors, and control systems requiring reliable network communication.
- Consumer Electronics: Integration into smart home devices, gaming consoles, and multimedia systems.
- IoT Devices: Enabling Internet connectivity for various Internet of Things applications.

## Conclusion

The Microchip Technology LAN8710A-EZK is a versatile and efficient Ethernet controller that provides a robust solution for adding network connectivity to a variety of applications. With its integrated PHY, low power consumption, and support for both MII and RMII interfaces, it simplifies the design process while ensuring reliable performance in diverse environments. Whether for industrial automation, embedded systems, or consumer electronics, the LAN8710A-EZK is an excellent choice for developers looking to implement Ethernet capabilities in their products.
LAN8710A-EZK Compare Parts
  • LAN8710A-EZK vs LAN8840/PSA
  • LAN8710A-EZK vs LAN8831/Q2A
  • LAN8710A-EZK vs LAN8830T/PSA
  • LAN8710A-EZK vs LAN8830T-V/PSA
  • LAN8710A-EZK vs LAN8830/PSA
  • LAN8710A-EZK vs LAN8830-V/PSA
  • LAN8710A-EZK vs LAN8820I-ABZJ-TR
  • LAN8710A-EZK vs LAN8820I-ABZJ
  • LAN8710A-EZK vs LAN8820-ABZJ-TR
  • LAN8710A-EZK vs LAN8820-ABZJ
  • LAN8710A-EZK vs LAN8810I-AKZE-TR
  • LAN8710A-EZK vs LAN8810I-AKZE
  • LAN8710A-EZK vs LAN8810-AKZE-TR
  • LAN8710A-EZK vs LAN8810-AKZE
  • LAN8710A-EZK vs LAN8742AI-CZ-TR
  • LAN8710A-EZK vs LAN8742AI-CZ
  • LAN8710A-EZK vs LAN8742A-CZ-TR
  • LAN8710A-EZK vs LAN8742A-CZ
  • LAN8710A-EZK vs LAN8742-CZ-TR
  • LAN8710A-EZK vs LAN8742-CZ
  • LAN8710A-EZK vs LAN8741AI-EN-TR
  • LAN8710A-EZK vs LAN8741AI-EN
  • LAN8710A-EZK vs LAN8741A-EN-TR
  • LAN8710A-EZK vs LAN8741A-EN
  • LAN8710A-EZK vs LAN8740AI-EN-TR
  • LAN8710A-EZK vs LAN8740AI-EN
  • LAN8710A-EZK vs LAN8740A-EN-TR
  • LAN8710A-EZK vs LAN8740A-EN
  • LAN8710A-EZK vs LAN8720AI-CP-TR-ABC
  • LAN8710A-EZK vs LAN8720AI-CP-TR
  • LAN8710A-EZK vs LAN8720AI-CP-ABC
  • LAN8710A-EZK vs LAN8720AI-CP
  • LAN8710A-EZK vs LAN8720A-CP-TR-ABC
  • LAN8710A-EZK vs LAN8720A-CP-TR
  • LAN8710A-EZK vs LAN8720A-CP-ABC
  • LAN8710A-EZK vs LAN8720A-CP
  • LAN8710A-EZK vs LAN8710AI-EZK-TR
  • LAN8710A-EZK vs LAN8710AI-EZK
  • LAN8710A-EZK vs LAN8710A-EZK-TR
  • LAN8710A-EZK vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Patricia Williams
    United Kingdom
    5 stars
    2026-09-18 16:01
    Everything is fine. Recommend
    Angela Davis
    United States
    5 stars
    2026-09-18 15:47
    Very fast delivery times!
    Andrés López
    Spain
    5 stars
    2026-09-18 10:23
    Well packaged received component. In tests. Thank you
    Felipe Nascimento Filho
    Brazil
    5 stars
    2026-09-18 09:43
    100% I recommend
    Bruno César Nascimento
    Brazil
    5 stars
    2026-09-18 09:42
    Delivered on time Congratulations!!!!!
    Lars de Ruiter
    Netherlands
    5 stars
    2026-09-18 07:56
    Received in good order. Thank you.