Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 36QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN8700IC-AEZG-TR Datasheet
History Price: $2.19000
In Stock: 8100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN8700IC-AEZG-TR vs LAN8741A-EN
Part No
LAN8700IC-AEZG-TR
LAN8741A-EN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
flexPWR
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
-
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
32-SQFN (5x5)