LAN8710A-EZK-TR
LAN8710A-EZK-TR
Active
Description:  IC TRANSCEIVER FULL 4/4 32QFN
Manufacturer:  Microchip Technology
History Price: Active
In Stock: 44700
LAN8710A-EZK-TR Specification
Specification
Part No
LAN8710A-EZK-TR
Category
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Transceiver
Protocol
MII, RMII
Number of Drivers/Receivers
4/4
Duplex
Full
Receiver Hysteresis
-
Data Rate
-
Voltage - Supply
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
LAN8710A-EZK-TR PDF Datasheet
LAN8710A-EZK-TR Related Parts
LAN8187-JT
LAN8187-JT
Microchip Technology
IC TRANSCEIVER FULL 64TQFP
LAN8187I-JT
LAN8187I-JT
Microchip Technology
IC TRANSCEIVER 64TQFP
LAN8670B1-E/LMX
LAN8670B1-E/LMX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8671B1-E/U3B
LAN8671B1-E/U3B
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8672B1-E/LNX
LAN8672B1-E/LNX
Microchip Technology
10BASE-T1S PHY TRANSCEIVER WITH
LAN8700C-AEZG
LAN8700C-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700C-AEZG-TR
LAN8700C-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG
LAN8700IC-AEZG
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8700IC-AEZG-TR
LAN8700IC-AEZG-TR
Microchip Technology
IC TRANSCEIVER FULL 36QFN
LAN8710A-EZC
LAN8710A-EZC
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZC-TR
LAN8710A-EZC-TR
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK
LAN8710A-EZK
Microchip Technology
IC TRANSCEIVER FULL 4/4 32QFN
LAN8710A-EZK-TR Description
The Microchip Technology LAN8710A-EZK-TR is a highly integrated Ethernet controller designed to provide reliable and efficient network connectivity for a variety of applications. This device is particularly well-suited for embedded systems, industrial automation, and consumer electronics, offering a cost-effective solution for adding Ethernet capabilities to microcontroller-based designs.

## Overview

The LAN8710A-EZK-TR is a single-chip Ethernet controller that supports both 10BASE-T and 100BASE-TX Ethernet communication. It features a built-in Physical Layer (PHY) interface, which simplifies the design process by integrating the necessary components for Ethernet communication into a single package. This integration reduces the need for external components, thereby lowering overall system costs and complexity.

## Key Features

1. Ethernet Standards Compliance:
- Complies with IEEE 802.3 and IEEE 802.3u standards for 10BASE-T and 100BASE-TX Ethernet.

2. Data Rate Support:
- Supports both 10 Mbps (10BASE-T) and 100 Mbps (100BASE-TX) data rates, allowing for flexible network configurations.

3. Interface Options:
- Provides MII (Media Independent Interface) and RMII (Reduced Media Independent Interface) options for easy connection to various microcontrollers.

4. Integrated PHY:
- The built-in PHY reduces the need for additional components, simplifying the design and enhancing reliability.

5. Low Power Consumption:
- Designed for low power operation, making it suitable for battery-powered and energy-efficient applications.

6. Flexible Power Supply:
- Operates with a supply voltage range of 3.3V ± 10%, accommodating various power supply designs.

7. LED Indicators:
- Supports LED indicators for link status and activity, providing visual feedback for network connectivity.

8. Jumbo Frame Support:
- Capable of handling jumbo frames, which can improve performance in specific applications by allowing larger packet sizes.

9. Temperature Range:
- Available in both commercial and industrial temperature ranges, making it suitable for a wide variety of environments.

10. Diagnostics and Self-Test:
- Features built-in self-test and diagnostic capabilities to facilitate troubleshooting and ensure reliable operation.

## Specifications

- Part Number: LAN8710A-EZK-TR
- Package Type: 48-pin QFN (Quad Flat No-lead)
- Operating Voltage: 3.3V ± 10%
- Power Consumption:
- Active: Approximately 200 mA (typical)
- Sleep Mode: Approximately 1 mA (typical)
- Data Rate:
- 10 Mbps (10BASE-T)
- 100 Mbps (100BASE-TX)
- Interface:
- MII or RMII
- Jumbo Frame Support: Up to 9 KB
- Temperature Range:
- Commercial: 0°C to 70°C
- Industrial: -40°C to 85°C
- LED Indicators:
- Link/Activity LEDs for visual status indication
- MAC Address:
- 48-bit unique MAC address for network identification
- Diagnostics:
- Built-in self-test and diagnostics features for troubleshooting.

## Applications

The LAN8710A-EZK-TR is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for adding Ethernet connectivity to microcontroller-based designs in various embedded applications.
- Industrial Automation: Used in Programmable Logic Controllers (PLCs), sensors, and control systems that require reliable network communication.
- Consumer Electronics: Integration into smart home devices, gaming consoles, and multimedia systems to enable network connectivity.
- Internet of Things (IoT): Facilitates Internet connectivity for various IoT applications, enhancing device communication and data exchange.

## Conclusion

The Microchip Technology LAN8710A-EZK-TR is a versatile and efficient Ethernet controller that provides a robust solution for adding network connectivity to a variety of applications. With its integrated PHY, low power consumption, and support for both MII and RMII interfaces, it simplifies the design process while ensuring reliable performance in diverse environments. Whether for industrial automation, embedded systems, or consumer electronics, the LAN8710A-EZK-TR is an excellent choice for developers looking to implement Ethernet capabilities in their products. Its combination of features and specifications makes it a valuable component for modern networking solutions.
LAN8710A-EZK-TR Compare Parts
  • LAN8710A-EZK-TR vs LAN8840/PSA
  • LAN8710A-EZK-TR vs LAN8831/Q2A
  • LAN8710A-EZK-TR vs LAN8830T/PSA
  • LAN8710A-EZK-TR vs LAN8830T-V/PSA
  • LAN8710A-EZK-TR vs LAN8830/PSA
  • LAN8710A-EZK-TR vs LAN8830-V/PSA
  • LAN8710A-EZK-TR vs LAN8820I-ABZJ-TR
  • LAN8710A-EZK-TR vs LAN8820I-ABZJ
  • LAN8710A-EZK-TR vs LAN8820-ABZJ-TR
  • LAN8710A-EZK-TR vs LAN8820-ABZJ
  • LAN8710A-EZK-TR vs LAN8810I-AKZE-TR
  • LAN8710A-EZK-TR vs LAN8810I-AKZE
  • LAN8710A-EZK-TR vs LAN8810-AKZE-TR
  • LAN8710A-EZK-TR vs LAN8810-AKZE
  • LAN8710A-EZK-TR vs LAN8742AI-CZ-TR
  • LAN8710A-EZK-TR vs LAN8742AI-CZ
  • LAN8710A-EZK-TR vs LAN8742A-CZ-TR
  • LAN8710A-EZK-TR vs LAN8742A-CZ
  • LAN8710A-EZK-TR vs LAN8742-CZ-TR
  • LAN8710A-EZK-TR vs LAN8742-CZ
  • LAN8710A-EZK-TR vs LAN8741AI-EN-TR
  • LAN8710A-EZK-TR vs LAN8741AI-EN
  • LAN8710A-EZK-TR vs LAN8741A-EN-TR
  • LAN8710A-EZK-TR vs LAN8741A-EN
  • LAN8710A-EZK-TR vs LAN8740AI-EN-TR
  • LAN8710A-EZK-TR vs LAN8740AI-EN
  • LAN8710A-EZK-TR vs LAN8740A-EN-TR
  • LAN8710A-EZK-TR vs LAN8740A-EN
  • LAN8710A-EZK-TR vs LAN8720AI-CP-TR-ABC
  • LAN8710A-EZK-TR vs LAN8720AI-CP-TR
  • LAN8710A-EZK-TR vs LAN8720AI-CP-ABC
  • LAN8710A-EZK-TR vs LAN8720AI-CP
  • LAN8710A-EZK-TR vs LAN8720A-CP-TR-ABC
  • LAN8710A-EZK-TR vs LAN8720A-CP-TR
  • LAN8710A-EZK-TR vs LAN8720A-CP-ABC
  • LAN8710A-EZK-TR vs LAN8720A-CP
  • LAN8710A-EZK-TR vs LAN8710AI-EZK-TR
  • LAN8710A-EZK-TR vs LAN8710AI-EZK
  • LAN8710A-EZK-TR vs LAN8710A-EZK
  • LAN8710A-EZK-TR vs LAN8710A-EZC-TR
  • Customer Reviews
    4.95 out of 5.00 stars from 103 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.