☰
LAN7850T/8JX
LAN7850T/8JX
Active
Description:  IC ETHERNET CONTROLLER 56SQFN
Manufacturer:  Microchip Technology
History Price: $8.30000
In Stock: 10905
LAN7850T/8JX Specification
Specification
Part No
LAN7850T/8JX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Bridge, USB to Ethernet
Interface
USB
Standards
USB 2.0
Voltage - Supply
1.8V, 3.3V
Current - Supply
60mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
Supplier Device Package
56-SQFN (8x8)
LAN7850T/8JX PDF Datasheet
LAN7850T/8JX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7850T/8JX Compare Parts
  • LAN7850T/8JX vs LAN9730I-ABZJ
  • LAN7850T/8JX vs LAN9730-ABZJ-TR
  • LAN7850T/8JX vs LAN9730-ABZJ
  • LAN7850T/8JX vs LAN9662/9MX
  • LAN7850T/8JX vs LAN9662-I/9MX
  • LAN7850T/8JX vs LAN9514I-JZX
  • LAN7850T/8JX vs LAN9514-JZX-TR
  • LAN7850T/8JX vs LAN9514-JZX
  • LAN7850T/8JX vs LAN9513I-JZX
  • LAN7850T/8JX vs LAN9513-JZX-TR
  • LAN7850T/8JX vs LAN9513-JZX
  • LAN7850T/8JX vs LAN9512I-JZX
  • LAN7850T/8JX vs LAN9512-JZX-TR
  • LAN7850T/8JX vs LAN9512-JZX
  • LAN7850T/8JX vs LAN9500I-ABZJ-TR
  • LAN7850T/8JX vs LAN9500I-ABZJ
  • LAN7850T/8JX vs LAN9500AI-ABZJ-TR
  • LAN7850T/8JX vs LAN9500AI-ABZJ
  • LAN7850T/8JX vs LAN9500A-ABZJ-TR
  • LAN7850T/8JX vs LAN9500A-ABZJ
  • LAN7850T/8JX vs LAN9500-ABZJ-TR
  • LAN7850T/8JX vs LAN9500-ABZJ
  • LAN7850T/8JX vs LAN9420I-NU
  • LAN7850T/8JX vs LAN9420-NU
  • LAN7850T/8JX vs LAN9360A-I/CQBT-100
  • LAN7850T/8JX vs LAN9360A-I/CQB-100
  • LAN7850T/8JX vs LAN9355TI/PT
  • LAN7850T/8JX vs LAN9355TI/ML
  • LAN7850T/8JX vs LAN9355T/PT
  • LAN7850T/8JX vs LAN9355T/ML
  • LAN7850T/8JX vs LAN9355I/PT
  • LAN7850T/8JX vs LAN9355I/ML
  • LAN7850T/8JX vs LAN9355/PT
  • LAN7850T/8JX vs LAN9355/ML
  • LAN7850T/8JX vs LAN9354TI/ML
  • LAN7850T/8JX vs LAN9354T/ML
  • LAN7850T/8JX vs LAN9354I/ML
  • LAN7850T/8JX vs LAN9354/ML
  • LAN7850T/8JX vs LAN9353TI/PT
  • LAN7850T/8JX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping