☰
LAN7801T/9JX
LAN7801T/9JX
Active
Description:  IC USB 3.1 TO ETHER CNTRL 64SQFN
Manufacturer:  Microchip Technology
History Price: $8.53000
In Stock: 7845
LAN7801T/9JX Specification
Specification
Part No
LAN7801T/9JX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
USB
Function
Bridge, USB to Ethernet
Interface
Ethernet
Standards
USB 3.1
Voltage - Supply
1.8V ~ 3.3V
Current - Supply
-
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-SQFN (9x9)
LAN7801T/9JX PDF Datasheet
LAN7801T/9JX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7801T/9JX Compare Parts
  • LAN7801T/9JX vs LAN9730I-ABZJ
  • LAN7801T/9JX vs LAN9730-ABZJ-TR
  • LAN7801T/9JX vs LAN9730-ABZJ
  • LAN7801T/9JX vs LAN9662/9MX
  • LAN7801T/9JX vs LAN9662-I/9MX
  • LAN7801T/9JX vs LAN9514I-JZX
  • LAN7801T/9JX vs LAN9514-JZX-TR
  • LAN7801T/9JX vs LAN9514-JZX
  • LAN7801T/9JX vs LAN9513I-JZX
  • LAN7801T/9JX vs LAN9513-JZX-TR
  • LAN7801T/9JX vs LAN9513-JZX
  • LAN7801T/9JX vs LAN9512I-JZX
  • LAN7801T/9JX vs LAN9512-JZX-TR
  • LAN7801T/9JX vs LAN9512-JZX
  • LAN7801T/9JX vs LAN9500I-ABZJ-TR
  • LAN7801T/9JX vs LAN9500I-ABZJ
  • LAN7801T/9JX vs LAN9500AI-ABZJ-TR
  • LAN7801T/9JX vs LAN9500AI-ABZJ
  • LAN7801T/9JX vs LAN9500A-ABZJ-TR
  • LAN7801T/9JX vs LAN9500A-ABZJ
  • LAN7801T/9JX vs LAN9500-ABZJ-TR
  • LAN7801T/9JX vs LAN9500-ABZJ
  • LAN7801T/9JX vs LAN9420I-NU
  • LAN7801T/9JX vs LAN9420-NU
  • LAN7801T/9JX vs LAN9360A-I/CQBT-100
  • LAN7801T/9JX vs LAN9360A-I/CQB-100
  • LAN7801T/9JX vs LAN9355TI/PT
  • LAN7801T/9JX vs LAN9355TI/ML
  • LAN7801T/9JX vs LAN9355T/PT
  • LAN7801T/9JX vs LAN9355T/ML
  • LAN7801T/9JX vs LAN9355I/PT
  • LAN7801T/9JX vs LAN9355I/ML
  • LAN7801T/9JX vs LAN9355/PT
  • LAN7801T/9JX vs LAN9355/ML
  • LAN7801T/9JX vs LAN9354TI/ML
  • LAN7801T/9JX vs LAN9354T/ML
  • LAN7801T/9JX vs LAN9354I/ML
  • LAN7801T/9JX vs LAN9354/ML
  • LAN7801T/9JX vs LAN9353TI/PT
  • LAN7801T/9JX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 94 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping