☰
LAN7800T/VSX
LAN7800T/VSX
Active
Description:  IC ETHERNET CONTROLLER 48SQFN
Manufacturer:  Microchip Technology
History Price: $8.50500
In Stock: 29020
LAN7800T/VSX Specification
Specification
Part No
LAN7800T/VSX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
-
Standards
10/100/1000 Base-T PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
Current - Supply
1 ~ 4mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (6x6)
LAN7800T/VSX PDF Datasheet
LAN7800T/VSX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7800T/VSX Compare Parts
  • LAN7800T/VSX vs LAN9730I-ABZJ
  • LAN7800T/VSX vs LAN9730-ABZJ-TR
  • LAN7800T/VSX vs LAN9730-ABZJ
  • LAN7800T/VSX vs LAN9662/9MX
  • LAN7800T/VSX vs LAN9662-I/9MX
  • LAN7800T/VSX vs LAN9514I-JZX
  • LAN7800T/VSX vs LAN9514-JZX-TR
  • LAN7800T/VSX vs LAN9514-JZX
  • LAN7800T/VSX vs LAN9513I-JZX
  • LAN7800T/VSX vs LAN9513-JZX-TR
  • LAN7800T/VSX vs LAN9513-JZX
  • LAN7800T/VSX vs LAN9512I-JZX
  • LAN7800T/VSX vs LAN9512-JZX-TR
  • LAN7800T/VSX vs LAN9512-JZX
  • LAN7800T/VSX vs LAN9500I-ABZJ-TR
  • LAN7800T/VSX vs LAN9500I-ABZJ
  • LAN7800T/VSX vs LAN9500AI-ABZJ-TR
  • LAN7800T/VSX vs LAN9500AI-ABZJ
  • LAN7800T/VSX vs LAN9500A-ABZJ-TR
  • LAN7800T/VSX vs LAN9500A-ABZJ
  • LAN7800T/VSX vs LAN9500-ABZJ-TR
  • LAN7800T/VSX vs LAN9500-ABZJ
  • LAN7800T/VSX vs LAN9420I-NU
  • LAN7800T/VSX vs LAN9420-NU
  • LAN7800T/VSX vs LAN9360A-I/CQBT-100
  • LAN7800T/VSX vs LAN9360A-I/CQB-100
  • LAN7800T/VSX vs LAN9355TI/PT
  • LAN7800T/VSX vs LAN9355TI/ML
  • LAN7800T/VSX vs LAN9355T/PT
  • LAN7800T/VSX vs LAN9355T/ML
  • LAN7800T/VSX vs LAN9355I/PT
  • LAN7800T/VSX vs LAN9355I/ML
  • LAN7800T/VSX vs LAN9355/PT
  • LAN7800T/VSX vs LAN9355/ML
  • LAN7800T/VSX vs LAN9354TI/ML
  • LAN7800T/VSX vs LAN9354T/ML
  • LAN7800T/VSX vs LAN9354I/ML
  • LAN7800T/VSX vs LAN9354/ML
  • LAN7800T/VSX vs LAN9353TI/PT
  • LAN7800T/VSX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 139 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping