☰
LAN7800/VSX
LAN7800/VSX
Active
Description:  IC ETHERNET CTLR USB 48SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN7800/VSX Datasheet
History Price: $9.20000
In Stock: 25960
LAN7800/VSX Specification
Specification
Part No
LAN7800/VSX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
-
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
Current - Supply
1 ~ 4mA
Operating Temperature
0 ℃ ~ 70 ℃
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (6x6)
LAN7800/VSX PDF Datasheet
LAN7800/VSX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7800/VSX Description
The Microchip Technology LAN7800/VSX is a highly integrated USB to Ethernet controller designed to provide reliable and efficient network connectivity for a variety of applications. This device is particularly well-suited for embedded systems, industrial automation, and Internet of Things (IoT) applications, where robust networking capabilities are essential. Below is a detailed overview of the LAN7800/VSX, including its specifications, features, and potential applications.

## Overview

The LAN7800/VSX is a USB 3.0 to Ethernet controller that enables devices without built-in Ethernet capabilities to connect to Ethernet networks. It supports multiple Ethernet speeds, including 10/100/1000 Mbps, making it versatile for different networking environments. The device is designed to operate in a wide temperature range, making it suitable for industrial applications.

## Key Features

1. High-Speed Ethernet Connectivity:
- Supports Ethernet speeds of 10/100/1000 Mbps.
- Compliant with IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards, ensuring compatibility with a wide range of network equipment.

2. USB Interface:
- Features a USB 3.0 interface for high-speed data transfer, with backward compatibility to USB 2.0.
- Allows for easy integration into existing systems with USB ports.

3. Integrated Ethernet PHY:
- The built-in Ethernet PHY reduces the need for external components, simplifying the design and reducing overall system costs.
- Supports Auto-MDI/MDI-X, which automatically detects the type of Ethernet cable used, eliminating the need for crossover cables.

4. Wide Operating Temperature Range:
- Designed to operate in harsh environments with an industrial temperature range of -40°C to +85°C, making it suitable for various industrial applications.

5. Power Management Features:
- Low power consumption with various power-saving modes, including a suspend mode that consumes minimal power.
- Supports Wake-on-LAN (WoL) functionality, allowing devices to be awakened from a low-power state via network activity.

6. Driver Support:
- Compatible with multiple operating systems, including Windows, Linux, and macOS, providing flexibility for developers.
- Comprehensive driver support facilitates easy integration into different platforms.

7. Compact Form Factor:
- Available in a compact package, such as QFN (Quad Flat No-lead), which is ideal for space-constrained applications.

## Specifications

- Part Number: LAN7800/VSX
- Interface: USB 3.0 (with USB 2.0 compatibility)
- Ethernet Speed: 10/100/1000 Mbps
- Operating Temperature: -40°C to +85°C
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption:
- Active Mode: Approximately 300 mA (typical)
- Suspend Mode: Approximately 1 mA (typical)
- Package Type: QFN (Quad Flat No-lead) or similar
- Dimensions: Typically 7mm x 7mm for QFN package
- Data Rate: Up to 1 Gbps
- Wake-on-LAN: Yes
- MDI/MDI-X: Auto-sensing capability
- LED Indicators: Supports link and activity status LEDs

## Applications

The LAN7800/VSX is suitable for a wide range of applications, including:

- Industrial Automation: Ideal for connecting PLCs, sensors, and other industrial devices to Ethernet networks.
- IoT Devices: Perfect for smart home devices, environmental monitoring systems, and connected appliances that require reliable network access.
- Networking Equipment: Can be integrated into routers, switches, and other networking hardware to enhance connectivity options.
- Consumer Electronics: Used in devices such as smart TVs, gaming consoles, and media players that require Ethernet connectivity.

## Conclusion

The Microchip Technology LAN7800/VSX is a versatile and reliable USB to Ethernet controller that provides high-speed connectivity and robust performance for a variety of applications. Its integrated features, wide operating temperature range, and low power consumption make it an excellent choice for both industrial and consumer applications. With comprehensive driver support and a compact form factor, the LAN7800/VSX is designed to meet the demands of modern networking solutions, enabling seamless integration into a wide array of devices and systems.
LAN7800/VSX Compare Parts
  • LAN7800/VSX vs LAN9730I-ABZJ
  • LAN7800/VSX vs LAN9730-ABZJ-TR
  • LAN7800/VSX vs LAN9730-ABZJ
  • LAN7800/VSX vs LAN9662/9MX
  • LAN7800/VSX vs LAN9662-I/9MX
  • LAN7800/VSX vs LAN9514I-JZX
  • LAN7800/VSX vs LAN9514-JZX-TR
  • LAN7800/VSX vs LAN9514-JZX
  • LAN7800/VSX vs LAN9513I-JZX
  • LAN7800/VSX vs LAN9513-JZX-TR
  • LAN7800/VSX vs LAN9513-JZX
  • LAN7800/VSX vs LAN9512I-JZX
  • LAN7800/VSX vs LAN9512-JZX-TR
  • LAN7800/VSX vs LAN9512-JZX
  • LAN7800/VSX vs LAN9500I-ABZJ-TR
  • LAN7800/VSX vs LAN9500I-ABZJ
  • LAN7800/VSX vs LAN9500AI-ABZJ-TR
  • LAN7800/VSX vs LAN9500AI-ABZJ
  • LAN7800/VSX vs LAN9500A-ABZJ-TR
  • LAN7800/VSX vs LAN9500A-ABZJ
  • LAN7800/VSX vs LAN9500-ABZJ-TR
  • LAN7800/VSX vs LAN9500-ABZJ
  • LAN7800/VSX vs LAN9420I-NU
  • LAN7800/VSX vs LAN9420-NU
  • LAN7800/VSX vs LAN9360A-I/CQBT-100
  • LAN7800/VSX vs LAN9360A-I/CQB-100
  • LAN7800/VSX vs LAN9355TI/PT
  • LAN7800/VSX vs LAN9355TI/ML
  • LAN7800/VSX vs LAN9355T/PT
  • LAN7800/VSX vs LAN9355T/ML
  • LAN7800/VSX vs LAN9355I/PT
  • LAN7800/VSX vs LAN9355I/ML
  • LAN7800/VSX vs LAN9355/PT
  • LAN7800/VSX vs LAN9355/ML
  • LAN7800/VSX vs LAN9354TI/ML
  • LAN7800/VSX vs LAN9354T/ML
  • LAN7800/VSX vs LAN9354I/ML
  • LAN7800/VSX vs LAN9354/ML
  • LAN7800/VSX vs LAN9353TI/PT
  • LAN7800/VSX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 95 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping