☰
LAN7800-I/VSX
LAN7800-I/VSX
Active
Description:  IC ETHERNET CTLR USB 48SQFN
Manufacturer:  Microchip Technology
History Price: $11.52000
In Stock: 24430
LAN7800-I/VSX Specification
Specification
Part No
LAN7800-I/VSX
Category
Interface - Controllers
Manufacturer
Microchip Technology
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Programmable
-
Protocol
Ethernet
Function
Controller
Interface
-
Standards
10/100/1000 Base-TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
Current - Supply
1 ~ 4mA
Operating Temperature
-40 ℃ ~ 85 ℃
Package / Case
48-VFQFN Exposed Pad
Supplier Device Package
48-SQFN (6x6)
LAN7800-I/VSX PDF Datasheet
LAN7800-I/VSX Related Parts
LAN7430-I/Y9X
LAN7430-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430/Y9X
LAN7430/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T-I/Y9X
LAN7430T-I/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7430T/Y9X
LAN7430T/Y9X
Microchip Technology
IC ETHERNET CNTRLR GPIO 48SQFN
LAN7431-I/YXX
LAN7431-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431-V/YXX
LAN7431-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431/YXX
LAN7431/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-I/YXX
LAN7431T-I/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T-V/YXX
LAN7431T-V/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7431T/YXX
LAN7431T/YXX
Microchip Technology
IC ETHERNET CNTRLR GPIO 72SQFN
LAN7500-ABZJ
LAN7500-ABZJ
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7500-ABZJ-TR
LAN7500-ABZJ-TR
Microchip Technology
IC USB-10/100/1K ETH CTRL 56QFN
LAN7800-I/VSX Description
The Microchip Technology LAN7800-I/VSX is a highly integrated Ethernet controller designed for various applications requiring reliable and efficient network connectivity. This device is particularly suitable for embedded systems, industrial automation, and IoT (Internet of Things) applications. Below is a detailed overview of the LAN7800-I/VSX, including its specifications and features.

## Overview

The LAN7800-I/VSX is a USB 3.0 to Ethernet controller that provides a robust solution for adding Ethernet connectivity to devices that may not have built-in networking capabilities. It supports both 10/100/1000 Mbps Ethernet speeds, making it versatile for different networking environments. The device is designed to operate in a wide range of temperatures, making it suitable for industrial applications.

## Key Features

1. High-Speed Connectivity:
- Supports 10/100/1000 Mbps Ethernet speeds.
- Compliant with IEEE 802.3, IEEE 802.3u, and IEEE 802.3ab standards.

2. USB Interface:
- USB 3.0 interface for high-speed data transfer.
- Backward compatible with USB 2.0.

3. Integrated PHY:
- Built-in Ethernet PHY reduces the need for external components.
- Supports Auto-MDI/MDI-X for automatic cable detection.

4. Temperature Range:
- Industrial temperature range: -40°C to +85°C, suitable for harsh environments.

5. Power Management:
- Low power consumption with various power-saving modes.
- Supports Wake-on-LAN (WoL) functionality.

6. Driver Support:
- Compatible with various operating systems, including Windows, Linux, and macOS.
- Provides a comprehensive set of drivers for easy integration.

7. Form Factor:
- Available in a compact package, making it suitable for space-constrained applications.

## Specifications

- Part Number: LAN7800-I/VSX
- Interface: USB 3.0 (with USB 2.0 compatibility)
- Ethernet Speed: 10/100/1000 Mbps
- Operating Temperature: -40°C to +85°C
- Power Supply Voltage: 3.3V ± 10%
- Power Consumption:
- Active: 300 mA (typical)
- Suspend: 1 mA (typical)
- Package Type: QFN (Quad Flat No-lead) or similar
- Dimensions: 7mm x 7mm (typical for QFN package)
- Data Rate: Up to 1 Gbps
- Wake-on-LAN: Yes
- MDI/MDI-X: Auto-sensing
- LED Indicators: Supports link/activity LEDs

## Applications

The LAN7800-I/VSX is ideal for a variety of applications, including:

- Industrial Automation: Used in PLCs, sensors, and other industrial devices requiring Ethernet connectivity.
- IoT Devices: Suitable for smart home devices, environmental monitoring systems, and connected appliances.
- Networking Equipment: Can be integrated into routers, switches, and other networking hardware.
- Consumer Electronics: Used in devices like smart TVs, gaming consoles, and media players that require network access.

## Conclusion

The Microchip Technology LAN7800-I/VSX is a versatile and reliable Ethernet controller that provides high-speed connectivity and robust performance for a wide range of applications. Its integrated features, wide operating temperature range, and low power consumption make it an excellent choice for both industrial and consumer applications. With comprehensive driver support and a compact form factor, the LAN7800-I/VSX is designed to meet the demands of modern networking solutions.
LAN7800-I/VSX Compare Parts
  • LAN7800-I/VSX vs LAN9730I-ABZJ
  • LAN7800-I/VSX vs LAN9730-ABZJ-TR
  • LAN7800-I/VSX vs LAN9730-ABZJ
  • LAN7800-I/VSX vs LAN9662/9MX
  • LAN7800-I/VSX vs LAN9662-I/9MX
  • LAN7800-I/VSX vs LAN9514I-JZX
  • LAN7800-I/VSX vs LAN9514-JZX-TR
  • LAN7800-I/VSX vs LAN9514-JZX
  • LAN7800-I/VSX vs LAN9513I-JZX
  • LAN7800-I/VSX vs LAN9513-JZX-TR
  • LAN7800-I/VSX vs LAN9513-JZX
  • LAN7800-I/VSX vs LAN9512I-JZX
  • LAN7800-I/VSX vs LAN9512-JZX-TR
  • LAN7800-I/VSX vs LAN9512-JZX
  • LAN7800-I/VSX vs LAN9500I-ABZJ-TR
  • LAN7800-I/VSX vs LAN9500I-ABZJ
  • LAN7800-I/VSX vs LAN9500AI-ABZJ-TR
  • LAN7800-I/VSX vs LAN9500AI-ABZJ
  • LAN7800-I/VSX vs LAN9500A-ABZJ-TR
  • LAN7800-I/VSX vs LAN9500A-ABZJ
  • LAN7800-I/VSX vs LAN9500-ABZJ-TR
  • LAN7800-I/VSX vs LAN9500-ABZJ
  • LAN7800-I/VSX vs LAN9420I-NU
  • LAN7800-I/VSX vs LAN9420-NU
  • LAN7800-I/VSX vs LAN9360A-I/CQBT-100
  • LAN7800-I/VSX vs LAN9360A-I/CQB-100
  • LAN7800-I/VSX vs LAN9355TI/PT
  • LAN7800-I/VSX vs LAN9355TI/ML
  • LAN7800-I/VSX vs LAN9355T/PT
  • LAN7800-I/VSX vs LAN9355T/ML
  • LAN7800-I/VSX vs LAN9355I/PT
  • LAN7800-I/VSX vs LAN9355I/ML
  • LAN7800-I/VSX vs LAN9355/PT
  • LAN7800-I/VSX vs LAN9355/ML
  • LAN7800-I/VSX vs LAN9354TI/ML
  • LAN7800-I/VSX vs LAN9354T/ML
  • LAN7800-I/VSX vs LAN9354I/ML
  • LAN7800-I/VSX vs LAN9354/ML
  • LAN7800-I/VSX vs LAN9353TI/PT
  • LAN7800-I/VSX vs LAN9353T/PT
  • Customer Reviews
    4.95 out of 5.00 stars from 173 customer reviews from all over the world
    Bruno Gomes Jr.
    Brazil
    5 stars
    2026-09-18 01:17
    Everything arrived fast and quiet, great seller recommend.
    Ulysses Rocha
    Brazil
    5 stars
    2026-09-17 23:58
    Perfect fast very well packed send correctly confirm the order seller and the store Note 10 congratulations again to buy for sure can buy without fear shop and seller serious
    David Wright
    United States
    5 stars
    2026-09-17 23:19
    Item received as described. Very little packaging, some timer legs came bent, but should not affect item performance after being bent back.
    Beata Włodarczyk
    Poland
    5 stars
    2026-09-17 23:11
    Fast delivery and according to the description. Recommend.
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping