LAN7500-ABZJ
LAN7500-ABZJ
Active
Description:  IC USB-10/100/1K ETH CTRL 56QFN
Manufacturer:  Microchip Technology
History Price: $7.42000
In Stock: 33800
LAN7500-ABZJ vs LAN9355I/ML
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Switch
Interface
USB
I2C
Standards
USB 2.0, 10/100/1000 Base-T/TX
10/100 Base-T/TX PHY
Voltage - Supply
1.2V, 2.5V, 3.3V
1.8V ~ 3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
88-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
88-QFN (12x12)