LAN7431/YXX
LAN7431/YXX
Active
Description:  IC ETHERNET CNTRLR GPIO 72SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN7431/YXX Datasheet
History Price: $7.25000
In Stock: 9400
LAN7431/YXX vs LAN9500-ABZJ
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Obsolete
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
GPIO
USB
Standards
10/100/1000 Base-TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V, 2.5V, 3.3V
3V ~ 3.6V
Current - Supply
-
78mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
72-VFQFN Exposed Pad
56-VFQFN Exposed Pad
Supplier Device Package
72-VQFN (10x10)
56-QFN (8x8)