☰
ATMEGA88PA-AU
ATMEGA88PA-AU
Active
Description:  IC MCU 8BIT 8KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.98000
In Stock: 7120
ATMEGA88PA-AU Specification
Specification
Part No
ATMEGA88PA-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA88PA-AU PDF Datasheet
ATMEGA88PA-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA88PA-AU Description
The Microchip Technology ATmega88PA-AU is an 8-bit microcontroller from the AVR family, designed for low-power, high-performance applications. It features a rich set of peripherals, extensive I/O options, and flexibility, making it suitable for a wide range of embedded applications, including home appliances, consumer electronics, and industrial control systems. The ATmega88PA-AU is part of the ATmega series of microcontrollers, which are renowned for their ease of use, robust architecture, and versatile programming options.

Here is a detailed overview of the ATmega88PA-AU, including its key specifications and features:

## Key Features of ATmega88PA-AU:

1. Core Architecture:

* Microcontroller Family: 8-bit AVR RISC (Reduced Instruction Set Computing) architecture.
* Operating Frequency: The ATmega88PA-AU operates with a clock speed of up to 20 MHz, providing efficient processing power for a variety of tasks.
* Flash Memory: The ATmega88PA-AU comes with 16 KB of Flash memory for program storage, which is suitable for most embedded control applications.
* SRAM: 1 KB of SRAM provides temporary storage for variables, buffers, and runtime data.
* EEPROM: 512 bytes of EEPROM for non-volatile data storage, typically used to store configuration settings, calibration data, or other critical parameters that need to persist across power cycles.
* Instruction Set: The ATmega88PA-AU uses the AVR instruction set, which is efficient and optimized for performance. It supports a range of instructions, including single-cycle operations for fast processing.

2. Power Management:

* Operating Voltage: The microcontroller operates within a voltage range of 2.7V to 5.5V, which makes it compatible with a wide variety of power supply systems.
* Low Power Consumption: The ATmega88PA-AU is optimized for low-power consumption and features several power-saving modes:

* Idle Mode: The CPU is paused, but the system clock continues to operate.
* Standby Mode: The system clock is stopped, but peripherals remain active.
* Power-down Mode: The microcontroller enters a deep sleep state to minimize power consumption.
* Save Mode: Allows users to fine-tune the power consumption based on application needs.

3. Peripherals:

* General Purpose I/O (GPIO): The ATmega88PA-AU offers 23 I/O pins, which can be used for general-purpose digital input and output. These I/O pins support various functions, including interrupts, analog-to-digital conversion, and pulse-width modulation (PWM) generation.
* Timers and PWM:

* 3 Timers: The ATmega88PA-AU includes two 8-bit timers and one 16-bit timer, enabling flexible timekeeping and event generation. These timers can be used for tasks like time delay generation, PWM signal generation, and precise time measurement.
* PWM Channels: There are 6 PWM output channels available, which can be used for motor control, light dimming, and other applications that require precise signal control.
* Analog-to-Digital Converter (ADC): The ATmega88PA-AU features a 10-bit ADC with up to 8 channels for analog signal conversion. The ADC allows the microcontroller to interface with sensors and analog devices such as temperature sensors, light sensors, and potentiometers.
* Analog Comparators: The device includes two analog comparators that allow the microcontroller to compare analog input signals and take actions based on thresholds.

4. Communication Interfaces:

* USART (Universal Synchronous/Asynchronous Receiver/Transmitter): The ATmega88PA-AU includes a full-duplex USART for serial communication. This allows the microcontroller to communicate with other devices, such as sensors, computers, and other microcontrollers, using standard protocols like RS-232 or TTL serial.
* SPI (Serial Peripheral Interface): The microcontroller includes a SPI interface for high-speed communication with external peripherals such as memory devices, sensors, and display controllers.
* I2C (Inter-Integrated Circuit): The ATmega88PA-AU supports I2C communication, allowing it to interface with external devices like EEPROMs, RTCs (Real-Time Clocks), and various sensor modules.

5. Interrupt Handling:

* The ATmega88PA-AU supports external interrupts as well as internal interrupts generated by the timers and other peripherals. These interrupts allow the microcontroller to respond immediately to critical events, which is essential for real-time control applications.

6. On-chip Oscillator:

* Internal Oscillator: The ATmega88PA-AU comes with an internal 8 MHz RC oscillator, which can be used as the main system clock. This allows for simplified design without needing an external crystal or resonator.
* External Oscillator Support: The microcontroller also supports external crystal oscillators up to 20 MHz for applications that require more precise timing.

7. Watchdog Timer (WDT):

* The microcontroller includes a watchdog timer to ensure system reliability. If the microcontroller becomes unresponsive due to a fault or error, the watchdog timer can reset the device, restoring it to a known state and improving system stability.

8. Development Support:

* AVR Studio and Atmel Studio are the primary development environments for the ATmega88PA-AU, offering integrated tools for programming, debugging, and simulating embedded systems.
* The device is supported by various third-party development tools and debuggers, making it easy for engineers to prototype and test their designs.
* Arduino Compatibility: The ATmega88PA-AU is compatible with Arduino development platforms through specific boards that make it easy to design and deploy projects using the familiar Arduino ecosystem.

9. Package and Pinout:

* Package Type: The ATmega88PA-AU is available in a TQFP-32 (Thin Quad Flat Package) form factor. This package provides 32 pins, including power, ground, I/O pins, and communication interfaces.
* Pin Configuration: The pins are arranged for maximum flexibility, allowing the user to configure them as input, output, or for specialized functions such as PWM, ADC, or UART.
* Temperature Range: The device operates within the temperature range of -40°C to +85°C, which makes it suitable for industrial and automotive applications.

10. Applications:

* Home Appliances: The ATmega88PA-AU can be used for embedded control in washing machines, microwaves, refrigerators, and other consumer appliances.
* Automotive: This microcontroller is suitable for use in automotive electronics, such as sensor interfaces, dashboard controllers, and battery management systems.
* Industrial Control: With its rich set of I/O and communication features, the ATmega88PA-AU is ideal for automation systems, including factory control and machinery interfacing.
* Consumer Electronics: The device can be used in products like electronic toys, remote controls, and small appliances requiring simple control systems.
* Robotics: Its PWM outputs and ADC channels make it an excellent choice for small robotics applications, including servo control, sensor data acquisition, and motor driving.

## Summary of Specifications:

* Core: AVR 8-bit RISC architecture
* Clock Speed: Up to 20 MHz
* Flash Memory: 16 KB
* SRAM: 1 KB
* EEPROM: 512 bytes
* GPIO Pins: 23
* Timers: 3 (2 x 8-bit, 1 x 16-bit)
* PWM Channels: 6
* ADC: 10-bit, 8 channels
* Communication Interfaces: USART, SPI, I2C
* Operating Voltage: 2.7V to 5.5V
* Package Type: TQFP-32
* Temperature Range: -40°C to +85°C
* Power Consumption: Low-power modes (Idle, Standby, Power-down)
* Development Tools: AVR Studio, Atmel Studio, Arduino support

## Conclusion:

The Microchip ATmega88PA-AU is a highly versatile, low-power, 8-bit microcontroller suitable for a wide variety of embedded applications. With its efficient architecture, comprehensive peripheral set, and extensive development support, it is well-suited for applications in consumer electronics, industrial control, home appliances, and automotive systems. The ATmega88PA-AU offers a good balance between performance, power efficiency, and flexibility, making it a popular choice for engineers and hobbyists alike.
ATMEGA88PA-AU Compare Parts
  • ATMEGA88PA-AU vs ATMEGA8U2-MU
  • ATMEGA88PA-AU vs ATMEGA8U2-AUR
  • ATMEGA88PA-AU vs ATMEGA8U2-AU
  • ATMEGA88PA-AU vs ATMEGA8L-8PU
  • ATMEGA88PA-AU vs ATMEGA8L-8PU
  • ATMEGA88PA-AU vs ATMEGA8L-8PJ
  • ATMEGA88PA-AU vs ATMEGA8L-8PI
  • ATMEGA88PA-AU vs ATMEGA8L-8PI
  • ATMEGA88PA-AU vs ATMEGA8L-8PC
  • ATMEGA88PA-AU vs ATMEGA8L-8MUR
  • ATMEGA88PA-AU vs ATMEGA8L-8MUR
  • ATMEGA88PA-AU vs ATMEGA8L-8MU
  • ATMEGA88PA-AU vs ATMEGA8L-8MU
  • ATMEGA88PA-AU vs ATMEGA8L-8MJ
  • ATMEGA88PA-AU vs ATMEGA8L-8MI
  • ATMEGA88PA-AU vs ATMEGA8L-8MC
  • ATMEGA88PA-AU vs ATMEGA8L-8AUR
  • ATMEGA88PA-AU vs ATMEGA8L-8AU
  • ATMEGA88PA-AU vs ATMEGA8L-8AJ
  • ATMEGA88PA-AU vs ATMEGA8L-8AI
  • ATMEGA88PA-AU vs ATMEGA8L-8AC
  • ATMEGA88PA-AU vs ATMEGA8HVA-4TUR
  • ATMEGA88PA-AU vs ATMEGA8HVA-4TU
  • ATMEGA88PA-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA88PA-AU vs ATMEGA8HVA-4CKU
  • ATMEGA88PA-AU vs ATMEGA8A-PU
  • ATMEGA88PA-AU vs ATMEGA8A-PN
  • ATMEGA88PA-AU vs ATMEGA8A-PN
  • ATMEGA88PA-AU vs ATMEGA8A-MUR
  • ATMEGA88PA-AU vs ATMEGA8A-MU
  • ATMEGA88PA-AU vs ATMEGA8A-MU
  • ATMEGA88PA-AU vs ATMEGA8A-MNR
  • ATMEGA88PA-AU vs ATMEGA8A-MNR
  • ATMEGA88PA-AU vs ATMEGA8A-MN
  • ATMEGA88PA-AU vs ATMEGA8A-AUR
  • ATMEGA88PA-AU vs ATMEGA8A-AU
  • ATMEGA88PA-AU vs ATMEGA8A-ANR
  • ATMEGA88PA-AU vs ATMEGA8A-AN
  • ATMEGA88PA-AU vs ATMEGA88V-15MT
  • ATMEGA88PA-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.