☰
ATMEGA103-6AI
ATMEGA103-6AI
Obsolete
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 38790
ATMEGA103-6AI Specification
Specification
Part No
ATMEGA103-6AI
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
6MHz
Connectivity
SPI, UART/USART
Peripherals
POR, PWM, WDT
Number of I/O
32
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA103-6AI PDF Datasheet
ATMEGA103-6AI Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI Description
The Microchip Technology ATMEGA103-6AI is an 8-bit CMOS microcontroller based on the AVR enhanced RISC architecture, designed for embedded applications requiring moderate processing performance with low power consumption. This device integrates high-speed non-volatile program memory, general-purpose SRAM, and peripheral features within a single monolithic IC, enabling efficient microcontroller system design without the need for external memory or extensive supporting circuitry. The ATmega103-6AI provides deterministic execution timing with single-cycle instruction execution for most operations, allowing predictable control loops in embedded systems.

## Device Function and System Positioning

The ATmega103-6AI functions as a general-purpose 8-bit microcontroller with a rich peripheral set. It integrates 128 Kbytes of in-system programmable Flash memory, 4 Kbytes of SRAM, and 4 Kbytes of EEPROM, facilitating storage of application code, runtime data, and non-volatile configuration parameters within a single device. It operates within the AVR RISC family ecosystem, supporting high-speed instruction execution, versatile I/O interfacing, and internal timing resources suitable for microcontroller-based embedded systems.

This microcontroller is positioned for applications where a combination of moderate program memory capacity, integrated peripheral control, and low-voltage operation is required. Its architecture supports efficient execution of control algorithms, digital signal processing tasks within 8-bit constraints, and communication handling without external program memory.

## Memory Architecture and Organization

The ATmega103-6AI contains a unified memory architecture consisting of separate Flash, SRAM, and EEPROM blocks. Program memory of 128 Kbytes is organized in 16-bit word addressing, supporting in-system programming and reprogramming without the need for dedicated external programmers. The SRAM block of 4 Kbytes provides read/write storage for runtime data and stack operations, while the 4 Kbyte EEPROM allows persistent non-volatile storage for system configuration or calibration parameters. The memory interface is tightly coupled with the CPU, ensuring single-cycle access to registers and predictable execution timing for most instructions.

## CPU and Instruction Set

The core of ATmega103-6AI is an 8-bit RISC CPU implementing the AVR enhanced instruction set, which includes 131 instructions with most executed in a single clock cycle. The CPU operates at up to 6 MHz system clock frequency as indicated by the "-6" speed grade suffix, delivering deterministic throughput for real-time control applications. The architecture features 32 general-purpose working registers, a stack pointer, program counter, and status register for conditional branching and interrupt handling. Multiply instructions and indirect addressing modes support arithmetic and memory access flexibility while minimizing instruction cycle overhead.

## Input/Output and Peripheral Features

The ATmega103-6AI provides 53 programmable I/O lines distributed across multiple ports, enabling interfacing with digital sensors, switches, and external peripherals. Peripheral support includes:

* Three 16-bit Timer/Counters with compare and capture capabilities, supporting PWM generation and precise event timing.
* Eight-channel 10-bit analog-to-digital converter (ADC) for sensor data acquisition and monitoring.
* Serial peripheral interface (SPI) and two-wire interface (TWI/I²C) for synchronous and asynchronous communication with external devices.
* Universal synchronous/asynchronous receiver/transmitter (USART) for UART-based communication.

All peripherals are integrated to reduce external component count and system complexity, providing synchronous operation with the CPU clock domain for predictable timing.

## Electrical Characteristics and Timing

The ATmega103-6AI operates at a nominal voltage range of 4.5 V to 5.5 V, supporting standard 5 V CMOS logic levels. Maximum operating frequency is 6 MHz, as indicated by the “-6” suffix, which defines the timing constraints for instruction execution and peripheral operation. Power consumption is minimized in static and idle modes, with typical active current approximately 10 mA at full clock speed, and standby currents reduced to microampere levels when the device enters sleep mode. Input and output characteristics are CMOS compatible, ensuring direct interfacing with logic families used in embedded system designs.

Instruction cycle times and peripheral response times are deterministic and well-defined, allowing precise timing control in applications requiring accurate control loops, signal generation, or data acquisition intervals.

## Package and Environmental Considerations

The “AI” suffix denotes the 64-lead PLCC (Plastic Leaded Chip Carrier) package, supporting soldered mounting on standard PCBs with moderate thermal dissipation requirements. The device is specified for commercial temperature ranges, typically 0 °C to +70 °C, with stable electrical and timing characteristics across the full range.

## Typical Applications

ATmega103-6AI is typically deployed in embedded systems requiring moderate computational performance with integrated memory and peripheral control. Common application scenarios include:

* Industrial automation controllers and programmable logic devices requiring deterministic timing.
* Data acquisition systems with multiple analog sensor inputs and digital control outputs.
* Serial and parallel communication interfaces in networked embedded devices.
* Portable instrumentation and measurement devices leveraging integrated EEPROM for configuration storage.
* Embedded control in consumer electronics, providing PWM control, event timing, and I/O interfacing.

Its combination of integrated Flash, SRAM, EEPROM, and multiple peripheral modules reduces system complexity and supports compact embedded designs.

## Summary

The Microchip ATmega103-6AI is a high-integration 8-bit AVR RISC microcontroller featuring 128 Kbytes of Flash, 4 Kbytes of SRAM, and 4 Kbytes of EEPROM, with a maximum operating frequency of 6 MHz. It provides a deterministic instruction set, rich peripheral set including ADCs, timers, and serial interfaces, and extensive I/O capabilities in a 64-lead PLCC package. Designed for embedded systems requiring moderate processing speed, low power, and integrated memory and peripherals, it is suited for industrial, consumer, and instrumentation applications where predictable timing, non-volatile storage, and versatile interfacing are critical.
ATMEGA103-6AI Compare Parts
  • ATMEGA103-6AI vs ATMEGA8U2-MU
  • ATMEGA103-6AI vs ATMEGA8U2-AUR
  • ATMEGA103-6AI vs ATMEGA8U2-AU
  • ATMEGA103-6AI vs ATMEGA8L-8PU
  • ATMEGA103-6AI vs ATMEGA8L-8PU
  • ATMEGA103-6AI vs ATMEGA8L-8PJ
  • ATMEGA103-6AI vs ATMEGA8L-8PI
  • ATMEGA103-6AI vs ATMEGA8L-8PI
  • ATMEGA103-6AI vs ATMEGA8L-8PC
  • ATMEGA103-6AI vs ATMEGA8L-8MUR
  • ATMEGA103-6AI vs ATMEGA8L-8MUR
  • ATMEGA103-6AI vs ATMEGA8L-8MU
  • ATMEGA103-6AI vs ATMEGA8L-8MU
  • ATMEGA103-6AI vs ATMEGA8L-8MJ
  • ATMEGA103-6AI vs ATMEGA8L-8MI
  • ATMEGA103-6AI vs ATMEGA8L-8MC
  • ATMEGA103-6AI vs ATMEGA8L-8AUR
  • ATMEGA103-6AI vs ATMEGA8L-8AU
  • ATMEGA103-6AI vs ATMEGA8L-8AJ
  • ATMEGA103-6AI vs ATMEGA8L-8AI
  • ATMEGA103-6AI vs ATMEGA8L-8AC
  • ATMEGA103-6AI vs ATMEGA8HVA-4TUR
  • ATMEGA103-6AI vs ATMEGA8HVA-4TU
  • ATMEGA103-6AI vs ATMEGA8HVA-4CKUR
  • ATMEGA103-6AI vs ATMEGA8HVA-4CKU
  • ATMEGA103-6AI vs ATMEGA8A-PU
  • ATMEGA103-6AI vs ATMEGA8A-PN
  • ATMEGA103-6AI vs ATMEGA8A-PN
  • ATMEGA103-6AI vs ATMEGA8A-MUR
  • ATMEGA103-6AI vs ATMEGA8A-MU
  • ATMEGA103-6AI vs ATMEGA8A-MU
  • ATMEGA103-6AI vs ATMEGA8A-MNR
  • ATMEGA103-6AI vs ATMEGA8A-MNR
  • ATMEGA103-6AI vs ATMEGA8A-MN
  • ATMEGA103-6AI vs ATMEGA8A-AUR
  • ATMEGA103-6AI vs ATMEGA8A-AU
  • ATMEGA103-6AI vs ATMEGA8A-ANR
  • ATMEGA103-6AI vs ATMEGA8A-AN
  • ATMEGA103-6AI vs ATMEGA88V-15MT
  • ATMEGA103-6AI vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 170 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.