☰
ATMEGA128-16AU
ATMEGA128-16AU
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $16.51000
In Stock: 6780
ATMEGA128-16AU Specification
Specification
Part No
ATMEGA128-16AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128-16AU PDF Datasheet
ATMEGA128-16AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU Description
The Atmel ATMEGA128-16AU is a microcontroller unit (MCU) from the Atmel AVR family, designed for a wide range of applications that require high performance, versatility, and ease of integration. Atmel, now a part of Microchip Technology, is well known for producing microcontrollers that are highly reliable, easy to use, and power-efficient. The ATMEGA128-16AU specifically is one of the more advanced models in the AVR family, offering a powerful combination of memory size, processing power, and peripherals that makes it suitable for both consumer and industrial applications.

## Overview of ATMEGA128-16AU

The ATMEGA128-16AU is an 8-bit microcontroller based on the AVR architecture, which is renowned for its RISC (Reduced Instruction Set Computing) design. This allows the ATMEGA128 to execute instructions faster and more efficiently compared to traditional CISC (Complex Instruction Set Computing) microcontrollers. It offers an 128KB flash memory, which is quite large for an 8-bit MCU, allowing it to store complex programs and firmware. Additionally, it includes a wide range of peripherals, communication interfaces, and input/output options, making it suitable for a broad range of applications, including industrial controls, robotics, embedded systems, automotive electronics, and more.

The ATMEGA128-16AU comes in a TQFP-44 package, which is a 44-pin form factor, offering easy integration into various circuit boards. The device is also designed with high-speed performance in mind, operating at 16 MHz and capable of reaching higher clock speeds, with 16 MIPS (Million Instructions Per Second) processing power, which is impressive for an 8-bit processor.

## Key Features:

1. High Flash Memory (128KB):
- The ATMEGA128-16AU includes 128KB of flash memory for program storage. This large flash memory size allows developers to store complex applications, large sets of instructions, and multiple firmware modules.
- It also has 4KB of SRAM and 4KB of EEPROM for storing data and other non-volatile information, such as calibration data or configuration settings.

2. Processing Speed:
- It operates at a maximum clock frequency of 16 MHz, providing excellent processing power for handling computational tasks efficiently.
- With 16 MIPS (Million Instructions Per Second) at 16 MHz, the ATMEGA128-16AU can perform rapid calculations and operations, ideal for real-time control systems.

3. 8-bit RISC Architecture:
- The AVR architecture is based on a Harvard architecture with a single-cycle instruction execution and reduced instruction set for efficient performance.
- This architecture is designed to execute a wide range of instructions quickly, making it ideal for applications that require high-speed operations, such as signal processing and motor control.

4. Extensive I/O Capabilities:
- The microcontroller includes a total of 53 general-purpose I/O pins, enabling a high degree of flexibility when interacting with external components like sensors, displays, and actuators.
- These I/O pins are configurable as input or output and can be used for a variety of functions, such as digital communication (e.g., UART, SPI, I2C) and analog-to-digital conversion.

5. Built-in Peripherals:
- Timers and Counters: The ATMEGA128-16AU includes three timers (Timer/Counter 0, Timer/Counter 1, Timer/Counter 2) that can be used for generating precise delays, PWM (pulse-width modulation) signals, and event counting.
- PWM Outputs: The device can generate up to 8 channels of PWM output for controlling the speed of motors, adjusting brightness levels of LEDs, and other tasks that require variable signal outputs.
- Analog-to-Digital Converter (ADC): The ATMEGA128-16AU features a 10-bit ADC with 8 channels, which can be used for reading sensor data and converting analog signals to digital format for processing.

6. Communication Interfaces:
- USART (Universal Synchronous Asynchronous Receiver Transmitter): The microcontroller supports full-duplex serial communication via USART. This is crucial for applications that need to communicate with other devices like computers, sensors, or other MCUs.
- SPI (Serial Peripheral Interface): The device includes an SPI interface for high-speed communication with peripherals like external memory, sensors, and display modules.
- I2C (Inter-Integrated Circuit): The ATMEGA128-16AU supports I2C communication for connecting multiple devices using just two wires (SCL and SDA).
- External Interrupts: The microcontroller has external interrupt capability to respond to external signals and events in real-time, which is particularly useful in time-sensitive applications.

7. Memory:
- 128KB Flash Memory: The microcontroller has a large 128KB of flash memory for storing program code and firmware. Flash memory is non-volatile, meaning the data is retained even when the system is powered off.
- 4KB SRAM: It offers 4KB of SRAM for temporary data storage during execution. This fast-access memory is used by the CPU to store variables, function calls, and execution data.
- 4KB EEPROM: The device also includes 4KB of EEPROM, which is useful for storing small amounts of data that must be preserved between power cycles, such as user settings or configuration parameters.

8. Power Efficiency:
- The ATMEGA128-16AU is designed with low power consumption in mind, featuring multiple power-saving modes, including Idle Mode, Power-down Mode, and Standby Mode.
- These modes enable the microcontroller to conserve energy when full processing power is not needed, making it suitable for battery-powered devices and embedded systems where power efficiency is critical.

9. Watchdog Timer:
- The microcontroller includes a watchdog timer that resets the system if the software becomes unresponsive or hangs. This is essential in real-time control systems and safety-critical applications where system reliability is paramount.

10. Programming and Debugging Support:
- The ATMEGA128-16AU can be programmed using ISP (In-System Programming) via its SPI interface, and it also supports debugging via JTAG and debugWIRE, allowing developers to monitor and troubleshoot applications in real-time.
- It is also compatible with Atmel Studio, which is a comprehensive development environment for writing, debugging, and compiling code for AVR microcontrollers.

## Detailed Specifications:

- Microcontroller Family: AVR
- Architecture: 8-bit RISC
- Clock Speed: Up to 16 MHz
- Flash Memory: 128KB
- SRAM: 4KB
- EEPROM: 4KB
- I/O Pins: 53 General Purpose I/O pins
- Timers: 3 Timers (Timer/Counter 0, Timer/Counter 1, Timer/Counter 2)
- PWM Channels: Up to 8 PWM outputs
- ADC: 10-bit ADC, 8 channels
- Communication Interfaces: USART, SPI, I2C
- External Interrupts: 8 external interrupts
- Operating Voltage: 2.7V to 5.5V
- Operating Temperature: -40°C to +85°C
- Package Type: TQFP-44 (44 pins)
- Power Consumption:
- Active Mode: Typically 12mA at 16 MHz
- Power-down Mode:
ATMEGA128-16AU Compare Parts
Customer Reviews
4.95 out of 5.00 stars from 169 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.