☰
ATMEGA128-16ANR
ATMEGA128-16ANR
Active
Description:  IC MCU 8BIT 128KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $18.59000
In Stock: 2205
ATMEGA128-16ANR Specification
Specification
Part No
ATMEGA128-16ANR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
128KB (64K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA128-16ANR PDF Datasheet
ATMEGA128-16ANR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AUR
ATMEGA128-16AUR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR Description
The Microchip Technology ATMEGA128-16ANR is a high-performance, low-power 8-bit microcontroller based on the AVR RISC architecture, designed to provide robust computation and peripheral integration for embedded applications. This device integrates 128 KB of in-system programmable flash memory, 4 KB of EEPROM, and 4 KB of SRAM, offering substantial program and data storage capacity for complex firmware. The ATMEGA128-16ANR features a wide array of on-chip peripherals, including 8-channel 10-bit analog-to-digital converters (ADC), programmable timers/counters with compare modes, full-duplex serial communication interfaces such as USART, SPI, and TWI (I2C compatible), as well as a flexible 53-pin general-purpose I/O matrix. Its architecture supports high-speed operation with a maximum clock frequency of 16 MHz, enabling deterministic response in real-time embedded systems. The device operates over a supply voltage range of 2.7 V to 5.5 V and includes comprehensive power management modes such as idle, power-down, and power-save modes, allowing designers to optimize energy consumption in portable and battery-powered systems.

## Device Function and Positioning

The ATMEGA128-16ANR functions as a general-purpose 8-bit microcontroller with integrated flash program memory, SRAM, and EEPROM, providing a self-contained processing unit suitable for embedded control applications. It is positioned in Microchip’s AVR family as a high-memory, high-peripheral-count variant designed for applications requiring substantial firmware space, real-time I/O handling, and multi-interface communication capabilities. The device is targeted at both industrial and consumer embedded applications where moderate to high computational throughput, flexible peripheral connectivity, and low power consumption are essential. The integrated architecture allows direct control of external devices, sensor interfaces, and communication modules without requiring external memory or peripheral expansion for most use cases.

## Memory Architecture and Storage Parameters

The ATMEGA128-16ANR includes 128 KB of in-system programmable flash memory organized as linear addressable storage for program code. The device supports both parallel and sequential access, with self-programming capabilities allowing firmware updates without external programming hardware. The 4 KB of EEPROM provides non-volatile data storage for configuration parameters, calibration values, or small data logs, with endurance rated for a minimum number of write/erase cycles specified by the datasheet. The 4 KB SRAM is used for dynamic data storage, stack operation, and peripheral buffering, ensuring deterministic operation under complex multitasking conditions.

Program memory access speed is optimized for 16 MHz operation, allowing single-cycle execution for most AVR instructions, enhancing throughput for time-critical routines. Memory interfacing is internally managed by the AVR Harvard architecture, separating program and data buses to reduce bottlenecks in instruction fetch and data read/write operations.

## Peripheral Integration and Functional Characteristics

The ATMEGA128-16ANR integrates multiple timers and counters, including two 8-bit and four 16-bit timers with output compare, input capture, and pulse-width modulation capabilities. These timers enable precise event scheduling, waveform generation, and frequency measurement, facilitating motor control, signal generation, and timing-critical applications. The device also includes an 8-channel 10-bit ADC with selectable reference voltages, supporting single-ended and differential measurements for sensor interfacing.

Communication interfaces include a full-duplex USART for serial communication, SPI for high-speed synchronous data transfer, and TWI for I2C-compatible multi-master, multi-slave systems. Each interface includes configurable baud rate generators, interrupt-driven event handling, and integrated error detection mechanisms to ensure reliable communication under variable system conditions.

Digital I/O lines are organized into multiple ports with individually configurable direction and state, supporting internal pull-up resistors and external interrupt triggering. This flexibility allows real-time response to external events and fine-grained control of peripheral devices such as LEDs, switches, relays, and motors.

## Electrical Characteristics and Power Management

The device operates from 2.7 V to 5.5 V, accommodating both standard logic-level systems and battery-powered designs. Maximum operating frequency is specified at 16 MHz at nominal voltage, with defined operating limits at lower voltages for safe system design. The ATMEGA128-16ANR includes multiple power-saving modes: idle mode allows the CPU to halt while maintaining peripheral operation; power-down mode halts all system activity while preserving SRAM content; and power-save mode combines low-power sleep with asynchronous timer operation.

Static and dynamic current consumption parameters are specified across voltage and temperature ranges, allowing designers to predict battery lifetime and thermal behavior accurately. Internal voltage regulators and brown-out detection circuitry provide safe startup and reliable operation under supply voltage fluctuations.

## Clocking and Timing Parameters

The device supports internal and external clock sources, including crystal oscillators, resonators, and RC circuits. Clock system stability, startup times, and permissible frequency tolerance are defined in the datasheet to ensure deterministic operation. Timers and communication peripherals derive timing references from the main system clock, providing accurate pulse generation, frequency measurement, and serial data timing. The AVR core executes most instructions in a single clock cycle, ensuring predictable timing for real-time embedded control.

## Thermal and Reliability Considerations

The ATMEGA128-16ANR is specified for operation across commercial and industrial temperature ranges, with maximum junction temperature limits and thermal derating guidelines provided to maintain long-term reliability. Package thermal resistance and PCB layout recommendations are defined to ensure adequate heat dissipation, particularly under high clock speed and high I/O loading conditions. The device includes protection features such as ESD robustness and high-voltage tolerance on I/O pins, enabling integration into electrically noisy environments without compromising functional integrity.

## Packaging and Mechanical Characteristics

The device is supplied in a 64-lead TQFP package, providing a compact footprint while maintaining accessibility for all peripheral pins. Pin assignments facilitate separation of power, ground, analog, and digital domains to minimize noise coupling and maximize signal integrity. The package is compatible with standard surface-mount assembly processes, supporting automated reflow soldering, with defined mechanical tolerances for reliable assembly and operation.

## Typical Application Scenarios

The ATMEGA128-16ANR is utilized in applications requiring high code density, multiple communication interfaces, and real-time I/O control. Typical use cases include industrial automation controllers, embedded networking devices, motor and sensor control systems, human-machine interface panels, and consumer electronics requiring low-power operation with substantial firmware complexity. Its comprehensive peripheral integration reduces the need for external components, enabling compact and efficient system designs.

## Conclusion

The Microchip ATMEGA128-16ANR is a versatile 8-bit AVR microcontroller offering high-performance computation, extensive memory resources, and a rich set of integrated peripherals. With deterministic timing, multiple serial interfaces, configurable I/O, and low-power modes, it is well-suited for complex embedded control applications requiring reliable operation across a broad voltage and temperature range. Its integrated memory and peripheral architecture facilitate compact, efficient, and robust designs in both industrial and consumer electronics domains.
ATMEGA128-16ANR Compare Parts
  • ATMEGA128-16ANR vs ATMEGA8U2-MU
  • ATMEGA128-16ANR vs ATMEGA8U2-AUR
  • ATMEGA128-16ANR vs ATMEGA8U2-AU
  • ATMEGA128-16ANR vs ATMEGA8L-8PU
  • ATMEGA128-16ANR vs ATMEGA8L-8PU
  • ATMEGA128-16ANR vs ATMEGA8L-8PJ
  • ATMEGA128-16ANR vs ATMEGA8L-8PI
  • ATMEGA128-16ANR vs ATMEGA8L-8PI
  • ATMEGA128-16ANR vs ATMEGA8L-8PC
  • ATMEGA128-16ANR vs ATMEGA8L-8MUR
  • ATMEGA128-16ANR vs ATMEGA8L-8MUR
  • ATMEGA128-16ANR vs ATMEGA8L-8MU
  • ATMEGA128-16ANR vs ATMEGA8L-8MU
  • ATMEGA128-16ANR vs ATMEGA8L-8MJ
  • ATMEGA128-16ANR vs ATMEGA8L-8MI
  • ATMEGA128-16ANR vs ATMEGA8L-8MC
  • ATMEGA128-16ANR vs ATMEGA8L-8AUR
  • ATMEGA128-16ANR vs ATMEGA8L-8AU
  • ATMEGA128-16ANR vs ATMEGA8L-8AJ
  • ATMEGA128-16ANR vs ATMEGA8L-8AI
  • ATMEGA128-16ANR vs ATMEGA8L-8AC
  • ATMEGA128-16ANR vs ATMEGA8HVA-4TUR
  • ATMEGA128-16ANR vs ATMEGA8HVA-4TU
  • ATMEGA128-16ANR vs ATMEGA8HVA-4CKUR
  • ATMEGA128-16ANR vs ATMEGA8HVA-4CKU
  • ATMEGA128-16ANR vs ATMEGA8A-PU
  • ATMEGA128-16ANR vs ATMEGA8A-PN
  • ATMEGA128-16ANR vs ATMEGA8A-PN
  • ATMEGA128-16ANR vs ATMEGA8A-MUR
  • ATMEGA128-16ANR vs ATMEGA8A-MU
  • ATMEGA128-16ANR vs ATMEGA8A-MU
  • ATMEGA128-16ANR vs ATMEGA8A-MNR
  • ATMEGA128-16ANR vs ATMEGA8A-MNR
  • ATMEGA128-16ANR vs ATMEGA8A-MN
  • ATMEGA128-16ANR vs ATMEGA8A-AUR
  • ATMEGA128-16ANR vs ATMEGA8A-AU
  • ATMEGA128-16ANR vs ATMEGA8A-ANR
  • ATMEGA128-16ANR vs ATMEGA8A-AN
  • ATMEGA128-16ANR vs ATMEGA88V-15MT
  • ATMEGA128-16ANR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 158 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.