☰
ATMEGA8535L-8MU
ATMEGA8535L-8MU
Active
Description:  IC MCU 8BIT 8KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $3.87000
In Stock: 38720
ATMEGA8535L-8MU Specification
Specification
Part No
ATMEGA8535L-8MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA8535L-8MU PDF Datasheet
ATMEGA8535L-8MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8535L-8MU Description
The Atmel ATMEGA8535L-8MU is a versatile and high-performance microcontroller from the ATmega family, offering a range of features ideal for embedded systems. It is based on the AVR architecture and provides reliable performance in various applications, including industrial control, consumer electronics, and automotive systems.

## Key Features

* Architecture: AVR 8-bit RISC
* Memory:

* Flash memory: 8 KB
* SRAM: 512 Bytes
* EEPROM: 512 Bytes
* Clock Speed: 8 MHz
* Operating Voltage: 4.5V to 5.5V
* I/O Pins: 32 general-purpose I/O pins
* Timers: 3 timers (one 8-bit and two 16-bit)
* Watchdog Timer: Yes, for system reliability
* External Interrupts: 8 external interrupts
* ADC: 8-channel 10-bit ADC with internal reference
* PWM: 8-bit and 16-bit PWM output for precise control
* UART: Universal Asynchronous Receiver/Transmitter for serial communication
* SPI: Serial Peripheral Interface for high-speed data transfer
* I2C: Inter-Integrated Circuit for communication with peripherals

## Performance and Flexibility

The ATMEGA8535L-8MU microcontroller operates at a maximum clock speed of 8 MHz, which ensures fast execution of instructions and low power consumption for a wide variety of applications. The device has a large memory capacity, offering 8 KB of flash memory for storing program code, 512 Bytes of SRAM for temporary data storage, and another 512 Bytes of EEPROM for non-volatile data storage.

It comes equipped with an 8-channel 10-bit ADC, allowing users to read analog signals and convert them into digital data with a precision of 10 bits. Additionally, the microcontroller includes several timers, which are essential for generating precise time delays, controlling events, or measuring intervals.

## Power Efficiency

This microcontroller is designed for low-power applications, making it suitable for battery-powered devices or energy-efficient systems. It features several power-saving modes, such as idle and power-down, to reduce the power consumption when the device is not active.

## Communication Interfaces

The ATMEGA8535L-8MU includes multiple communication interfaces such as UART, SPI, and I2C. These interfaces enable easy integration with other devices, sensors, and peripherals, facilitating communication in complex embedded systems. UART is ideal for serial communication, while SPI and I2C allow for faster data transfers and more complex system integration.

## Development and Debugging Support

The ATMEGA8535L-8MU is compatible with a wide range of development tools, including Atmel Studio, AVR-GCC, and other third-party software. Additionally, the microcontroller supports in-system programming and debugging via the ISP (In-System Programming) interface, enabling easy firmware updates and system debugging.

## Package and Pin Configuration

The ATMEGA8535L-8MU is available in a 40-pin dual in-line package (DIP) and is designed for easy integration into custom PCBs. It also features a number of configurable I/O pins that can be mapped to various peripheral functions, providing flexibility in the design of embedded systems.

## Applications

The ATMEGA8535L-8MU is ideal for a variety of embedded applications such as:

* Industrial automation and control systems
* Automotive control systems
* Consumer electronics like remote controls and smart appliances
* Measurement systems and sensors
* Robotics and motion control

## Conclusion

The Atmel ATMEGA8535L-8MU is a powerful and flexible microcontroller offering a broad range of features and excellent performance for embedded applications. Its ample memory, multiple I/O options, and low power consumption make it an excellent choice for engineers designing cost-effective and efficient embedded solutions.
ATMEGA8535L-8MU Compare Parts
  • ATMEGA8535L-8MU vs ATMEGA8U2-MU
  • ATMEGA8535L-8MU vs ATMEGA8U2-AUR
  • ATMEGA8535L-8MU vs ATMEGA8U2-AU
  • ATMEGA8535L-8MU vs ATMEGA8L-8PU
  • ATMEGA8535L-8MU vs ATMEGA8L-8PU
  • ATMEGA8535L-8MU vs ATMEGA8L-8PJ
  • ATMEGA8535L-8MU vs ATMEGA8L-8PI
  • ATMEGA8535L-8MU vs ATMEGA8L-8PI
  • ATMEGA8535L-8MU vs ATMEGA8L-8PC
  • ATMEGA8535L-8MU vs ATMEGA8L-8MUR
  • ATMEGA8535L-8MU vs ATMEGA8L-8MUR
  • ATMEGA8535L-8MU vs ATMEGA8L-8MU
  • ATMEGA8535L-8MU vs ATMEGA8L-8MU
  • ATMEGA8535L-8MU vs ATMEGA8L-8MJ
  • ATMEGA8535L-8MU vs ATMEGA8L-8MI
  • ATMEGA8535L-8MU vs ATMEGA8L-8MC
  • ATMEGA8535L-8MU vs ATMEGA8L-8AUR
  • ATMEGA8535L-8MU vs ATMEGA8L-8AU
  • ATMEGA8535L-8MU vs ATMEGA8L-8AJ
  • ATMEGA8535L-8MU vs ATMEGA8L-8AI
  • ATMEGA8535L-8MU vs ATMEGA8L-8AC
  • ATMEGA8535L-8MU vs ATMEGA8HVA-4TUR
  • ATMEGA8535L-8MU vs ATMEGA8HVA-4TU
  • ATMEGA8535L-8MU vs ATMEGA8HVA-4CKUR
  • ATMEGA8535L-8MU vs ATMEGA8HVA-4CKU
  • ATMEGA8535L-8MU vs ATMEGA8A-PU
  • ATMEGA8535L-8MU vs ATMEGA8A-PN
  • ATMEGA8535L-8MU vs ATMEGA8A-PN
  • ATMEGA8535L-8MU vs ATMEGA8A-MUR
  • ATMEGA8535L-8MU vs ATMEGA8A-MU
  • ATMEGA8535L-8MU vs ATMEGA8A-MU
  • ATMEGA8535L-8MU vs ATMEGA8A-MNR
  • ATMEGA8535L-8MU vs ATMEGA8A-MNR
  • ATMEGA8535L-8MU vs ATMEGA8A-MN
  • ATMEGA8535L-8MU vs ATMEGA8A-AUR
  • ATMEGA8535L-8MU vs ATMEGA8A-AU
  • ATMEGA8535L-8MU vs ATMEGA8A-ANR
  • ATMEGA8535L-8MU vs ATMEGA8A-AN
  • ATMEGA8535L-8MU vs ATMEGA88V-15MT
  • ATMEGA8535L-8MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.