☰
ATMEGA8535L-8AU
ATMEGA8535L-8AU
Active
Description:  IC MCU 8BIT 8KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $3.87000
In Stock: 30160
ATMEGA8535L-8AU Specification
Specification
Part No
ATMEGA8535L-8AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA8535L-8AU PDF Datasheet
ATMEGA8535L-8AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8535L-8AU Description
The Microchip Technology ATmega8535L-8AU is a versatile and powerful 8-bit microcontroller that belongs to the AVR family. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. This microcontroller is particularly noted for its low power consumption, making it suitable for battery-operated devices. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The ATmega8535L-8AU is based on the AVR RISC architecture, which allows for efficient instruction execution and high performance. It is available in a compact 32-pin TQFP (Thin Quad Flat Package) form factor, making it ideal for space-constrained applications.

## Key Specifications

1. Architecture: 8-bit AVR RISC architecture
2. Operating Voltage: 2.7V to 5.5V
3. Clock Speed: Up to 8 MHz
4. Flash Memory: 8 KB of in-system programmable Flash memory
5. SRAM: 512 bytes of SRAM
6. EEPROM: 512 bytes of EEPROM
7. I/O Pins: 32 general-purpose I/O pins
8. Timers:
- 3 Timer/Counters (2 x 8-bit and 1 x 16-bit)
- PWM (Pulse Width Modulation) support
9. ADC: 8-channel 10-bit Analog-to-Digital Converter
10. Communication Interfaces:
- 1 x USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (Inter-Integrated Circuit)
11. Interrupts: 20 external interrupts
12. Operating Temperature: -40°C to +85°C
13. Package Type: 32-pin TQFP

## Features

- High Performance: The AVR architecture allows for single-cycle instruction execution, which enhances the overall performance of the microcontroller.
- Low Power Consumption: The ATmega8535L-8AU is designed for low power applications, featuring several power-saving modes, including Idle and Power-down modes, which are crucial for battery-operated devices.
- Flexible I/O: With 32 general-purpose I/O pins, the microcontroller can be configured for various functions, making it adaptable for different applications.
- Built-in Oscillator: The device includes an internal oscillator, which simplifies the design process and reduces the need for external components.
- Development Support: Microchip provides a comprehensive suite of development tools, including the MPLAB X IDE and various programming/debugging tools, facilitating the development and testing of applications.

## Applications

The ATmega8535L-8AU is suitable for a variety of applications, including:

- Embedded Systems: Ideal for controlling devices in embedded systems due to its flexibility and performance.
- Consumer Electronics: Commonly used in products such as remote controls, home appliances, and toys.
- Industrial Automation: Suitable for automation systems, sensors, and control systems in industrial environments.
- Robotics: Frequently used in robotic applications for motor control and sensor interfacing.
- Data Acquisition: The built-in ADC makes it suitable for data acquisition systems that require analog signal processing.

## Conclusion

The Microchip Technology ATmega8535L-8AU is a robust and versatile microcontroller that offers a wide range of features and specifications suitable for various applications. Its combination of performance, low power consumption, and extensive development support makes it an excellent choice for engineers and hobbyists alike. Whether for simple projects or complex systems, the ATmega8535L-8AU provides the necessary tools to bring innovative ideas to life. Its adaptability and efficiency make it a popular choice in the microcontroller market.
ATMEGA8535L-8AU Compare Parts
  • ATMEGA8535L-8AU vs ATMEGA8U2-MU
  • ATMEGA8535L-8AU vs ATMEGA8U2-AUR
  • ATMEGA8535L-8AU vs ATMEGA8U2-AU
  • ATMEGA8535L-8AU vs ATMEGA8L-8PU
  • ATMEGA8535L-8AU vs ATMEGA8L-8PU
  • ATMEGA8535L-8AU vs ATMEGA8L-8PJ
  • ATMEGA8535L-8AU vs ATMEGA8L-8PI
  • ATMEGA8535L-8AU vs ATMEGA8L-8PI
  • ATMEGA8535L-8AU vs ATMEGA8L-8PC
  • ATMEGA8535L-8AU vs ATMEGA8L-8MUR
  • ATMEGA8535L-8AU vs ATMEGA8L-8MUR
  • ATMEGA8535L-8AU vs ATMEGA8L-8MU
  • ATMEGA8535L-8AU vs ATMEGA8L-8MU
  • ATMEGA8535L-8AU vs ATMEGA8L-8MJ
  • ATMEGA8535L-8AU vs ATMEGA8L-8MI
  • ATMEGA8535L-8AU vs ATMEGA8L-8MC
  • ATMEGA8535L-8AU vs ATMEGA8L-8AUR
  • ATMEGA8535L-8AU vs ATMEGA8L-8AU
  • ATMEGA8535L-8AU vs ATMEGA8L-8AJ
  • ATMEGA8535L-8AU vs ATMEGA8L-8AI
  • ATMEGA8535L-8AU vs ATMEGA8L-8AC
  • ATMEGA8535L-8AU vs ATMEGA8HVA-4TUR
  • ATMEGA8535L-8AU vs ATMEGA8HVA-4TU
  • ATMEGA8535L-8AU vs ATMEGA8HVA-4CKUR
  • ATMEGA8535L-8AU vs ATMEGA8HVA-4CKU
  • ATMEGA8535L-8AU vs ATMEGA8A-PU
  • ATMEGA8535L-8AU vs ATMEGA8A-PN
  • ATMEGA8535L-8AU vs ATMEGA8A-PN
  • ATMEGA8535L-8AU vs ATMEGA8A-MUR
  • ATMEGA8535L-8AU vs ATMEGA8A-MU
  • ATMEGA8535L-8AU vs ATMEGA8A-MU
  • ATMEGA8535L-8AU vs ATMEGA8A-MNR
  • ATMEGA8535L-8AU vs ATMEGA8A-MNR
  • ATMEGA8535L-8AU vs ATMEGA8A-MN
  • ATMEGA8535L-8AU vs ATMEGA8A-AUR
  • ATMEGA8535L-8AU vs ATMEGA8A-AU
  • ATMEGA8535L-8AU vs ATMEGA8A-ANR
  • ATMEGA8535L-8AU vs ATMEGA8A-AN
  • ATMEGA8535L-8AU vs ATMEGA88V-15MT
  • ATMEGA8535L-8AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.