☰
ATMEGA8535-16PU
ATMEGA8535-16PU
Active
Description:  IC MCU 8BIT 8KB FLASH 40DIP
Manufacturer:  Microchip Technology
History Price: $4.16000
In Stock: 9490
ATMEGA8535-16PU Specification
Specification
Part No
ATMEGA8535-16PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
ATMEGA8535-16PU PDF Datasheet
ATMEGA8535-16PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8535-16PU Description
The Microchip Technology ATmega8535-16PU is a high-performance 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. Below is a detailed overview of its specifications, features, and applications.

## Overview

The ATmega8535-16PU is part of the ATmega family of microcontrollers, which are known for their ease of use, low power consumption, and high performance. The device is available in a 40-pin dual in-line package (DIP), making it suitable for prototyping and integration into various electronic projects.

## Key Specifications

1. Architecture: 8-bit AVR RISC architecture
2. Operating Voltage: 2.7V to 5.5V
3. Clock Speed: Up to 16 MHz
4. Flash Memory: 8 KB of in-system programmable Flash memory
5. SRAM: 512 bytes of SRAM
6. EEPROM: 512 bytes of EEPROM
7. I/O Pins: 32 general-purpose I/O pins
8. Timers:
- 3 Timer/Counters (2 x 8-bit and 1 x 16-bit)
- PWM (Pulse Width Modulation) support
9. ADC: 8-channel 10-bit Analog-to-Digital Converter
10. Communication Interfaces:
- 1 x USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (Inter-Integrated Circuit)
11. Interrupts: 20 external interrupts
12. Operating Temperature: -40°C to +85°C
13. Package Type: 40-pin DIP

## Features

- High Performance: The AVR architecture allows for a single-cycle instruction execution, which enhances the performance of the microcontroller.
- Low Power Consumption: The ATmega8535 is designed for low power applications, with several power-saving modes, including Idle and Power-down modes.
- Flexible I/O: The microcontroller features a large number of I/O pins that can be configured for various functions, making it versatile for different applications.
- Built-in Oscillator: The device includes an internal oscillator, which simplifies the design and reduces the need for external components.
- Development Support: Microchip provides a range of development tools, including the MPLAB X IDE and various programming/debugging tools, making it easier for developers to create and test their applications.

## Applications

The ATmega8535-16PU is suitable for a variety of applications, including:

- Embedded Systems: Ideal for controlling devices in embedded systems due to its flexibility and performance.
- Consumer Electronics: Used in products such as remote controls, home appliances, and toys.
- Industrial Automation: Suitable for automation systems, sensors, and control systems in industrial environments.
- Robotics: Commonly used in robotic applications for motor control and sensor interfacing.
- Data Acquisition: The built-in ADC makes it suitable for data acquisition systems that require analog signal processing.

## Conclusion

The Microchip Technology ATmega8535-16PU is a robust and versatile microcontroller that offers a wide range of features and specifications suitable for various applications. Its combination of performance, low power consumption, and extensive development support makes it an excellent choice for engineers and hobbyists alike. Whether for simple projects or complex systems, the ATmega8535-16PU provides the necessary tools to bring innovative ideas to life.
ATMEGA8535-16PU Compare Parts
  • ATMEGA8535-16PU vs ATMEGA8U2-MU
  • ATMEGA8535-16PU vs ATMEGA8U2-AUR
  • ATMEGA8535-16PU vs ATMEGA8U2-AU
  • ATMEGA8535-16PU vs ATMEGA8L-8PU
  • ATMEGA8535-16PU vs ATMEGA8L-8PU
  • ATMEGA8535-16PU vs ATMEGA8L-8PJ
  • ATMEGA8535-16PU vs ATMEGA8L-8PI
  • ATMEGA8535-16PU vs ATMEGA8L-8PI
  • ATMEGA8535-16PU vs ATMEGA8L-8PC
  • ATMEGA8535-16PU vs ATMEGA8L-8MUR
  • ATMEGA8535-16PU vs ATMEGA8L-8MUR
  • ATMEGA8535-16PU vs ATMEGA8L-8MU
  • ATMEGA8535-16PU vs ATMEGA8L-8MU
  • ATMEGA8535-16PU vs ATMEGA8L-8MJ
  • ATMEGA8535-16PU vs ATMEGA8L-8MI
  • ATMEGA8535-16PU vs ATMEGA8L-8MC
  • ATMEGA8535-16PU vs ATMEGA8L-8AUR
  • ATMEGA8535-16PU vs ATMEGA8L-8AU
  • ATMEGA8535-16PU vs ATMEGA8L-8AJ
  • ATMEGA8535-16PU vs ATMEGA8L-8AI
  • ATMEGA8535-16PU vs ATMEGA8L-8AC
  • ATMEGA8535-16PU vs ATMEGA8HVA-4TUR
  • ATMEGA8535-16PU vs ATMEGA8HVA-4TU
  • ATMEGA8535-16PU vs ATMEGA8HVA-4CKUR
  • ATMEGA8535-16PU vs ATMEGA8HVA-4CKU
  • ATMEGA8535-16PU vs ATMEGA8A-PU
  • ATMEGA8535-16PU vs ATMEGA8A-PN
  • ATMEGA8535-16PU vs ATMEGA8A-PN
  • ATMEGA8535-16PU vs ATMEGA8A-MUR
  • ATMEGA8535-16PU vs ATMEGA8A-MU
  • ATMEGA8535-16PU vs ATMEGA8A-MU
  • ATMEGA8535-16PU vs ATMEGA8A-MNR
  • ATMEGA8535-16PU vs ATMEGA8A-MNR
  • ATMEGA8535-16PU vs ATMEGA8A-MN
  • ATMEGA8535-16PU vs ATMEGA8A-AUR
  • ATMEGA8535-16PU vs ATMEGA8A-AU
  • ATMEGA8535-16PU vs ATMEGA8A-ANR
  • ATMEGA8535-16PU vs ATMEGA8A-AN
  • ATMEGA8535-16PU vs ATMEGA88V-15MT
  • ATMEGA8535-16PU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 113 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.