☰
ATMEGA8535-16AUR
ATMEGA8535-16AUR
Active
Description:  IC MCU 8BIT 8KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $4.04000
In Stock: 12495
ATMEGA8535-16AUR Specification
Specification
Part No
ATMEGA8535-16AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA8535-16AUR PDF Datasheet
ATMEGA8535-16AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8535-16AUR Description
The Microchip Technology ATmega8535-16AUR is a high-performance 8-bit microcontroller based on the AVR architecture. It is designed for a wide range of applications, including embedded systems, consumer electronics, and industrial automation. The ATmega8535-16AUR is known for its versatility, ease of use, and robust performance, making it a popular choice among engineers and developers.

## Key Features

1. 8-bit AVR Architecture: The ATmega8535 features an 8-bit AVR architecture, which allows for efficient processing and control of various tasks. This architecture is known for its simplicity and effectiveness in handling a variety of applications.

2. Flash Memory: The microcontroller comes with 8 KB of in-system programmable Flash memory, which allows for easy updates and modifications to the program code without the need for external programming devices.

3. SRAM and EEPROM: It includes 512 bytes of SRAM for data storage and 512 bytes of EEPROM for non-volatile data storage. This combination provides flexibility for both temporary and permanent data storage needs.

4. Clock Speed: The ATmega8535 operates at a maximum clock speed of 16 MHz, enabling it to perform tasks quickly and efficiently.

5. I/O Ports: The microcontroller features 32 general-purpose I/O pins, which can be configured for various functions, including digital input/output, analog input, and communication interfaces.

6. Analog-to-Digital Converter (ADC): The ATmega8535 includes a 10-bit ADC with up to 8 channels, allowing it to convert analog signals to digital values for processing. This feature is particularly useful in applications that require sensor interfacing.

7. Timers and Counters: The device is equipped with multiple timers and counters, including two 8-bit timers and one 16-bit timer. These timers can be used for various timing applications, such as generating PWM signals or measuring time intervals.

8. Communication Interfaces: The ATmega8535 supports several communication protocols, including USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit). This allows for easy integration with other devices and peripherals.

9. Low Power Consumption: The microcontroller is designed for low power operation, making it suitable for battery-powered applications. It features various power-saving modes to extend battery life.

10. Operating Voltage: The ATmega8535 operates within a voltage range of 2.7V to 5.5V, providing flexibility for different power supply configurations.

## Specifications

- Architecture: 8-bit AVR
- Flash Memory: 8 KB
- SRAM: 512 bytes
- EEPROM: 512 bytes
- Clock Speed: 16 MHz
- I/O Pins: 32
- ADC: 10-bit, up to 8 channels
- Timers: Two 8-bit timers, one 16-bit timer
- Communication Interfaces: USART, SPI, I2C
- Operating Voltage: 2.7V to 5.5V
- Power Consumption: Low power modes available
- Package Type: 32-pin TQFP (Thin Quad Flat Package)

## Applications

The Microchip Technology ATmega8535-16AUR is suitable for a wide range of applications, including:

- Embedded Systems: Ideal for developing embedded applications in consumer electronics, home automation, and industrial control systems.
- Sensor Interfacing: The ADC and I/O capabilities make it suitable for applications that require sensor data acquisition and processing.
- Motor Control: Can be used in motor control applications, providing precise control over speed and direction.
- Communication Devices: Its communication interfaces allow for easy integration into devices that require data exchange with other systems.
- Prototyping and Development: The ATmega8535 is often used in prototyping and development environments due to its ease of use and extensive support from development tools.

## Conclusion

The Microchip Technology ATmega8535-16AUR is a versatile and powerful 8-bit microcontroller that offers a rich set of features for a wide range of applications. With its ample memory, multiple I/O options, and support for various communication protocols, it provides developers with the tools needed to create efficient and effective embedded systems. Its low power consumption and robust performance make it an excellent choice for both hobbyists and professionals in the field of electronics and embedded design.
ATMEGA8535-16AUR Compare Parts
  • ATMEGA8535-16AUR vs ATMEGA8U2-MU
  • ATMEGA8535-16AUR vs ATMEGA8U2-AUR
  • ATMEGA8535-16AUR vs ATMEGA8U2-AU
  • ATMEGA8535-16AUR vs ATMEGA8L-8PU
  • ATMEGA8535-16AUR vs ATMEGA8L-8PU
  • ATMEGA8535-16AUR vs ATMEGA8L-8PJ
  • ATMEGA8535-16AUR vs ATMEGA8L-8PI
  • ATMEGA8535-16AUR vs ATMEGA8L-8PI
  • ATMEGA8535-16AUR vs ATMEGA8L-8PC
  • ATMEGA8535-16AUR vs ATMEGA8L-8MUR
  • ATMEGA8535-16AUR vs ATMEGA8L-8MUR
  • ATMEGA8535-16AUR vs ATMEGA8L-8MU
  • ATMEGA8535-16AUR vs ATMEGA8L-8MU
  • ATMEGA8535-16AUR vs ATMEGA8L-8MJ
  • ATMEGA8535-16AUR vs ATMEGA8L-8MI
  • ATMEGA8535-16AUR vs ATMEGA8L-8MC
  • ATMEGA8535-16AUR vs ATMEGA8L-8AUR
  • ATMEGA8535-16AUR vs ATMEGA8L-8AU
  • ATMEGA8535-16AUR vs ATMEGA8L-8AJ
  • ATMEGA8535-16AUR vs ATMEGA8L-8AI
  • ATMEGA8535-16AUR vs ATMEGA8L-8AC
  • ATMEGA8535-16AUR vs ATMEGA8HVA-4TUR
  • ATMEGA8535-16AUR vs ATMEGA8HVA-4TU
  • ATMEGA8535-16AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA8535-16AUR vs ATMEGA8HVA-4CKU
  • ATMEGA8535-16AUR vs ATMEGA8A-PU
  • ATMEGA8535-16AUR vs ATMEGA8A-PN
  • ATMEGA8535-16AUR vs ATMEGA8A-PN
  • ATMEGA8535-16AUR vs ATMEGA8A-MUR
  • ATMEGA8535-16AUR vs ATMEGA8A-MU
  • ATMEGA8535-16AUR vs ATMEGA8A-MU
  • ATMEGA8535-16AUR vs ATMEGA8A-MNR
  • ATMEGA8535-16AUR vs ATMEGA8A-MNR
  • ATMEGA8535-16AUR vs ATMEGA8A-MN
  • ATMEGA8535-16AUR vs ATMEGA8A-AUR
  • ATMEGA8535-16AUR vs ATMEGA8A-AU
  • ATMEGA8535-16AUR vs ATMEGA8A-ANR
  • ATMEGA8535-16AUR vs ATMEGA8A-AN
  • ATMEGA8535-16AUR vs ATMEGA88V-15MT
  • ATMEGA8535-16AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.