☰
ATMEGA8515L-8PI
ATMEGA8515L-8PI
Obsolete
Description:  IC MCU 8BIT 8KB FLASH 40DIP
Manufacturer:  Microchip Technology
History Price: Obsolete
In Stock: 24000
ATMEGA8515L-8PI Specification
Specification
Part No
ATMEGA8515L-8PI
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
ATMEGA8515L-8PI PDF Datasheet
ATMEGA8515L-8PI Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8515L-8PI Description
The Microchip Technology ATMEGA8515L-8PI is an 8-bit microcontroller based on the AVR RISC architecture, designed to offer high performance, low power consumption, and ease of use for embedded systems. It is a member of the ATmega family of microcontrollers, which are widely known for their ease of programming and robust features. The ATMEGA8515L-8PI is particularly suited for applications in automotive, industrial, and consumer electronics, where reliable performance and cost-efficiency are required.

## Key Features and Specifications:

Microcontroller Core:

* The ATMEGA8515L-8PI is built on the AVR RISC architecture, which utilizes a simple instruction set that enables efficient code execution. This architecture is optimized for both performance and code density, making it an ideal choice for applications requiring high processing power in a small form factor.

Flash Memory:

* The ATMEGA8515L-8PI features 8KB of in-system programmable flash memory. Flash memory allows for easy and flexible reprogramming of the device during development or in the field. This memory is used to store the application code and data, providing ample storage for most embedded applications.

SRAM:

* The microcontroller is equipped with 1KB of SRAM, which is used for temporary data storage and stack operations. SRAM is faster than other forms of memory and is essential for efficient real-time processing in embedded systems.

EEPROM:

* The ATMEGA8515L-8PI provides 512 bytes of Electrically Erasable Programmable Read-Only Memory (EEPROM). EEPROM is a non-volatile memory that retains data even when the power is turned off, making it ideal for storing configuration data, calibration values, or user settings that must persist across power cycles.

Clock Speed:

* The device operates at a maximum clock speed of 8 MHz. This speed, combined with the efficient RISC architecture, allows the ATMEGA8515L-8PI to execute instructions quickly and perform computations efficiently for a variety of embedded applications.

I/O Pins:

* The ATMEGA8515L-8PI has 32 general-purpose Input/Output (I/O) pins, which are programmable to support a wide range of functions. These I/O pins can be configured as inputs or outputs and are used to interface with external devices, such as sensors, actuators, or communication peripherals.

Timers and Counters:

* The microcontroller comes with three 8-bit timers and one 16-bit timer. These timers are crucial for tasks such as generating precise time delays, producing PWM signals, and implementing event counting. The 16-bit timer allows for more accurate timing over a longer duration than the 8-bit timers.

PWM Outputs:

* The ATMEGA8515L-8PI supports Pulse Width Modulation (PWM) on multiple pins, which is essential for controlling the speed of motors, dimming LEDs, or generating audio signals. PWM allows for fine control over output signals with a variable duty cycle, making it useful in power control applications.

Analog-to-Digital Converter (ADC):

* The device features a 10-bit ADC with 8 channels. The ADC enables the conversion of analog signals, such as sensor readings, into digital data that can be processed by the microcontroller. The 10-bit resolution offers a wide range of precision for most embedded applications, providing values between 0 and 1023.

USART (Universal Synchronous/Asynchronous Receiver/Transmitter):

* The ATMEGA8515L-8PI includes one USART for serial communication. This peripheral is capable of operating in both synchronous and asynchronous modes, supporting a variety of communication protocols such as RS-232, SPI, and I2C. It provides full-duplex communication for reliable data transfer over long distances, making it ideal for communication with other microcontrollers, computers, or external devices.

SPI (Serial Peripheral Interface):

* The microcontroller includes a 3-wire SPI interface that supports high-speed data communication between the ATMEGA8515L-8PI and external peripherals such as sensors, memory devices, and display modules. SPI is commonly used for fast data transfer in embedded systems.

I2C (Inter-Integrated Circuit):

* In addition to SPI, the ATMEGA8515L-8PI also supports I2C communication. I2C is a popular two-wire protocol used for connecting low-speed peripherals like EEPROMs, RTCs (Real-Time Clocks), and sensors to the microcontroller. It supports multiple devices on the same bus and allows for easy expansion of the system with additional sensors or modules.

Interrupt System:

* The ATMEGA8515L-8PI has a flexible interrupt system that allows it to respond quickly to external events. The microcontroller supports both external interrupts (from I/O pins) and internal interrupts (from peripherals like timers or ADC). This feature is essential for real-time processing applications where timely responses to events are crucial.

Watchdog Timer:

* A built-in watchdog timer is included to monitor the system's operation and reset the microcontroller if it becomes unresponsive. The watchdog timer is a safety feature that helps ensure reliable operation in embedded systems by preventing them from locking up due to unexpected errors.

Low Power Consumption:

* The ATMEGA8515L-8PI is designed with low power consumption in mind, making it suitable for battery-operated applications. It offers several power-saving modes, including a power-down mode and a stand-by mode, which allows users to reduce the current consumption when the system is idle or not performing critical tasks.

Operating Voltage:

* The ATMEGA8515L-8PI operates within a voltage range of 4.5V to 5.5V, which is typical for most 5V logic systems. This voltage range allows the microcontroller to be used in a wide variety of applications, especially in systems that require a stable 5V power supply.

Package Type:

* The ATMEGA8515L-8PI comes in a 40-pin dual in-line package (DIP), which makes it easy to integrate into through-hole PCB designs. The DIP package is commonly used in educational and prototyping environments due to its compatibility with breadboards and ease of handling during soldering.

Operating Temperature Range:

* The ATMEGA8515L-8PI operates within a temperature range of -40°C to +85°C, making it suitable for industrial applications where temperature fluctuations may occur. This broad operating temperature range ensures that the device can perform reliably in various environments.

RoHS Compliance:

* The ATMEGA8515L-8PI is RoHS (Restriction of Hazardous Substances) compliant, meaning it adheres to international environmental standards by minimizing the use of hazardous materials such as lead, mercury, and cadmium. This makes it suitable for environmentally conscious designs and applications.

## Applications:

The ATMEGA8515L-8PI is suitable for a wide variety of applications across different industries, including:

1. Embedded Systems:

* The ATMEGA8515L-8PI is ideal for a wide range of embedded applications, including industrial control systems, robotics, automotive electronics, and consumer products. Its versatility and wide range of I/O capabilities make it an excellent choice for custom embedded solutions.

2. Sensor Interfaces:

* With its built-in ADC, the ATMEGA8515L-8PI can interface with a variety of sensors, including temperature sensors, light sensors, and pressure sensors. This makes it suitable for data acquisition applications where real-world analog signals need to be converted to digital data for processing.

3. Communication Systems:

* The ATMEGA8515L-8PI supports both SPI and I2C communication, making it ideal for applications where multiple devices need to communicate over a shared bus. It can be used to interface with external memory devices, display modules, and sensors in communication systems.

4. Home Automation:

* With its low power consumption and ability to handle a variety of peripherals, the ATMEGA8515L-8PI is well-suited for home automation projects. It can be used to control lighting, temperature, security systems, and other devices.

5. Motor Control:

* The microcontroller’s PWM outputs are useful for controlling the speed of motors in applications like robotics, HVAC systems, or automotive control systems. It can also be used in fan speed controllers and other motor-driven applications.

6. Real-Time Control:

* The ATMEGA8515L-8PI’s interrupt system and timers make it suitable for real-time control applications, such as digital signal processing, event detection, and time-sensitive tasks.

7. Consumer Electronics:

* The microcontroller is widely used in consumer electronics such as toys, home appliances, and handheld devices. Its flexibility and ease of use make it a popular choice for embedded applications requiring minimal complexity.

8. Prototyping and Education:

* The ATMEGA8515L-8PI is commonly used in academic and educational settings for teaching embedded systems programming and microcontroller design. Its DIP package is especially useful for prototyping on breadboards.

## Conclusion:

The Microchip Technology ATMEGA8515L-8PI is a powerful, versatile, and cost-effective 8-bit microcontroller with a rich set of features, making it suitable for a broad range of embedded applications. Its 8KB flash memory, ADC, multiple communication interfaces, and low power consumption make it ideal for projects in embedded systems, sensor interfaces, motor control, and communication systems. With its wide operating temperature range and RoHS compliance, it is a reliable choice for both consumer and industrial applications. Whether you're working on a prototype or a final product, the ATMEGA8515L-8PI provides an excellent balance of performance, flexibility, and ease of use.
ATMEGA8515L-8PI Compare Parts
  • ATMEGA8515L-8PI vs ATMEGA8U2-MU
  • ATMEGA8515L-8PI vs ATMEGA8U2-AUR
  • ATMEGA8515L-8PI vs ATMEGA8U2-AU
  • ATMEGA8515L-8PI vs ATMEGA8L-8PU
  • ATMEGA8515L-8PI vs ATMEGA8L-8PU
  • ATMEGA8515L-8PI vs ATMEGA8L-8PJ
  • ATMEGA8515L-8PI vs ATMEGA8L-8PI
  • ATMEGA8515L-8PI vs ATMEGA8L-8PI
  • ATMEGA8515L-8PI vs ATMEGA8L-8PC
  • ATMEGA8515L-8PI vs ATMEGA8L-8MUR
  • ATMEGA8515L-8PI vs ATMEGA8L-8MUR
  • ATMEGA8515L-8PI vs ATMEGA8L-8MU
  • ATMEGA8515L-8PI vs ATMEGA8L-8MU
  • ATMEGA8515L-8PI vs ATMEGA8L-8MJ
  • ATMEGA8515L-8PI vs ATMEGA8L-8MI
  • ATMEGA8515L-8PI vs ATMEGA8L-8MC
  • ATMEGA8515L-8PI vs ATMEGA8L-8AUR
  • ATMEGA8515L-8PI vs ATMEGA8L-8AU
  • ATMEGA8515L-8PI vs ATMEGA8L-8AJ
  • ATMEGA8515L-8PI vs ATMEGA8L-8AI
  • ATMEGA8515L-8PI vs ATMEGA8L-8AC
  • ATMEGA8515L-8PI vs ATMEGA8HVA-4TUR
  • ATMEGA8515L-8PI vs ATMEGA8HVA-4TU
  • ATMEGA8515L-8PI vs ATMEGA8HVA-4CKUR
  • ATMEGA8515L-8PI vs ATMEGA8HVA-4CKU
  • ATMEGA8515L-8PI vs ATMEGA8A-PU
  • ATMEGA8515L-8PI vs ATMEGA8A-PN
  • ATMEGA8515L-8PI vs ATMEGA8A-PN
  • ATMEGA8515L-8PI vs ATMEGA8A-MUR
  • ATMEGA8515L-8PI vs ATMEGA8A-MU
  • ATMEGA8515L-8PI vs ATMEGA8A-MU
  • ATMEGA8515L-8PI vs ATMEGA8A-MNR
  • ATMEGA8515L-8PI vs ATMEGA8A-MNR
  • ATMEGA8515L-8PI vs ATMEGA8A-MN
  • ATMEGA8515L-8PI vs ATMEGA8A-AUR
  • ATMEGA8515L-8PI vs ATMEGA8A-AU
  • ATMEGA8515L-8PI vs ATMEGA8A-ANR
  • ATMEGA8515L-8PI vs ATMEGA8A-AN
  • ATMEGA8515L-8PI vs ATMEGA88V-15MT
  • ATMEGA8515L-8PI vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 116 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.