☰
ATMEGA8515-16PU
ATMEGA8515-16PU
Active
Description:  IC MCU 8BIT 8KB FLASH 40DIP
Manufacturer:  Microchip Technology
History Price: $3.89000
In Stock: 11725
ATMEGA8515-16PU Specification
Specification
Part No
ATMEGA8515-16PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
35
Program Memory Size
8KB (4K x 16)
Program Memory Type
FLASH
EEPROM Size
512 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
4.5V ~ 5.5V
Data Converters
-
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
40-DIP (0.600", 15.24mm)
Supplier Device Package
40-PDIP
ATMEGA8515-16PU PDF Datasheet
ATMEGA8515-16PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA8515-16PU Description
The Microchip Technology ATmega8515-16PU is a highly versatile 8-bit microcontroller that belongs to the AVR family, known for its efficiency, performance, and ease of use in various embedded applications. This microcontroller is particularly favored in both educational and professional settings due to its robust feature set and flexibility. Below is a comprehensive overview of the ATmega8515-16PU, including its specifications, features, and potential applications.

## Overview

The ATmega8515-16PU is built on the AVR RISC architecture, which allows for high-speed processing and low power consumption. It is available in a 40-pin Dual In-line Package (DIP), making it easy to integrate into various electronic projects and prototypes. The microcontroller is suitable for a wide range of applications, from simple control tasks to more complex data processing.

## Key Features

1. Microcontroller Core:
- Architecture: 8-bit AVR RISC architecture
- Clock Speed: Up to 16 MHz
- Registers: 32 general-purpose working registers
- Data Bus: 8-bit data bus

2. Memory:
- Flash Memory: 8 KB of in-system programmable Flash memory
- SRAM: 512 Bytes of Static Random Access Memory
- EEPROM: 512 Bytes of Electrically Erasable Programmable Read-Only Memory

3. I/O Ports:
- I/O Lines: 32 programmable I/O lines
- Timers/Counters: 3 Timer/Counters (8-bit) with separate prescalers
- PWM: 8-bit Pulse Width Modulation capability

4. Analog Features:
- ADC: 10-bit Analog-to-Digital Converter with 8 multiplexed channels
- Voltage Reference: Internal voltage reference for ADC operations

5. Communication Interfaces:
- USART: Universal Synchronous and Asynchronous serial Receiver and Transmitter
- SPI: Serial Peripheral Interface for synchronous communication
- I2C: Inter-Integrated Circuit support for multi-master and multi-slave communication

6. Power Management:
- Operating Voltage: 2.7V to 5.5V
- Low Power Consumption: 0.1 µA in Power-down mode
- Sleep Modes: Multiple sleep modes to minimize power usage

7. Operating Temperature:
- Temperature Range: -40°C to 85°C (industrial grade)

## Electrical Characteristics

- Supply Voltage (Vcc): 2.7V to 5.5V
- Input High Voltage (Vih): 0.6Vcc (minimum)
- Input Low Voltage (Vil): 0.3Vcc (maximum)
- Output High Voltage (Voh): Vcc - 0.5V (minimum at 20mA)
- Output Low Voltage (Vol): 0.5V (maximum at 20mA)
- Maximum Current per I/O Pin: 20 mA
- Maximum Total Current for Vcc and GND Pins: 200 mA

## Package Options

The ATmega8515-16PU is primarily available in the 40-pin DIP package, which is ideal for prototyping and breadboarding. This package type allows for easy insertion into breadboards and is compatible with various development tools.

## Applications

The ATmega8515-16PU is suitable for a wide array of applications, including:
- Consumer electronics
- Home automation systems
- Robotics and automation
- Industrial control systems
- Data acquisition and monitoring systems
- Educational projects and prototyping

## Development Tools

Microchip Technology provides a variety of development tools for the ATmega8515-16PU, including:
- MPLAB X IDE: An integrated development environment for writing, debugging, and programming AVR microcontrollers.
- AVRISP mkII: A programmer for in-system programming of the microcontroller.
- Arduino Platform: The ATmega8515 can be utilized within the Arduino ecosystem, allowing for simplified programming and rapid prototyping.

## Conclusion

The Microchip Technology ATmega8515-16PU microcontroller is a powerful and flexible option for embedded system designers. With its rich feature set, low power consumption, and ease of use, it is an excellent choice for both beginners and experienced developers. Whether for hobby projects or professional applications, the ATmega8515-16PU remains a popular choice in the microcontroller landscape, providing a reliable solution for a wide range of electronic applications. Its combination of performance, memory capacity, and versatile I/O options makes it suitable for a diverse array of projects, ensuring its continued relevance in the field of embedded systems.
ATMEGA8515-16PU Compare Parts
  • ATMEGA8515-16PU vs ATMEGA8U2-MU
  • ATMEGA8515-16PU vs ATMEGA8U2-AUR
  • ATMEGA8515-16PU vs ATMEGA8U2-AU
  • ATMEGA8515-16PU vs ATMEGA8L-8PU
  • ATMEGA8515-16PU vs ATMEGA8L-8PU
  • ATMEGA8515-16PU vs ATMEGA8L-8PJ
  • ATMEGA8515-16PU vs ATMEGA8L-8PI
  • ATMEGA8515-16PU vs ATMEGA8L-8PI
  • ATMEGA8515-16PU vs ATMEGA8L-8PC
  • ATMEGA8515-16PU vs ATMEGA8L-8MUR
  • ATMEGA8515-16PU vs ATMEGA8L-8MUR
  • ATMEGA8515-16PU vs ATMEGA8L-8MU
  • ATMEGA8515-16PU vs ATMEGA8L-8MU
  • ATMEGA8515-16PU vs ATMEGA8L-8MJ
  • ATMEGA8515-16PU vs ATMEGA8L-8MI
  • ATMEGA8515-16PU vs ATMEGA8L-8MC
  • ATMEGA8515-16PU vs ATMEGA8L-8AUR
  • ATMEGA8515-16PU vs ATMEGA8L-8AU
  • ATMEGA8515-16PU vs ATMEGA8L-8AJ
  • ATMEGA8515-16PU vs ATMEGA8L-8AI
  • ATMEGA8515-16PU vs ATMEGA8L-8AC
  • ATMEGA8515-16PU vs ATMEGA8HVA-4TUR
  • ATMEGA8515-16PU vs ATMEGA8HVA-4TU
  • ATMEGA8515-16PU vs ATMEGA8HVA-4CKUR
  • ATMEGA8515-16PU vs ATMEGA8HVA-4CKU
  • ATMEGA8515-16PU vs ATMEGA8A-PU
  • ATMEGA8515-16PU vs ATMEGA8A-PN
  • ATMEGA8515-16PU vs ATMEGA8A-PN
  • ATMEGA8515-16PU vs ATMEGA8A-MUR
  • ATMEGA8515-16PU vs ATMEGA8A-MU
  • ATMEGA8515-16PU vs ATMEGA8A-MU
  • ATMEGA8515-16PU vs ATMEGA8A-MNR
  • ATMEGA8515-16PU vs ATMEGA8A-MNR
  • ATMEGA8515-16PU vs ATMEGA8A-MN
  • ATMEGA8515-16PU vs ATMEGA8A-AUR
  • ATMEGA8515-16PU vs ATMEGA8A-AU
  • ATMEGA8515-16PU vs ATMEGA8A-ANR
  • ATMEGA8515-16PU vs ATMEGA8A-AN
  • ATMEGA8515-16PU vs ATMEGA88V-15MT
  • ATMEGA8515-16PU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 96 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.