☰
ATMEGA808-AU
ATMEGA808-AU
Active
Description:  IC MCU 8BIT 8KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.35000
In Stock: 35920
ATMEGA808-AU Specification
Specification
Part No
ATMEGA808-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, WDT
Number of I/O
27
Program Memory Size
8KB (8K x 8)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
1K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA808-AU PDF Datasheet
ATMEGA808-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA808-AU Description
The Microchip Technology ATmega808-AU is a versatile and powerful microcontroller that belongs to the AVR family of microcontrollers. It is designed for a wide range of applications, including embedded systems, consumer electronics, automotive, and industrial automation. The ATmega808-AU is particularly known for its low power consumption, high performance, and rich set of features, making it an ideal choice for developers looking to create efficient and reliable applications.

## Overview

The ATmega808-AU microcontroller is based on the AVR architecture, which is known for its ease of use and efficient instruction set. It features a 8-bit RISC (Reduced Instruction Set Computing) architecture, allowing for fast execution of instructions and efficient processing. The device is available in a compact 32-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for space-constrained applications.

## Key Features

1. High Performance: The ATmega808-AU operates at a maximum clock speed of 20 MHz, providing sufficient processing power for a variety of applications.

2. Flash Memory: It comes with 8 KB of in-system programmable Flash memory, allowing for easy updates and modifications to the firmware without the need for external programming devices.

3. SRAM and EEPROM: The microcontroller includes 1 KB of SRAM for data storage and 256 bytes of EEPROM for non-volatile data storage, enabling the retention of critical information even when the power is turned off.

4. Analog and Digital I/O: The ATmega808-AU features 23 general-purpose I/O pins, which can be configured as either digital inputs or outputs. Additionally, it includes 6 analog-to-digital converter (ADC) channels with 10-bit resolution, allowing for the conversion of analog signals to digital values.

5. Timers and PWM: The microcontroller is equipped with multiple timers, including a 16-bit timer/counter and several 8-bit timers. These timers can be used for various applications, such as generating pulse-width modulation (PWM) signals for motor control or LED dimming.

6. Communication Interfaces: The ATmega808-AU supports several communication protocols, including USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit), enabling easy communication with other devices and peripherals.

7. Low Power Modes: The microcontroller features various low power modes, allowing it to operate efficiently in battery-powered applications. This includes sleep modes that significantly reduce power consumption while maintaining the ability to wake up quickly.

8. Integrated Watchdog Timer: The ATmega808-AU includes an integrated watchdog timer that helps prevent system failures by resetting the microcontroller if the software becomes unresponsive.

## Specifications

- Architecture: 8-bit AVR RISC
- Maximum Clock Speed: 20 MHz
- Flash Memory: 8 KB
- SRAM: 1 KB
- EEPROM: 256 bytes
- I/O Pins: 23 general-purpose I/O pins
- ADC Channels: 6 channels, 10-bit resolution
- Timers: 1 x 16-bit timer/counter, 2 x 8-bit timers
- Communication Interfaces: USART, SPI, I2C
- Operating Voltage: 1.8V to 5.5V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 32-pin TQFP

## Applications

The Microchip ATmega808-AU microcontroller is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and smart gadgets that require efficient control and communication.

- Industrial Automation: Ideal for applications in industrial control systems, sensors, and automation equipment where reliability and performance are critical.

- Automotive: Suitable for automotive applications, including body control modules, sensor interfaces, and other embedded systems.

- IoT Devices: Perfect for Internet of Things (IoT) applications, enabling connectivity and control in smart home devices, wearables, and environmental monitoring systems.

## Conclusion

The Microchip Technology ATmega808-AU microcontroller is a robust and flexible solution for a variety of embedded applications. With its high performance, rich feature set, and low power consumption, it provides developers with the tools they need to create efficient and reliable systems. Its versatility makes it an excellent choice for applications across multiple industries, from consumer electronics to industrial automation and IoT solutions. The ATmega808-AU is a testament to Microchip's commitment to delivering high-quality microcontroller solutions that meet the evolving needs of modern technology.
ATMEGA808-AU Compare Parts
  • ATMEGA808-AU vs ATMEGA8U2-MU
  • ATMEGA808-AU vs ATMEGA8U2-AUR
  • ATMEGA808-AU vs ATMEGA8U2-AU
  • ATMEGA808-AU vs ATMEGA8L-8PU
  • ATMEGA808-AU vs ATMEGA8L-8PU
  • ATMEGA808-AU vs ATMEGA8L-8PJ
  • ATMEGA808-AU vs ATMEGA8L-8PI
  • ATMEGA808-AU vs ATMEGA8L-8PI
  • ATMEGA808-AU vs ATMEGA8L-8PC
  • ATMEGA808-AU vs ATMEGA8L-8MUR
  • ATMEGA808-AU vs ATMEGA8L-8MUR
  • ATMEGA808-AU vs ATMEGA8L-8MU
  • ATMEGA808-AU vs ATMEGA8L-8MU
  • ATMEGA808-AU vs ATMEGA8L-8MJ
  • ATMEGA808-AU vs ATMEGA8L-8MI
  • ATMEGA808-AU vs ATMEGA8L-8MC
  • ATMEGA808-AU vs ATMEGA8L-8AUR
  • ATMEGA808-AU vs ATMEGA8L-8AU
  • ATMEGA808-AU vs ATMEGA8L-8AJ
  • ATMEGA808-AU vs ATMEGA8L-8AI
  • ATMEGA808-AU vs ATMEGA8L-8AC
  • ATMEGA808-AU vs ATMEGA8HVA-4TUR
  • ATMEGA808-AU vs ATMEGA8HVA-4TU
  • ATMEGA808-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA808-AU vs ATMEGA8HVA-4CKU
  • ATMEGA808-AU vs ATMEGA8A-PU
  • ATMEGA808-AU vs ATMEGA8A-PN
  • ATMEGA808-AU vs ATMEGA8A-PN
  • ATMEGA808-AU vs ATMEGA8A-MUR
  • ATMEGA808-AU vs ATMEGA8A-MU
  • ATMEGA808-AU vs ATMEGA8A-MU
  • ATMEGA808-AU vs ATMEGA8A-MNR
  • ATMEGA808-AU vs ATMEGA8A-MNR
  • ATMEGA808-AU vs ATMEGA8A-MN
  • ATMEGA808-AU vs ATMEGA8A-AUR
  • ATMEGA808-AU vs ATMEGA8A-AU
  • ATMEGA808-AU vs ATMEGA8A-ANR
  • ATMEGA808-AU vs ATMEGA8A-AN
  • ATMEGA808-AU vs ATMEGA88V-15MT
  • ATMEGA808-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 167 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.