☰
ATMEGA64A-MUR
ATMEGA64A-MUR
Active
Description:  IC MCU 8BIT 64KB FLASH 64QFN
Manufacturer:  Microchip Technology
History Price: $6.51000
In Stock: 25380
ATMEGA64A-MUR Specification
Specification
Part No
ATMEGA64A-MUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-VFQFN Exposed Pad
Supplier Device Package
64-QFN (9x9)
ATMEGA64A-MUR PDF Datasheet
ATMEGA64A-MUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA64A-MUR Description
The Atmel ATMEGA64A-MUR is a highly versatile and robust microcontroller from the AVR family, known for its combination of performance, power efficiency, and a rich set of features. This 8-bit microcontroller is well-suited for a wide range of embedded applications, including consumer electronics, automotive systems, and industrial control.

## Overview

The ATMEGA64A-MUR is designed to provide a balance of processing power, memory capacity, and peripheral options in a compact form factor. It is based on the AVR architecture, which is renowned for its high efficiency and ease of use in embedded systems. The microcontroller is particularly favored for its ease of integration and the extensive development ecosystem provided by Atmel.

## Key Features

1. Core and Performance:
- Core: 8-bit AVR RISC (Reduced Instruction Set Computing) processor. The AVR architecture is known for its efficient instruction set and fast execution of instructions.
- Clock Speed: Operates up to 16 MHz, providing ample processing power for various applications.
- Instruction Set: 131 powerful instructions, most of which are executed in a single clock cycle, allowing for high-speed operation.

2. Memory:
- Flash Memory: 64 KB of Flash memory for storing the program code. Flash memory is reprogrammable and supports a wide range of applications.
- SRAM: 4 KB of SRAM for temporary data storage. SRAM provides fast access to frequently used variables and data.
- EEPROM: 2 KB of EEPROM for non-volatile storage. EEPROM is useful for storing configuration settings or calibration data that must be retained between power cycles.

3. Peripheral Interfaces:
- I/O Ports: 32 general-purpose I/O (GPIO) pins that can be used for digital input and output. These pins are highly configurable and support various functions.
- Timers/Counters: Three 8-bit timers/counters and one 16-bit timer/counter for precise timing and event counting. Timers can also be used for generating PWM (Pulse Width Modulation) signals.
- USART: Two Universal Synchronous/Asynchronous Receiver Transmitters (USART) for serial communication, which supports both synchronous and asynchronous modes.
- SPI: One Serial Peripheral Interface (SPI) for high-speed data transfer with external devices.
- I2C: One Inter-Integrated Circuit (I2C) interface for connecting low-speed peripherals.
- ADC: 10-bit Analog-to-Digital Converter (ADC) with 8 channels for converting analog signals to digital form.

4. Advanced Features:
- Watchdog Timer: Integrated watchdog timer to help recover from software malfunctions by resetting the microcontroller if it becomes unresponsive.
- Analog Comparator: On-chip analog comparator for comparing two analog voltages and generating a digital output based on the comparison.
- Interrupts: Supports external interrupts and various internal interrupts to handle real-time events efficiently.

5. Power Management:
- Operating Voltage: Operates from 1.8V to 5.5V, making it compatible with a wide range of power supplies.
- Power Consumption: Designed for low power consumption, with various sleep modes to reduce power usage during inactivity. Power-saving features include power-down and power-save modes.

6. Package and Operating Conditions:
- Package Type: Available in a 32-pin TQFP (Thin Quad Flat Package) and 32-pin PLCC (Plastic Leaded Chip Carrier) packages, offering flexibility in PCB layout and design.
- Operating Temperature Range: Typically -40°C to +85°C, suitable for industrial and automotive applications.

## Specifications

- Core: 8-bit AVR RISC
- Clock Speed: Up to 16 MHz
- Flash Memory: 64 KB
- SRAM: 4 KB
- EEPROM: 2 KB
- GPIO Pins: 32
- Timers/Counters: Three 8-bit timers/counters, one 16-bit timer/counter
- USART Modules: 2
- SPI Module: 1
- I2C Module: 1
- ADC: 10-bit, 8 channels
- Analog Comparator: Yes
- Watchdog Timer: Yes
- Operating Voltage: 1.8V to 5.5V
- Package Options: 32-pin TQFP, 32-pin PLCC
- Operating Temperature Range: -40°C to +85°C

## Applications

The ATMEGA64A-MUR is used in various applications where reliability, flexibility, and performance are essential:

- Consumer Electronics: Suitable for applications such as remote controls, home automation systems, and portable devices.
- Industrial Control: Provides precise control and monitoring capabilities for industrial machinery and process control systems.
- Automotive Systems: Ideal for automotive applications that require robust performance and environmental resilience.
- Embedded Systems: Used in a wide range of embedded designs requiring reliable processing and interfacing capabilities.

## Conclusion

The Atmel ATMEGA64A-MUR microcontroller is a powerful and flexible 8-bit device offering a comprehensive set of features for a broad range of applications. With its high clock speed, ample memory, versatile peripherals, and efficient power management, it provides a reliable platform for developing embedded solutions. For detailed design information and integration guidelines, refer to the datasheet provided by Atmel (now part of Microchip Technology).
ATMEGA64A-MUR Compare Parts
  • ATMEGA64A-MUR vs ATMEGA8U2-MU
  • ATMEGA64A-MUR vs ATMEGA8U2-AUR
  • ATMEGA64A-MUR vs ATMEGA8U2-AU
  • ATMEGA64A-MUR vs ATMEGA8L-8PU
  • ATMEGA64A-MUR vs ATMEGA8L-8PU
  • ATMEGA64A-MUR vs ATMEGA8L-8PJ
  • ATMEGA64A-MUR vs ATMEGA8L-8PI
  • ATMEGA64A-MUR vs ATMEGA8L-8PI
  • ATMEGA64A-MUR vs ATMEGA8L-8PC
  • ATMEGA64A-MUR vs ATMEGA8L-8MUR
  • ATMEGA64A-MUR vs ATMEGA8L-8MUR
  • ATMEGA64A-MUR vs ATMEGA8L-8MU
  • ATMEGA64A-MUR vs ATMEGA8L-8MU
  • ATMEGA64A-MUR vs ATMEGA8L-8MJ
  • ATMEGA64A-MUR vs ATMEGA8L-8MI
  • ATMEGA64A-MUR vs ATMEGA8L-8MC
  • ATMEGA64A-MUR vs ATMEGA8L-8AUR
  • ATMEGA64A-MUR vs ATMEGA8L-8AU
  • ATMEGA64A-MUR vs ATMEGA8L-8AJ
  • ATMEGA64A-MUR vs ATMEGA8L-8AI
  • ATMEGA64A-MUR vs ATMEGA8L-8AC
  • ATMEGA64A-MUR vs ATMEGA8HVA-4TUR
  • ATMEGA64A-MUR vs ATMEGA8HVA-4TU
  • ATMEGA64A-MUR vs ATMEGA8HVA-4CKUR
  • ATMEGA64A-MUR vs ATMEGA8HVA-4CKU
  • ATMEGA64A-MUR vs ATMEGA8A-PU
  • ATMEGA64A-MUR vs ATMEGA8A-PN
  • ATMEGA64A-MUR vs ATMEGA8A-PN
  • ATMEGA64A-MUR vs ATMEGA8A-MUR
  • ATMEGA64A-MUR vs ATMEGA8A-MU
  • ATMEGA64A-MUR vs ATMEGA8A-MU
  • ATMEGA64A-MUR vs ATMEGA8A-MNR
  • ATMEGA64A-MUR vs ATMEGA8A-MNR
  • ATMEGA64A-MUR vs ATMEGA8A-MN
  • ATMEGA64A-MUR vs ATMEGA8A-AUR
  • ATMEGA64A-MUR vs ATMEGA8A-AU
  • ATMEGA64A-MUR vs ATMEGA8A-ANR
  • ATMEGA64A-MUR vs ATMEGA8A-AN
  • ATMEGA64A-MUR vs ATMEGA88V-15MT
  • ATMEGA64A-MUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 129 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.