☰
ATMEGA64A-AU
ATMEGA64A-AU
Active
Description:  IC MCU 8BIT 64KB FLASH 64TQFP
Manufacturer:  Microchip Technology
History Price: $6.34000
In Stock: 20500
ATMEGA64A-AU Specification
Specification
Part No
ATMEGA64A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
53
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
2K x 8
RAM Size
4K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
64-TQFP
Supplier Device Package
64-TQFP (14x14)
ATMEGA64A-AU PDF Datasheet
ATMEGA64A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA64A-AU Description
The Atmel ATMEGA64A-AU is a high-performance 8-bit microcontroller based on the AVR RISC architecture. It is part of the Atmega family, which is known for offering a balanced combination of performance, low power consumption, and easy integration into a variety of embedded applications. The ATMEGA64A-AU is particularly suitable for applications that require medium to high processing power, flexibility in I/O, and rich peripheral support. It is commonly used in consumer electronics, automotive systems, industrial control, and communication equipment.

## Key Features and Specifications of ATMEGA64A-AU:

1. Core and Architecture:

* The ATMEGA64A-AU is based on the AVR RISC architecture, which is an 8-bit architecture with a high-performance Harvard architecture.
* It features a 32KB Flash memory, which is used for storing the program code, and the memory is in-system programmable via the SPI interface.
* The microcontroller operates with an internal clock of up to 16 MHz, which ensures fast instruction execution and allows for efficient handling of a variety of embedded tasks.

2. Memory:

* Flash Memory: The microcontroller comes with 64 KB of Flash memory for program storage. The flash memory is in-system programmable, which allows users to update the firmware without the need to remove the chip.
* SRAM: It is equipped with 4 KB of SRAM for storing data during operation. This is sufficient for handling moderate-sized data and variables during execution.
* EEPROM: The ATMEGA64A-AU also includes 2 KB of EEPROM, which is non-volatile memory used to store important data, such as configuration parameters, that must persist even after the device is powered off.

3. I/O Ports:

* The ATMEGA64A-AU provides 53 general-purpose I/O (GPIO) pins that can be used for various purposes, including digital inputs/outputs, analog inputs, and special functions like UART, SPI, and I2C communication.
* The I/O pins are highly configurable, allowing the microcontroller to be used in a wide range of applications that require interaction with external peripherals, sensors, and actuators.

4. Timers and Counters:

* The microcontroller features three 8-bit timers and one 16-bit timer, which provide the ability to generate precise time delays, PWM (Pulse Width Modulation) signals, or time-based events.
* The timers can also be used for frequency generation, event counting, and time measurement, which makes the ATMEGA64A-AU ideal for applications that require accurate timing control, such as motor control and real-time event monitoring.

5. Analog Features:

* ADC (Analog-to-Digital Converter): The ATMEGA64A-AU includes a 10-bit ADC with 8 channels, which allows it to read analog signals from sensors or other devices and convert them into digital values.
* The ADC supports both single-ended and differential inputs and can operate with various reference voltages, providing flexibility for different sensor types.
* The chip also includes a digital-to-analog converter (DAC) feature via PWM, which can be used for controlling analog devices such as motors or audio output.

6. Communication Interfaces:

* The ATMEGA64A-AU supports multiple communication protocols:

* USART (Universal Synchronous/Asynchronous Receiver-Transmitter): This allows the microcontroller to communicate with other devices over serial communication. It supports both synchronous and asynchronous modes for a wide range of data communication applications.
* SPI (Serial Peripheral Interface): This is used for high-speed communication with external peripherals like memory chips, sensors, and display controllers. The ATMEGA64A-AU supports full-duplex communication and multiple slave devices, making it suitable for complex embedded systems.
* I2C (Inter-Integrated Circuit): The microcontroller includes support for I2C communication, allowing it to interface with a variety of external devices, such as EEPROMs, sensors, or other microcontrollers. This two-wire interface is ideal for connecting multiple devices with minimal wiring.
* These communication features enable the ATMEGA64A-AU to interact with external modules, sensors, and other embedded systems, which is essential for modern embedded designs.

7. Interrupt System:

* The ATMEGA64A-AU has an advanced interrupt system that allows it to respond quickly to external events or changes in conditions. It has 32 external interrupts, which can be used to trigger specific actions, such as starting a process when a sensor value exceeds a certain threshold or responding to user input.
* The microcontroller also supports internal interrupts, which help handle tasks such as timer events, communication events, or errors without interrupting the main program flow.

8. Power Management:

* The ATMEGA64A-AU is designed for low power consumption. It offers several power-saving modes, including Idle mode, Power-down mode, and Standby mode, which can be used to reduce current consumption during periods of inactivity.
* The microcontroller supports a wide operating voltage range from 2.7V to 5.5V, making it suitable for both battery-powered and 5V-based systems.
* The efficient power management features allow for longer battery life in portable devices, as well as lower power dissipation in systems where thermal constraints are important.

9. Watchdog Timer:

* The microcontroller is equipped with an integrated watchdog timer (WDT), which is used to monitor the execution of the program and ensure that the system does not get stuck due to software malfunctions. If the watchdog timer is not reset within a specified time, it triggers a system reset to recover from the fault condition.

10. Package and Size:

* The ATMEGA64A-AU is available in a TQFP-44 package, which is a 44-pin Thin Quad Flat Package. This provides a compact form factor suitable for embedding into smaller systems while offering a sufficient number of I/O pins for most applications.
* The TQFP package is ideal for automated assembly and is widely used in applications where board space is limited but high functionality is required.

## Detailed Specifications:

* Core: 8-bit AVR RISC architecture
* Clock Speed: Up to 16 MHz
* Flash Memory: 64 KB, in-system programmable
* SRAM: 4 KB
* EEPROM: 2 KB
* I/O Pins: 53 GPIO pins
* Timers: 3 x 8-bit, 1 x 16-bit timer
* Analog Features:

* 10-bit ADC with 8 channels
* PWM output for analog control
* Communication Interfaces:

* USART (for serial communication)
* SPI (for high-speed peripheral communication)
* I2C (for inter-device communication)
* Interrupts: 32 external interrupts, internal interrupts
* Power Supply: 2.7V to 5.5V
* Package Type: TQFP-44 (Thin Quad Flat Package, 44 pins)
* Power Consumption: Low-power modes (Idle, Power-down, Standby)
* Watchdog Timer: Integrated watchdog for system stability

## Applications:

The ATMEGA64A-AU is a versatile microcontroller used in various applications across different industries. Some of the key areas where this chip excels include:

1. Consumer Electronics:

* It is used in remote controls, digital clocks, and other home electronics where low power and small form factors are essential.

2. Industrial Control Systems:

* The ATMEGA64A-AU is ideal for controlling and monitoring industrial processes, such as in motor control systems, sensors, and automated machinery. Its high number of I/O pins and ability to interface with multiple communication protocols make it suitable for complex industrial applications.

3. Automotive:

* In automotive systems, the microcontroller is used for sensor monitoring, LED lighting control, and communication between automotive ECUs (Electronic Control Units). Its ability to handle real-time tasks with low power consumption is beneficial for automotive applications.

4. Embedded Systems:

* The microcontroller is a popular choice for embedded systems, such as IoT devices, robotics, and home automation products, where a high degree of interactivity and communication with sensors and actuators is required.

5. Communication Equipment:

* With its serial communication interfaces, the ATMEGA64A-AU is also used in communication devices that require robust data exchange, such as wireless systems, modems, and networked embedded devices.

6. Consumer and Industrial Sensors:

* The analog-to-digital conversion capability makes this microcontroller suitable for sensor interfacing in applications like temperature sensing, light sensors, and other environmental monitoring systems.

## Conclusion:

The Atmel ATMEGA64A-AU microcontroller is a highly capable, power-efficient, and flexible solution for a wide range of embedded applications. With its 64 KB Flash memory, 4 KB SRAM, 2 KB EEPROM, and numerous communication interfaces, it provides developers with the tools needed for advanced system designs. Its low power consumption, rich peripheral support, and broad I/O options make it ideal for consumer electronics, industrial control, automotive, and embedded systems applications. The ATMEGA64A-AU combines performance with versatility, making it a reliable choice for both simple and complex projects.
ATMEGA64A-AU Compare Parts
  • ATMEGA64A-AU vs ATMEGA8U2-MU
  • ATMEGA64A-AU vs ATMEGA8U2-AUR
  • ATMEGA64A-AU vs ATMEGA8U2-AU
  • ATMEGA64A-AU vs ATMEGA8L-8PU
  • ATMEGA64A-AU vs ATMEGA8L-8PU
  • ATMEGA64A-AU vs ATMEGA8L-8PJ
  • ATMEGA64A-AU vs ATMEGA8L-8PI
  • ATMEGA64A-AU vs ATMEGA8L-8PI
  • ATMEGA64A-AU vs ATMEGA8L-8PC
  • ATMEGA64A-AU vs ATMEGA8L-8MUR
  • ATMEGA64A-AU vs ATMEGA8L-8MUR
  • ATMEGA64A-AU vs ATMEGA8L-8MU
  • ATMEGA64A-AU vs ATMEGA8L-8MU
  • ATMEGA64A-AU vs ATMEGA8L-8MJ
  • ATMEGA64A-AU vs ATMEGA8L-8MI
  • ATMEGA64A-AU vs ATMEGA8L-8MC
  • ATMEGA64A-AU vs ATMEGA8L-8AUR
  • ATMEGA64A-AU vs ATMEGA8L-8AU
  • ATMEGA64A-AU vs ATMEGA8L-8AJ
  • ATMEGA64A-AU vs ATMEGA8L-8AI
  • ATMEGA64A-AU vs ATMEGA8L-8AC
  • ATMEGA64A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA64A-AU vs ATMEGA8HVA-4TU
  • ATMEGA64A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA64A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA64A-AU vs ATMEGA8A-PU
  • ATMEGA64A-AU vs ATMEGA8A-PN
  • ATMEGA64A-AU vs ATMEGA8A-PN
  • ATMEGA64A-AU vs ATMEGA8A-MUR
  • ATMEGA64A-AU vs ATMEGA8A-MU
  • ATMEGA64A-AU vs ATMEGA8A-MU
  • ATMEGA64A-AU vs ATMEGA8A-MNR
  • ATMEGA64A-AU vs ATMEGA8A-MNR
  • ATMEGA64A-AU vs ATMEGA8A-MN
  • ATMEGA64A-AU vs ATMEGA8A-AUR
  • ATMEGA64A-AU vs ATMEGA8A-AU
  • ATMEGA64A-AU vs ATMEGA8A-ANR
  • ATMEGA64A-AU vs ATMEGA8A-AN
  • ATMEGA64A-AU vs ATMEGA88V-15MT
  • ATMEGA64A-AU vs ATMEGA88V-15MT
  • ATMEGA64A-AU FAQ
    Q1: What is the Microchip Technology ATMEGA64A-AU?
    A1: The ATMEGA64A-AU is an 8-bit AVR microcontroller featuring 64KB of in-system programmable Flash memory, 4KB SRAM, and 2KB EEPROM, designed for embedded control applications.

    Q2: What is the maximum operating frequency of the ATMEGA64A-AU?
    A2: The ATMEGA64A-AU operates at a maximum frequency of 16 MHz.

    Q3: What package type does the ATMEGA64A-AU come in?
    A3: The ATMEGA64A-AU is available in a 64-pin TQFP (Thin Quad Flat Package).

    Q4: What is the operating voltage range for the ATMEGA64A-AU?
    A4: The ATMEGA64A-AU operates within a voltage range of 2.7V to 5.5V.

    Q5: How many general-purpose I/O pins does the ATMEGA64A-AU have?
    A5: The ATMEGA64A-AU offers 53 general-purpose I/O lines.

    Q6: Does the ATMEGA64A-AU support analog-to-digital conversion?
    A6: Yes, it features an 8-channel, 10-bit ADC (Analog-to-Digital Converter).

    Q7: What communication interfaces are available on the ATMEGA64A-AU?
    A7: The ATMEGA64A-AU includes I2C, SPI, and UART/USART interfaces for serial communication.

    Q8: What are the memory specifications of the ATMEGA64A-AU?
    A8: It has 64KB of Flash memory, 4KB of SRAM, and 2KB of EEPROM.

    Q9: What is the temperature range for the ATMEGA64A-AU?
    A9: The ATMEGA64A-AU operates in a temperature range from -40°C to +85°C.

    Q10: Does the ATMEGA64A-AU support in-system programming?
    A10: Yes, it supports in-system programming via the SPI interface.

    Q11: What is the architecture of the ATMEGA64A-AU?
    A11: The ATMEGA64A-AU is based on the AVR enhanced RISC architecture.

    Q12: How many timers does the ATMEGA64A-AU include?
    A12: It includes two 8-bit Timer/Counters and two 16-bit Timer/Counters.

    Q13: Does the ATMEGA64A-AU have a watchdog timer?
    A13: Yes, it features a programmable Watchdog Timer with a separate on-chip oscillator.

    Q14: What are the power-saving modes available in the ATMEGA64A-AU?
    A14: The ATMEGA64A-AU offers multiple power-saving modes, including Idle, Power-down, Power-save, Standby, and Extended Standby modes.

    Q15: Is the ATMEGA64A-AU compatible with JTAG?
    A15: Yes, it includes a JTAG interface compliant with IEEE std. 1149.1 for on-chip debugging and programming.

    Q16: Can the ATMEGA64A-AU be used for capacitive touch applications?
    A16: Yes, it supports Atmel QTouch® library for capacitive touch buttons, sliders, and wheels.

    Q17: What is the typical application of the ATMEGA64A-AU?
    A17: The ATMEGA64A-AU is suitable for applications like industrial control, consumer electronics, and embedded systems requiring efficient processing.

    Q18: Does the ATMEGA64A-AU support external memory interfacing?
    A18: Yes, it provides an optional external memory interface for up to 64KB of additional memory.

    Q19: What is the data retention capability of the ATMEGA64A-AU's EEPROM?
    A19: The EEPROM data retention is rated for 20 years at 85°C and 100 years at 25°C.

    Q20: Where can I find the datasheet for the ATMEGA64A-AU?
    A20: The datasheet is available on Microchip Technology's official website.
    Customer Reviews
    4.95 out of 5.00 stars from 141 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.