Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - Microcontrollers
/ Microchip Technology ATMEGA640-16CUR
ATMEGA640-16CUR
Active
Embedded - Microcontrollers
Description:
IC MCU 8BIT 64KB FLASH 100CBGA
Manufacturer:
Microchip Technology
Datasheet:
ATMEGA640-16CUR Datasheet
History Price: $10.42804
In Stock: 23440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
ATMEGA640-16CUR Specification
Specification
Part No
ATMEGA640-16CUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
EBI/EMI, I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
86
Program Memory Size
64KB (32K x 16)
Program Memory Type
FLASH
EEPROM Size
4K x 8
RAM Size
8K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
100-TFBGA
Supplier Device Package
100-CBGA (9x9)
ATMEGA640-16CUR Related Parts
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA640-16CUR Compare Parts
ATMEGA640-16CUR vs ATMEGA8U2-MU
ATMEGA640-16CUR vs ATMEGA8U2-AUR
ATMEGA640-16CUR vs ATMEGA8U2-AU
ATMEGA640-16CUR vs ATMEGA8L-8PU
ATMEGA640-16CUR vs ATMEGA8L-8PU
ATMEGA640-16CUR vs ATMEGA8L-8PJ
ATMEGA640-16CUR vs ATMEGA8L-8PI
ATMEGA640-16CUR vs ATMEGA8L-8PI
ATMEGA640-16CUR vs ATMEGA8L-8PC
ATMEGA640-16CUR vs ATMEGA8L-8MUR
ATMEGA640-16CUR vs ATMEGA8L-8MUR
ATMEGA640-16CUR vs ATMEGA8L-8MU
ATMEGA640-16CUR vs ATMEGA8L-8MU
ATMEGA640-16CUR vs ATMEGA8L-8MJ
ATMEGA640-16CUR vs ATMEGA8L-8MI
ATMEGA640-16CUR vs ATMEGA8L-8MC
ATMEGA640-16CUR vs ATMEGA8L-8AUR
ATMEGA640-16CUR vs ATMEGA8L-8AU
ATMEGA640-16CUR vs ATMEGA8L-8AJ
ATMEGA640-16CUR vs ATMEGA8L-8AI
ATMEGA640-16CUR vs ATMEGA8L-8AC
ATMEGA640-16CUR vs ATMEGA8HVA-4TUR
ATMEGA640-16CUR vs ATMEGA8HVA-4TU
ATMEGA640-16CUR vs ATMEGA8HVA-4CKUR
ATMEGA640-16CUR vs ATMEGA8HVA-4CKU
ATMEGA640-16CUR vs ATMEGA8A-PU
ATMEGA640-16CUR vs ATMEGA8A-PN
ATMEGA640-16CUR vs ATMEGA8A-PN
ATMEGA640-16CUR vs ATMEGA8A-MUR
ATMEGA640-16CUR vs ATMEGA8A-MU
ATMEGA640-16CUR vs ATMEGA8A-MU
ATMEGA640-16CUR vs ATMEGA8A-MNR
ATMEGA640-16CUR vs ATMEGA8A-MNR
ATMEGA640-16CUR vs ATMEGA8A-MN
ATMEGA640-16CUR vs ATMEGA8A-AUR
ATMEGA640-16CUR vs ATMEGA8A-AU
ATMEGA640-16CUR vs ATMEGA8A-ANR
ATMEGA640-16CUR vs ATMEGA8A-AN
ATMEGA640-16CUR vs ATMEGA88V-15MT
ATMEGA640-16CUR vs ATMEGA88V-15MT
Customer Reviews
4.95 out of 5.00 stars from 159 customer reviews from all over the world
Robert Harris
United States
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
2026-09-21 00:15
Fast Shipping, good item, thank you.