☰
ATMEGA48V-10PU
ATMEGA48V-10PU
Active
Description:  IC MCU 8BIT 4KB FLASH 28DIP
Manufacturer:  Microchip Technology
History Price: $2.85000
In Stock: 30720
ATMEGA48V-10PU Specification
Specification
Part No
ATMEGA48V-10PU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
10MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 6x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Through Hole
Package / Case
28-DIP (0.300", 7.62mm)
Supplier Device Package
28-PDIP
ATMEGA48V-10PU PDF Datasheet
ATMEGA48V-10PU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48V-10PU Description
The Microchip Technology ATmega48V-10PU is an 8-bit microcontroller belonging to the AVR family, designed for a wide range of applications in embedded systems. This microcontroller is particularly valued for its low power consumption, ease of use, and versatile features, making it suitable for everything from simple control applications to more complex systems requiring efficient processing.

## Key Specifications

1. Architecture:
- The ATmega48V-10PU features an 8-bit AVR architecture, which allows for efficient processing and easy programming. The architecture supports a rich instruction set that enables a wide variety of operations with minimal power consumption.

2. Clock Speed:
- It operates at a maximum clock speed of 10 MHz, providing sufficient processing power for many applications while maintaining low energy consumption. The clock speed can be adjusted based on the needs of the application.

3. Memory:
- Flash Memory: The microcontroller is equipped with 4 KB of in-system programmable Flash memory. This memory is used to store the application code and can be easily reprogrammed.
- SRAM: It contains 512 bytes of static RAM for data storage during operation, allowing for the storage of variables and data used by the program.
- EEPROM: The ATmega48V-10PU has 256 bytes of EEPROM, which is non-volatile memory used for storing data that must persist even when the microcontroller is powered off.

4. I/O Ports:
- The device provides 23 programmable I/O pins, allowing for a variety of input and output configurations. These pins can be configured as digital inputs or outputs, and several of them support alternate functions such as PWM (Pulse Width Modulation) and analog input.

5. ADC (Analog-to-Digital Converter):
- The ATmega48V-10PU includes a 10-bit ADC with up to 8 channels. This allows for the conversion of analog signals into digital values, enabling the microcontroller to interact with analog sensors and other devices.

6. Timers/Counters:
- It features three timer/counter units, which can be used for timing operations, generating PWM signals, and counting external events. The timers are versatile and can operate in various modes, including normal, CTC (Clear Timer on Compare Match), and PWM modes.

7. Communication Interfaces:
- The microcontroller supports multiple communication protocols:
- USART: For serial communication, allowing for easy interfacing with other devices such as computers and peripherals.
- SPI: Serial Peripheral Interface for high-speed communication with other microcontrollers and devices.
- I2C (TWI): Two-wire interface for connecting multiple devices with minimal wiring.

8. Operating Voltage:
- The ATmega48V-10PU operates within a voltage range of 1.8V to 5.5V, making it suitable for battery-operated devices as well as systems powered from a regulated power supply.

9. Power Consumption:
- Designed for low power applications, the microcontroller features various sleep modes, significantly reducing power consumption during idle periods. In active mode, it consumes approximately 10 mA at 10 MHz and only microamperes in sleep modes.

10. Package Type:
- The device comes in a 28-pin DIP (Dual In-line Package) form factor, which facilitates easy prototyping and integration into breadboards or custom PCBs.

## Applications

The Microchip ATmega48V-10PU is versatile and can be used in various applications, including:

- Consumer Electronics: Suitable for remote controls, toys, and home automation devices.
- Sensor Interfaces: Ideal for projects that involve interfacing with sensors and reading analog values.
- Industrial Automation: Can be utilized in monitoring and control systems for machinery and processes.
- Battery-Powered Devices: Its low power characteristics make it perfect for applications requiring long battery life.
- Educational Projects: Widely used in academic settings for teaching embedded system design and programming.

## Development Tools

Microchip provides a robust ecosystem for development, including:

- MPLAB X IDE: A comprehensive integrated development environment for coding, debugging, and programming the ATmega microcontrollers.
- XC8 Compiler: A C compiler optimized for 8-bit devices, making it easier to develop applications.
- Atmel Studio: Another development platform tailored for AVR microcontrollers, providing rich debugging capabilities.

## Conclusion

In summary, the Microchip Technology ATmega48V-10PU is a feature-rich 8-bit microcontroller that balances performance, flexibility, and power efficiency. Its wide array of peripherals, extensive memory, and low power consumption make it an ideal choice for many embedded applications, from simple to complex designs. Whether for hobbyist projects, educational purposes, or industrial applications, the ATmega48V-10PU provides a reliable and efficient solution for modern embedded system needs.
ATMEGA48V-10PU Compare Parts
  • ATMEGA48V-10PU vs ATMEGA8U2-MU
  • ATMEGA48V-10PU vs ATMEGA8U2-AUR
  • ATMEGA48V-10PU vs ATMEGA8U2-AU
  • ATMEGA48V-10PU vs ATMEGA8L-8PU
  • ATMEGA48V-10PU vs ATMEGA8L-8PU
  • ATMEGA48V-10PU vs ATMEGA8L-8PJ
  • ATMEGA48V-10PU vs ATMEGA8L-8PI
  • ATMEGA48V-10PU vs ATMEGA8L-8PI
  • ATMEGA48V-10PU vs ATMEGA8L-8PC
  • ATMEGA48V-10PU vs ATMEGA8L-8MUR
  • ATMEGA48V-10PU vs ATMEGA8L-8MUR
  • ATMEGA48V-10PU vs ATMEGA8L-8MU
  • ATMEGA48V-10PU vs ATMEGA8L-8MU
  • ATMEGA48V-10PU vs ATMEGA8L-8MJ
  • ATMEGA48V-10PU vs ATMEGA8L-8MI
  • ATMEGA48V-10PU vs ATMEGA8L-8MC
  • ATMEGA48V-10PU vs ATMEGA8L-8AUR
  • ATMEGA48V-10PU vs ATMEGA8L-8AU
  • ATMEGA48V-10PU vs ATMEGA8L-8AJ
  • ATMEGA48V-10PU vs ATMEGA8L-8AI
  • ATMEGA48V-10PU vs ATMEGA8L-8AC
  • ATMEGA48V-10PU vs ATMEGA8HVA-4TUR
  • ATMEGA48V-10PU vs ATMEGA8HVA-4TU
  • ATMEGA48V-10PU vs ATMEGA8HVA-4CKUR
  • ATMEGA48V-10PU vs ATMEGA8HVA-4CKU
  • ATMEGA48V-10PU vs ATMEGA8A-PU
  • ATMEGA48V-10PU vs ATMEGA8A-PN
  • ATMEGA48V-10PU vs ATMEGA8A-PN
  • ATMEGA48V-10PU vs ATMEGA8A-MUR
  • ATMEGA48V-10PU vs ATMEGA8A-MU
  • ATMEGA48V-10PU vs ATMEGA8A-MU
  • ATMEGA48V-10PU vs ATMEGA8A-MNR
  • ATMEGA48V-10PU vs ATMEGA8A-MNR
  • ATMEGA48V-10PU vs ATMEGA8A-MN
  • ATMEGA48V-10PU vs ATMEGA8A-AUR
  • ATMEGA48V-10PU vs ATMEGA8A-AU
  • ATMEGA48V-10PU vs ATMEGA8A-ANR
  • ATMEGA48V-10PU vs ATMEGA8A-AN
  • ATMEGA48V-10PU vs ATMEGA88V-15MT
  • ATMEGA48V-10PU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 150 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.