☰
ATMEGA48PA-AU
ATMEGA48PA-AU
Active
Description:  IC MCU 8BIT 4KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.99000
In Stock: 33040
ATMEGA48PA-AU Specification
Specification
Part No
ATMEGA48PA-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA48PA-AU PDF Datasheet
ATMEGA48PA-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48PA-AU Description
The Microchip Technology ATMEGA48PA-AU is a high-performance 8-bit microcontroller from the ATmega series, which is part of the AVR family of microcontrollers. The ATMEGA48PA-AU is designed for a wide range of embedded applications, offering a balance between performance, power consumption, and ease of integration into various systems. This microcontroller is widely used in applications such as consumer electronics, automotive, industrial automation, and communication systems.

The ATMEGA48PA-AU is part of the ATmega48 family, which also includes the ATMEGA88 and ATMEGA168, with all of these devices sharing common features such as high-speed performance, low-power operation, and extensive peripheral support. The ATMEGA48PA-AU is available in a TQFP-32 package and features an 8-bit RISC architecture.

## Key Specifications:

## 1. Microcontroller Architecture:

* The ATMEGA48PA-AU is based on an 8-bit RISC architecture. This architecture enables efficient processing and high-performance operation, allowing it to execute most instructions in a single clock cycle. The RISC (Reduced Instruction Set Computing) design simplifies the instruction set and improves execution speed, which is essential in time-sensitive applications.

## 2. CPU Speed:

* The microcontroller operates at a maximum clock speed of 20 MHz. This enables fast data processing and communication between the microcontroller and external devices. The clock speed is highly suitable for applications where moderate processing power is required without sacrificing energy efficiency.

## 3. Memory:

* Flash Memory: The ATMEGA48PA-AU includes 4 KB of flash memory, which is used to store the microcontroller's program code. Flash memory is non-volatile, meaning that it retains its data even when power is removed.
* SRAM: The microcontroller has 512 bytes of SRAM, which provides temporary storage for data during execution. SRAM is faster than flash memory and is used to store variables, buffers, and other temporary data.
* EEPROM: The device includes 256 bytes of EEPROM, which allows for the non-volatile storage of small amounts of data that needs to be retained between power cycles. EEPROM is commonly used for storing configuration settings or user preferences.

## 4. I/O Ports:

* The ATMEGA48PA-AU has 23 programmable I/O lines, which can be used for communication with external components such as sensors, actuators, and displays. The I/O pins are highly flexible, and some can be configured for alternate functions such as serial communication or timers.

## 5. Timers:

* The microcontroller includes 3 timers:

* Timer/Counter 0: 8-bit timer with a prescaler.
* Timer/Counter 1: 16-bit timer, which provides greater resolution and is ideal for applications requiring precise time control.
* Timer/Counter 2: 8-bit timer with a prescaler.
These timers can be used for generating delays, PWM outputs, and for time-based event generation.

## 6. Communication Interfaces:

* The ATMEGA48PA-AU supports various communication interfaces:

* SPI (Serial Peripheral Interface): This is a synchronous serial communication protocol that allows high-speed data transfer between the microcontroller and peripherals like sensors, EEPROMs, and displays.
* I2C (Inter-Integrated Circuit): A two-wire protocol used for communication with low-speed peripherals such as sensors and RTCs.
* USART (Universal Synchronous Asynchronous Receiver/Transmitter): A flexible communication protocol that supports both synchronous and asynchronous data transmission for serial communication with external devices.

## 7. Analog-to-Digital Converter (ADC):

* The ATMEGA48PA-AU includes a 10-bit ADC with 8 input channels, allowing it to convert analog signals from sensors into digital values. The ADC is essential for applications that need to process real-world analog data, such as temperature sensing, light sensing, or voltage measurements.

## 8. Power Consumption:

* The ATMEGA48PA-AU is designed for low-power operation, with several power-saving modes, including:

* Idle mode: The CPU is halted, but the system clock continues to run, allowing peripherals to function.
* Power-down mode: The system clock is stopped, and most of the microcontroller’s functions are disabled to save power.
* Standby mode: The CPU is halted, and some peripherals are kept active, allowing the microcontroller to consume minimal power while still responding to external events.
* The typical operating current is < 8 mA at 5V and 20 MHz, and the microcontroller can operate as low as < 0.1 µA in power-down mode.

## 9. Operating Voltage:

* The ATMEGA48PA-AU operates with a supply voltage range of 1.8V to 5.5V, making it suitable for a variety of systems, including battery-powered applications where low voltage is critical.

## 10. Watchdog Timer:

* The microcontroller includes a watchdog timer to reset the device in case of a software malfunction, ensuring that the system recovers from unexpected conditions automatically.

## 11. External Interrupts:

* The ATMEGA48PA-AU supports external interrupts that allow the microcontroller to react to events such as changes in input signals or external hardware triggers.

## 12. Brown-Out Detector:

* The device includes a brown-out detector, which resets the microcontroller when the supply voltage falls below a specified threshold, preventing incorrect operation under low voltage conditions.

## 13. Package Type:

* The ATMEGA48PA-AU is available in the TQFP-32 (Thin Quad Flat Package) package, which is suitable for applications requiring a compact form factor and space-efficient design. The TQFP-32 package has 32 pins and is often used in systems with space constraints.

## Features:

1. High Performance: The ATMEGA48PA-AU operates at up to 20 MHz with 8-bit RISC architecture, offering high-speed data processing and low instruction cycle times.
2. Low Power Consumption: With various power-down modes, the microcontroller is ideal for battery-powered applications and energy-efficient designs.
3. Multiple Communication Interfaces: Supports SPI, I2C, and USART communication for easy integration with external peripherals.
4. 10-bit ADC: Includes a 10-bit ADC with 8 channels, useful for sensor interfacing and analog signal processing.
5. Timers: Equipped with 3 timers that provide flexibility for timing and PWM applications.
6. Flexible I/O Ports: Offers 23 programmable I/O lines that can be configured for different functions.
7. High-Resolution EEPROM and Flash Memory: With 256 bytes of EEPROM and 4 KB of Flash, the microcontroller supports non-volatile storage for configuration and user data.
8. Watchdog Timer: Ensures system reliability by automatically resetting the device in case of software errors.
9. External Interrupts: Supports external interrupts for responsive systems that need to react to external events.
10. Wide Voltage Range: Operates from 1.8V to 5.5V, making it suitable for low-voltage systems.

## Applications:

1. Consumer Electronics:

* The ATMEGA48PA-AU is used in various consumer electronics applications, such as home automation systems, remote controls, and portable devices where low power consumption and high integration are essential.
2. Automotive Electronics:

* In automotive systems, the microcontroller is ideal for sensor interfacing, data acquisition, and motor control applications, where reliability and performance are critical.
3. Industrial Control Systems:

* The microcontroller is suitable for industrial automation, where it can be used to control devices, monitor sensors, and process input from external equipment.
4. Sensor Interfaces:

* The ATMEGA48PA-AU’s 10-bit ADC and I2C/SPI interfaces make it perfect for applications that require precise sensor measurements, such as temperature sensing, humidity sensing, and light intensity monitoring.
5. Communication Systems:

* It is used in wireless communication systems for managing data exchange and processing signals from various wireless modules (e.g., Bluetooth, Zigbee).
6. Embedded Systems:

* The device is widely used in embedded systems for custom applications that require the control of electronic systems, actuators, and sensors.

## Performance:

The ATMEGA48PA-AU delivers exceptional processing speed with its 8-bit RISC architecture and 20 MHz clock speed. This enables fast execution of complex algorithms and tasks, making it suitable for a wide range of time-sensitive applications. The 10-bit ADC provides accurate signal conversion, and with the inclusion of several communication interfaces, it is easy to interface with a variety of peripherals.

## Power Efficiency:

With various low-power modes, the ATMEGA48PA-AU is optimized for applications requiring extended battery life or energy efficiency. The device’s power consumption can be minimized using the power-down mode or standby mode, allowing it to operate for longer periods without the need for frequent battery replacement or charging.

## Conclusion:

The Microchip ATMEGA48PA-AU is a versatile and efficient 8-bit microcontroller that combines high-performance capabilities with low-power operation. It is suitable for a wide range of embedded applications requiring reliable processing, flexible communication, and efficient energy consumption. With its 4 KB of flash memory, 10-bit ADC, and multiple communication interfaces, the ATMEGA48PA-AU offers a robust solution for both simple and complex embedded designs. Its compact TQFP-32 package, combined with its broad voltage range and multiple I/O options, makes it a popular choice for developers looking for an efficient and flexible microcontroller for their projects.
ATMEGA48PA-AU Compare Parts
  • ATMEGA48PA-AU vs ATMEGA8U2-MU
  • ATMEGA48PA-AU vs ATMEGA8U2-AUR
  • ATMEGA48PA-AU vs ATMEGA8U2-AU
  • ATMEGA48PA-AU vs ATMEGA8L-8PU
  • ATMEGA48PA-AU vs ATMEGA8L-8PU
  • ATMEGA48PA-AU vs ATMEGA8L-8PJ
  • ATMEGA48PA-AU vs ATMEGA8L-8PI
  • ATMEGA48PA-AU vs ATMEGA8L-8PI
  • ATMEGA48PA-AU vs ATMEGA8L-8PC
  • ATMEGA48PA-AU vs ATMEGA8L-8MUR
  • ATMEGA48PA-AU vs ATMEGA8L-8MUR
  • ATMEGA48PA-AU vs ATMEGA8L-8MU
  • ATMEGA48PA-AU vs ATMEGA8L-8MU
  • ATMEGA48PA-AU vs ATMEGA8L-8MJ
  • ATMEGA48PA-AU vs ATMEGA8L-8MI
  • ATMEGA48PA-AU vs ATMEGA8L-8MC
  • ATMEGA48PA-AU vs ATMEGA8L-8AUR
  • ATMEGA48PA-AU vs ATMEGA8L-8AU
  • ATMEGA48PA-AU vs ATMEGA8L-8AJ
  • ATMEGA48PA-AU vs ATMEGA8L-8AI
  • ATMEGA48PA-AU vs ATMEGA8L-8AC
  • ATMEGA48PA-AU vs ATMEGA8HVA-4TUR
  • ATMEGA48PA-AU vs ATMEGA8HVA-4TU
  • ATMEGA48PA-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA48PA-AU vs ATMEGA8HVA-4CKU
  • ATMEGA48PA-AU vs ATMEGA8A-PU
  • ATMEGA48PA-AU vs ATMEGA8A-PN
  • ATMEGA48PA-AU vs ATMEGA8A-PN
  • ATMEGA48PA-AU vs ATMEGA8A-MUR
  • ATMEGA48PA-AU vs ATMEGA8A-MU
  • ATMEGA48PA-AU vs ATMEGA8A-MU
  • ATMEGA48PA-AU vs ATMEGA8A-MNR
  • ATMEGA48PA-AU vs ATMEGA8A-MNR
  • ATMEGA48PA-AU vs ATMEGA8A-MN
  • ATMEGA48PA-AU vs ATMEGA8A-AUR
  • ATMEGA48PA-AU vs ATMEGA8A-AU
  • ATMEGA48PA-AU vs ATMEGA8A-ANR
  • ATMEGA48PA-AU vs ATMEGA8A-AN
  • ATMEGA48PA-AU vs ATMEGA88V-15MT
  • ATMEGA48PA-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 179 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.