☰
ATMEGA48A-AU
ATMEGA48A-AU
Active
Description:  IC MCU 8BIT 4KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.99000
In Stock: 20130
ATMEGA48A-AU Specification
Specification
Part No
ATMEGA48A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
4KB (2K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
512 x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA48A-AU PDF Datasheet
ATMEGA48A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA48A-AU Description
The Atmel ATmega48A-AU is a low-power, 8-bit microcontroller based on the AVR architecture. It is part of the ATmega family, which is widely used in embedded systems due to its versatility, ease of use, and rich feature set. The ATmega48A-AU is particularly suitable for applications in consumer electronics, automotive systems, and industrial automation.

## Key Features

1. 8-bit AVR Architecture: The ATmega48A-AU is built on the AVR architecture, which is known for its efficient instruction set and high performance. This architecture allows for fast execution of instructions, making it suitable for time-sensitive applications.

2. Flash Memory: The microcontroller comes with 4 KB of in-system programmable Flash memory, which can be used to store the program code. This memory is non-volatile, meaning it retains its contents even when power is removed.

3. SRAM and EEPROM: The ATmega48A-AU includes 512 bytes of SRAM for data storage and 256 bytes of EEPROM for non-volatile data storage. This combination allows for flexible data management in applications.

4. Clock Speed: The microcontroller operates at a maximum clock speed of 20 MHz, providing sufficient processing power for a wide range of applications.

5. I/O Ports: The ATmega48A-AU features 23 general-purpose I/O pins, which can be configured as input or output. This flexibility allows for easy interfacing with various peripherals and sensors.

6. Analog-to-Digital Converter (ADC): The device includes a 10-bit ADC with up to 8 channels, enabling it to convert analog signals to digital values. This feature is essential for applications that require sensor data acquisition.

7. Timers and Counters: The ATmega48A-AU is equipped with multiple timers and counters, including two 8-bit timers and one 16-bit timer. These timers can be used for various timing applications, such as generating PWM signals or measuring time intervals.

8. Communication Interfaces: The microcontroller supports several communication protocols, including USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter), SPI (Serial Peripheral Interface), and I2C (Inter-Integrated Circuit). This allows for easy communication with other devices and peripherals.

9. Low Power Consumption: The ATmega48A-AU is designed for low power operation, making it suitable for battery-powered applications. It features several power-saving modes, including sleep modes that significantly reduce power consumption during idle periods.

## Specifications

- Architecture: 8-bit AVR
- Flash Memory: 4 KB
- SRAM: 512 bytes
- EEPROM: 256 bytes
- Clock Speed: Up to 20 MHz
- I/O Pins: 23
- ADC: 10-bit, up to 8 channels
- Timers:
- 2 x 8-bit Timer/Counter
- 1 x 16-bit Timer/Counter
- Communication Interfaces:
- 1 x USART
- 1 x SPI
- 1 x I2C
- Operating Voltage: 1.8 V to 5.5 V
- Operating Temperature Range: -40°C to +85°C
- Package Type: 32-pin TQFP (Thin Quad Flat Package)

## Applications

The ATmega48A-AU is suitable for a wide range of applications, including:

- Consumer Electronics: Used in devices such as remote controls, home appliances, and wearable technology.
- Automotive Systems: Employed in automotive applications for sensor interfacing, control systems, and diagnostics.
- Industrial Automation: Utilized in control systems, data acquisition, and process automation.
- Embedded Systems: Ideal for various embedded applications requiring reliable performance and low power consumption.

## Conclusion

The Atmel ATmega48A-AU is a versatile and efficient microcontroller that meets the needs of a wide range of embedded applications. Its combination of Flash memory, SRAM, EEPROM, and various peripherals makes it an excellent choice for engineers and designers looking to develop innovative solutions in consumer electronics, automotive, and industrial sectors. With its low power consumption and robust performance, the ATmega48A-AU is a valuable component in any embedded system design.
ATMEGA48A-AU Compare Parts
  • ATMEGA48A-AU vs ATMEGA8U2-MU
  • ATMEGA48A-AU vs ATMEGA8U2-AUR
  • ATMEGA48A-AU vs ATMEGA8U2-AU
  • ATMEGA48A-AU vs ATMEGA8L-8PU
  • ATMEGA48A-AU vs ATMEGA8L-8PU
  • ATMEGA48A-AU vs ATMEGA8L-8PJ
  • ATMEGA48A-AU vs ATMEGA8L-8PI
  • ATMEGA48A-AU vs ATMEGA8L-8PI
  • ATMEGA48A-AU vs ATMEGA8L-8PC
  • ATMEGA48A-AU vs ATMEGA8L-8MUR
  • ATMEGA48A-AU vs ATMEGA8L-8MUR
  • ATMEGA48A-AU vs ATMEGA8L-8MU
  • ATMEGA48A-AU vs ATMEGA8L-8MU
  • ATMEGA48A-AU vs ATMEGA8L-8MJ
  • ATMEGA48A-AU vs ATMEGA8L-8MI
  • ATMEGA48A-AU vs ATMEGA8L-8MC
  • ATMEGA48A-AU vs ATMEGA8L-8AUR
  • ATMEGA48A-AU vs ATMEGA8L-8AU
  • ATMEGA48A-AU vs ATMEGA8L-8AJ
  • ATMEGA48A-AU vs ATMEGA8L-8AI
  • ATMEGA48A-AU vs ATMEGA8L-8AC
  • ATMEGA48A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA48A-AU vs ATMEGA8HVA-4TU
  • ATMEGA48A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA48A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA48A-AU vs ATMEGA8A-PU
  • ATMEGA48A-AU vs ATMEGA8A-PN
  • ATMEGA48A-AU vs ATMEGA8A-PN
  • ATMEGA48A-AU vs ATMEGA8A-MUR
  • ATMEGA48A-AU vs ATMEGA8A-MU
  • ATMEGA48A-AU vs ATMEGA8A-MU
  • ATMEGA48A-AU vs ATMEGA8A-MNR
  • ATMEGA48A-AU vs ATMEGA8A-MNR
  • ATMEGA48A-AU vs ATMEGA8A-MN
  • ATMEGA48A-AU vs ATMEGA8A-AUR
  • ATMEGA48A-AU vs ATMEGA8A-AU
  • ATMEGA48A-AU vs ATMEGA8A-ANR
  • ATMEGA48A-AU vs ATMEGA8A-AN
  • ATMEGA48A-AU vs ATMEGA88V-15MT
  • ATMEGA48A-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.