☰
ATMEGA4809-AUR
ATMEGA4809-AUR
Active
Description:  IC MCU 8BIT 48KB FLASH 48TQFP
Manufacturer:  Microchip Technology
History Price: $2.05000
In Stock: 11615
ATMEGA4809-AUR Specification
Specification
Part No
ATMEGA4809-AUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
megaAVR 0, Functional Safety (FuSa)
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
41
Program Memory Size
48KB (24K x 16)
Program Memory Type
FLASH
EEPROM Size
256 x 8
RAM Size
6K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 16x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
48-TQFP
Supplier Device Package
48-TQFP (7x7)
ATMEGA4809-AUR PDF Datasheet
ATMEGA4809-AUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA4809-AUR Description
Overview of Microchip Technology ATMEGA4809-AUR

The ATMEGA4809-AUR is a versatile microcontroller from Microchip Technology, part of the AVR family. This device is designed for a wide range of embedded applications, offering a combination of performance, low power consumption, and a rich set of features. The ATMEGA4809 is particularly suitable for applications in consumer electronics, industrial control, and IoT devices, where efficient processing and flexibility are essential.

Key Specifications

- Core Architecture: AVR 8-bit
- Operating Frequency: Up to 20 MHz
- Flash Memory: 48 KB
- SRAM: 6 KB
- EEPROM: 256 Bytes
- Package Type: QFN (Quad Flat No-lead) with 32 pins
- Operating Voltage: 1.8 V to 5.5 V
- Temperature Range: -40 °C to 85 °C

Performance Features

The ATMEGA4809-AUR features an 8-bit AVR core, which provides a balance of performance and efficiency for embedded applications. Operating at a maximum frequency of 20 MHz, this microcontroller is capable of executing instructions quickly, making it suitable for real-time control applications. The architecture is designed to minimize power consumption while delivering adequate processing power for various tasks.

Memory and Storage

This microcontroller includes 48 KB of Flash memory, which is used for program storage, and 6 KB of SRAM for data storage. Additionally, it features 256 Bytes of EEPROM, allowing for non-volatile data storage. This combination of memory types provides flexibility for application development, enabling the storage of both code and critical data that must persist through power cycles.

Peripheral Interfaces

The ATMEGA4809-AUR is equipped with a rich set of peripherals, enhancing its versatility in various applications:

- GPIO: Up to 38 general-purpose I/O pins, configurable for various functions.
- ADC: 10-bit Analog-to-Digital Converter with up to 8 channels for analog signal processing.
- Timers: Multiple timers, including 16-bit and 8-bit timers, for precise timing and control.
- Communication Interfaces:
- 1 × I2C (Inter-Integrated Circuit)
- 1 × SPI (Serial Peripheral Interface)
- 1 × USART (Universal Asynchronous Receiver-Transmitter)
- 1 × TWI (Two-Wire Interface)

Low Power Consumption

The ATMEGA4809-AUR is designed with low power consumption in mind, making it ideal for battery-operated devices. It features several low-power modes, including sleep and power-down modes, which significantly reduce power usage during idle periods. This capability is essential for applications where energy efficiency is critical, such as portable and remote devices.

Development and Support

Microchip Technology provides a comprehensive development ecosystem for the ATMEGA4809-AUR, including:

- Development Kits: Evaluation boards and kits that facilitate rapid prototyping and testing of applications.
- Software Development Tools: Integrated development environments (IDEs) such as MPLAB X and Atmel Studio, along with software libraries that simplify programming and debugging.
- Technical Documentation: Detailed datasheets, reference manuals, and application notes that provide essential information for developers.

Applications

The ATMEGA4809-AUR is suitable for a wide range of applications, including:

- Consumer Electronics: Ideal for smart home devices, remote controls, and other consumer products requiring efficient processing.
- Industrial Control: Used in automation systems, motor control, and process control applications.
- IoT Devices: Effective in Internet of Things applications, providing connectivity and control for various sensors and actuators.
- Medical Devices: Suitable for portable medical equipment where low power consumption and reliability are essential.

Conclusion

The ATMEGA4809-AUR microcontroller from Microchip Technology is a versatile and efficient solution for a variety of embedded applications. With its robust performance, extensive peripheral set, and low power consumption, it is well-suited for consumer electronics, industrial control, and IoT devices. The combination of reliable operation and comprehensive development support makes it an attractive choice for engineers and designers looking to create innovative embedded solutions.
ATMEGA4809-AUR Compare Parts
  • ATMEGA4809-AUR vs ATMEGA8U2-MU
  • ATMEGA4809-AUR vs ATMEGA8U2-AUR
  • ATMEGA4809-AUR vs ATMEGA8U2-AU
  • ATMEGA4809-AUR vs ATMEGA8L-8PU
  • ATMEGA4809-AUR vs ATMEGA8L-8PU
  • ATMEGA4809-AUR vs ATMEGA8L-8PJ
  • ATMEGA4809-AUR vs ATMEGA8L-8PI
  • ATMEGA4809-AUR vs ATMEGA8L-8PI
  • ATMEGA4809-AUR vs ATMEGA8L-8PC
  • ATMEGA4809-AUR vs ATMEGA8L-8MUR
  • ATMEGA4809-AUR vs ATMEGA8L-8MUR
  • ATMEGA4809-AUR vs ATMEGA8L-8MU
  • ATMEGA4809-AUR vs ATMEGA8L-8MU
  • ATMEGA4809-AUR vs ATMEGA8L-8MJ
  • ATMEGA4809-AUR vs ATMEGA8L-8MI
  • ATMEGA4809-AUR vs ATMEGA8L-8MC
  • ATMEGA4809-AUR vs ATMEGA8L-8AUR
  • ATMEGA4809-AUR vs ATMEGA8L-8AU
  • ATMEGA4809-AUR vs ATMEGA8L-8AJ
  • ATMEGA4809-AUR vs ATMEGA8L-8AI
  • ATMEGA4809-AUR vs ATMEGA8L-8AC
  • ATMEGA4809-AUR vs ATMEGA8HVA-4TUR
  • ATMEGA4809-AUR vs ATMEGA8HVA-4TU
  • ATMEGA4809-AUR vs ATMEGA8HVA-4CKUR
  • ATMEGA4809-AUR vs ATMEGA8HVA-4CKU
  • ATMEGA4809-AUR vs ATMEGA8A-PU
  • ATMEGA4809-AUR vs ATMEGA8A-PN
  • ATMEGA4809-AUR vs ATMEGA8A-PN
  • ATMEGA4809-AUR vs ATMEGA8A-MUR
  • ATMEGA4809-AUR vs ATMEGA8A-MU
  • ATMEGA4809-AUR vs ATMEGA8A-MU
  • ATMEGA4809-AUR vs ATMEGA8A-MNR
  • ATMEGA4809-AUR vs ATMEGA8A-MNR
  • ATMEGA4809-AUR vs ATMEGA8A-MN
  • ATMEGA4809-AUR vs ATMEGA8A-AUR
  • ATMEGA4809-AUR vs ATMEGA8A-AU
  • ATMEGA4809-AUR vs ATMEGA8A-ANR
  • ATMEGA4809-AUR vs ATMEGA8A-AN
  • ATMEGA4809-AUR vs ATMEGA88V-15MT
  • ATMEGA4809-AUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 138 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.