☰
ATMEGA32U4-MUR
ATMEGA32U4-MUR
Active
Description:  IC MCU 8BIT 32KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $5.94000
In Stock: 18240
ATMEGA32U4-MUR Specification
Specification
Part No
ATMEGA32U4-MUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
26
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2.5K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA32U4-MUR PDF Datasheet
ATMEGA32U4-MUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32U4-MUR Description
The Atmel ATmega32U4-MUR is a highly versatile 8-bit microcontroller that is part of the AVR family, designed for a wide range of applications, particularly those requiring USB connectivity. This microcontroller is well-suited for embedded systems, consumer electronics, and various industrial applications. Below is a detailed overview of its specifications, features, and potential applications.

## Overview

The ATmega32U4 is built on the AVR architecture and operates at a maximum clock speed of 16 MHz. It features a rich set of peripherals, including a built-in USB controller, making it an ideal choice for projects that require direct communication with USB devices. The microcontroller is available in a compact 32-pin TQFP (Thin Quad Flat Package) or QFN (Quad Flat No-lead) package, which is suitable for space-constrained designs.

## Key Specifications

1. Core Architecture: AVR 8-bit
2. Operating Voltage: 2.7V to 5.5V
3. Clock Speed: Up to 16 MHz
4. Flash Memory: 32 KB (with 4 KB reserved for the bootloader)
5. SRAM: 2 KB
6. EEPROM: 1 KB
7. I/O Pins: 26 programmable I/O lines
8. Timers:
- 1 x 16-bit Timer/Counter with PWM
- 2 x 8-bit Timer/Counters
9. ADC: 10-bit ADC with 12 channels
10. Communication Interfaces:
- USB 2.0 Full Speed (12 Mbps)
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)
11. Interrupts: 23 external interrupts
12. Operating Temperature Range: -40°C to +85°C
13. Package Type: TQFP (32-pin) or QFN (32-pin)
14. Dimensions:
- TQFP: 7mm x 7mm
- QFN: 5mm x 5mm

## Features

- USB Connectivity: The ATmega32U4-MUR includes a built-in USB controller, allowing it to act as a USB device without the need for additional components. This feature is particularly beneficial for applications that require direct communication with a host computer or other USB devices.

- Low Power Consumption: Designed for low power operation, the ATmega32U4 is suitable for battery-powered applications. It includes several power-saving modes, which can significantly extend battery life in portable devices.

- Flexible I/O: With 26 programmable I/O pins, the microcontroller can be configured for various functions, including digital input/output, analog input, and communication protocols. This flexibility allows for a wide range of applications.

- Integrated ADC: The 10-bit ADC enables the conversion of analog signals to digital values, allowing the microcontroller to interface effectively with sensors and other analog devices.

- Development Support: Atmel (now part of Microchip Technology) provides extensive development tools, including the Atmel Studio IDE and AVR-GCC compiler, which facilitate programming and debugging of the ATmega32U4. Additionally, the microcontroller is compatible with popular platforms like Arduino, making it accessible for hobbyists and educators.

## Applications

The ATmega32U4-MUR is suitable for a wide range of applications, including but not limited to:

- Consumer Electronics: Commonly used in devices such as keyboards, mice, and game controllers that require USB connectivity.
- Robotics: Ideal for controlling motors, sensors, and communication in robotic systems, allowing for complex interactions and control schemes.
- Wearable Devices: Its low power consumption makes it suitable for wearable technology, such as fitness trackers and smartwatches.
- Prototyping: Frequently used in development boards and prototyping platforms, such as Arduino Leonardo, for rapid application development and testing.
- Industrial Automation: Can be employed in control systems, data acquisition, and monitoring applications in industrial settings.

## Conclusion

The Atmel ATmega32U4-MUR microcontroller is a powerful and flexible solution for a variety of embedded applications. Its built-in USB capabilities, low power consumption, and extensive I/O options make it an excellent choice for developers looking to create innovative and efficient designs. With robust support from Atmel (Microchip Technology), including development tools and resources, the ATmega32U4 is well-suited for both hobbyists and professional engineers, making it a popular choice in the embedded systems community.
ATMEGA32U4-MUR Compare Parts
  • ATMEGA32U4-MUR vs ATMEGA8U2-MU
  • ATMEGA32U4-MUR vs ATMEGA8U2-AUR
  • ATMEGA32U4-MUR vs ATMEGA8U2-AU
  • ATMEGA32U4-MUR vs ATMEGA8L-8PU
  • ATMEGA32U4-MUR vs ATMEGA8L-8PU
  • ATMEGA32U4-MUR vs ATMEGA8L-8PJ
  • ATMEGA32U4-MUR vs ATMEGA8L-8PI
  • ATMEGA32U4-MUR vs ATMEGA8L-8PI
  • ATMEGA32U4-MUR vs ATMEGA8L-8PC
  • ATMEGA32U4-MUR vs ATMEGA8L-8MUR
  • ATMEGA32U4-MUR vs ATMEGA8L-8MUR
  • ATMEGA32U4-MUR vs ATMEGA8L-8MU
  • ATMEGA32U4-MUR vs ATMEGA8L-8MU
  • ATMEGA32U4-MUR vs ATMEGA8L-8MJ
  • ATMEGA32U4-MUR vs ATMEGA8L-8MI
  • ATMEGA32U4-MUR vs ATMEGA8L-8MC
  • ATMEGA32U4-MUR vs ATMEGA8L-8AUR
  • ATMEGA32U4-MUR vs ATMEGA8L-8AU
  • ATMEGA32U4-MUR vs ATMEGA8L-8AJ
  • ATMEGA32U4-MUR vs ATMEGA8L-8AI
  • ATMEGA32U4-MUR vs ATMEGA8L-8AC
  • ATMEGA32U4-MUR vs ATMEGA8HVA-4TUR
  • ATMEGA32U4-MUR vs ATMEGA8HVA-4TU
  • ATMEGA32U4-MUR vs ATMEGA8HVA-4CKUR
  • ATMEGA32U4-MUR vs ATMEGA8HVA-4CKU
  • ATMEGA32U4-MUR vs ATMEGA8A-PU
  • ATMEGA32U4-MUR vs ATMEGA8A-PN
  • ATMEGA32U4-MUR vs ATMEGA8A-PN
  • ATMEGA32U4-MUR vs ATMEGA8A-MUR
  • ATMEGA32U4-MUR vs ATMEGA8A-MU
  • ATMEGA32U4-MUR vs ATMEGA8A-MU
  • ATMEGA32U4-MUR vs ATMEGA8A-MNR
  • ATMEGA32U4-MUR vs ATMEGA8A-MNR
  • ATMEGA32U4-MUR vs ATMEGA8A-MN
  • ATMEGA32U4-MUR vs ATMEGA8A-AUR
  • ATMEGA32U4-MUR vs ATMEGA8A-AU
  • ATMEGA32U4-MUR vs ATMEGA8A-ANR
  • ATMEGA32U4-MUR vs ATMEGA8A-AN
  • ATMEGA32U4-MUR vs ATMEGA88V-15MT
  • ATMEGA32U4-MUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 144 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.