☰
ATMEGA32U4-AU
ATMEGA32U4-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $5.82000
In Stock: 31090
ATMEGA32U4-AU Specification
Specification
Part No
ATMEGA32U4-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART, USB
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
26
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2.5K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 12x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA32U4-AU PDF Datasheet
ATMEGA32U4-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32U4-AU Description
Introduction to Atmel ATmega32U4-AU

The ATmega32U4-AU is a microcontroller from the Atmel (now part of Microchip Technology) AVR family, designed for a wide range of applications, including embedded systems, consumer electronics, and USB devices. This microcontroller is particularly notable for its built-in USB interface, which allows it to communicate directly with computers and other USB-enabled devices without the need for additional hardware.

Key Specifications

The ATmega32U4-AU features an impressive set of specifications that make it suitable for various applications:

- Architecture: 8-bit AVR RISC architecture, enabling efficient processing with low power consumption.
- Operating Voltage: 2.7V to 5.5V, providing flexibility for battery-operated and powered applications.
- Flash Memory: 32 KB of in-system programmable flash memory, allowing users to store their programs directly on the microcontroller.
- SRAM: 2.5 KB of SRAM, which is utilized for variable storage during program execution.
- EEPROM: 1 KB of EEPROM for non-volatile data storage, useful for saving settings or configurations that must persist after power loss.

Performance Metrics

The performance characteristics of the ATmega32U4-AU are essential for evaluating its suitability for various tasks:

- Clock Speed: Operates at a maximum clock speed of 16 MHz, providing sufficient processing power for many applications.
- Instruction Set: The AVR instruction set includes over 130 instructions, offering efficient programming options and supporting various data types.

I/O Capabilities

The ATmega32U4-AU provides extensive input/output capabilities:

- GPIO Pins: 26 general-purpose I/O pins that can be configured as either inputs or outputs based on application needs.
- Analog Inputs: Supports up to 12 analog inputs through its integrated ADC (Analog-to-Digital Converter), allowing it to read analog signals from sensors and other devices.
- PWM Outputs: Features six PWM (Pulse Width Modulation) outputs that can be used for motor control or LED dimming.

Communication Interfaces

One of the standout features of the ATmega32U4-AU is its communication capabilities:

- USB Interface: Integrated USB controller enables direct connection to USB hosts; supports USB 2.0 full-speed (12 Mbps) communication.
- USART: Two Universal Synchronous/Asynchronous Receiver/Transmitters (USART) allow serial communication with other devices.
- SPI and I2C Interfaces: Supports SPI (Serial Peripheral Interface) and TWI (Two-Wire Interface), facilitating communication with a variety of peripherals such as sensors and displays.

Power Management Features

Power efficiency is crucial in embedded applications:

- Low Power Modes: Offers several sleep modes to minimize power consumption during idle periods, making it suitable for battery-powered devices.
- Brown-out Detection: Integrated brown-out detection circuitry ensures reliable operation by resetting the microcontroller if the supply voltage falls below a certain threshold.

Package Information

The ATmega32U4-AU comes in a compact package suitable for various designs:

- Package Type: Available in a TQFP (Thin Quad Flat Package) format with 32 pins.
- Dimensions: The compact size makes it easy to integrate into space-constrained designs while providing ample connectivity options.

Applications

The versatility of the ATmega32U4-AU allows it to be employed in numerous applications:

1. USB Devices: Ideal for creating custom USB peripherals such as keyboards, mice, and game controllers due to its native USB support.
2. Embedded Systems Development: Frequently used in Arduino-compatible boards, making it accessible for hobbyists and professionals alike.
3. Sensor Integration: Suitable for projects requiring sensor data acquisition through its ADC and communication interfaces.
4. Robotics and Automation: Can be utilized in robotic systems where control over motors and sensors is needed.

Conclusion

In summary, the Atmel ATmega32U4-AU microcontroller offers a powerful combination of features ideal for a wide range of embedded applications. Its integrated USB capabilities, extensive I/O options, and efficient processing architecture make it an excellent choice for developers looking to create innovative products without the complexity of additional components. Whether used in consumer electronics or custom embedded solutions, the ATmega32U4-AU stands out as a versatile and capable microcontroller that meets modern design requirements.
ATMEGA32U4-AU Compare Parts
  • ATMEGA32U4-AU vs ATMEGA8U2-MU
  • ATMEGA32U4-AU vs ATMEGA8U2-AUR
  • ATMEGA32U4-AU vs ATMEGA8U2-AU
  • ATMEGA32U4-AU vs ATMEGA8L-8PU
  • ATMEGA32U4-AU vs ATMEGA8L-8PU
  • ATMEGA32U4-AU vs ATMEGA8L-8PJ
  • ATMEGA32U4-AU vs ATMEGA8L-8PI
  • ATMEGA32U4-AU vs ATMEGA8L-8PI
  • ATMEGA32U4-AU vs ATMEGA8L-8PC
  • ATMEGA32U4-AU vs ATMEGA8L-8MUR
  • ATMEGA32U4-AU vs ATMEGA8L-8MUR
  • ATMEGA32U4-AU vs ATMEGA8L-8MU
  • ATMEGA32U4-AU vs ATMEGA8L-8MU
  • ATMEGA32U4-AU vs ATMEGA8L-8MJ
  • ATMEGA32U4-AU vs ATMEGA8L-8MI
  • ATMEGA32U4-AU vs ATMEGA8L-8MC
  • ATMEGA32U4-AU vs ATMEGA8L-8AUR
  • ATMEGA32U4-AU vs ATMEGA8L-8AU
  • ATMEGA32U4-AU vs ATMEGA8L-8AJ
  • ATMEGA32U4-AU vs ATMEGA8L-8AI
  • ATMEGA32U4-AU vs ATMEGA8L-8AC
  • ATMEGA32U4-AU vs ATMEGA8HVA-4TUR
  • ATMEGA32U4-AU vs ATMEGA8HVA-4TU
  • ATMEGA32U4-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA32U4-AU vs ATMEGA8HVA-4CKU
  • ATMEGA32U4-AU vs ATMEGA8A-PU
  • ATMEGA32U4-AU vs ATMEGA8A-PN
  • ATMEGA32U4-AU vs ATMEGA8A-PN
  • ATMEGA32U4-AU vs ATMEGA8A-MUR
  • ATMEGA32U4-AU vs ATMEGA8A-MU
  • ATMEGA32U4-AU vs ATMEGA8A-MU
  • ATMEGA32U4-AU vs ATMEGA8A-MNR
  • ATMEGA32U4-AU vs ATMEGA8A-MNR
  • ATMEGA32U4-AU vs ATMEGA8A-MN
  • ATMEGA32U4-AU vs ATMEGA8A-AUR
  • ATMEGA32U4-AU vs ATMEGA8A-AU
  • ATMEGA32U4-AU vs ATMEGA8A-ANR
  • ATMEGA32U4-AU vs ATMEGA8A-AN
  • ATMEGA32U4-AU vs ATMEGA88V-15MT
  • ATMEGA32U4-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 100 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.