☰
ATMEGA32M1-AU
ATMEGA32M1-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $6.59000
In Stock: 40160
ATMEGA32M1-AU Specification
Specification
Part No
ATMEGA32M1-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
CANbus, LINbus, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, Temp Sensor, WDT
Number of I/O
-
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 11x10b; D/A 1x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA32M1-AU PDF Datasheet
ATMEGA32M1-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32M1-AU Description

The ATMEGA32M1-AU is a member of Microchip Technology's AVR family of microcontrollers, specifically designed for automotive and industrial applications. It is based on the high-performance 8-bit AVR architecture, providing efficient execution and low-power operation. The ATMEGA32M1-AU offers a rich feature set, including an extensive I/O system, communication interfaces, and a powerful timer and interrupt system. It is ideal for applications that require reliable, real-time control and high levels of integration.

## Key Features

* High-Performance 8-Bit AVR Core: The ATMEGA32M1-AU is based on the efficient AVR architecture, which allows it to execute instructions in a single clock cycle. This provides a fast processing speed, with a high degree of performance for a wide range of tasks.

* Memory: The microcontroller includes 32KB of Flash memory for storing programs and 2KB of SRAM for data storage. This ample memory space makes it suitable for larger programs and more complex applications.

* EEPROM: The ATMEGA32M1-AU also features 1KB of EEPROM (Electrically Erasable Programmable Read-Only Memory), which is used to store non-volatile data that needs to be preserved even when the system is powered off, such as configuration parameters or sensor calibration data.

* Clock Speed: The microcontroller can operate at clock speeds up to 32 MHz, providing efficient performance for demanding applications that require high-speed data processing.

* Peripheral Interfaces: The ATMEGA32M1-AU offers a wide range of integrated peripherals, including multiple serial communication interfaces (USART, SPI, and I2C), which allow it to interface with various sensors, displays, and other microcontrollers.

* PWM (Pulse Width Modulation): The device includes several PWM channels, which are useful for controlling motors, LED dimming, or other applications requiring precise timing and signal modulation.

* Timers and Counters: The ATMEGA32M1-AU integrates three 16-bit timers/counters, enabling precise time control, event counting, and frequency generation.

* Watchdog Timer: A built-in watchdog timer ensures that the microcontroller can reset itself if the system experiences a malfunction, providing enhanced system reliability.

* Low Power Consumption: The ATMEGA32M1-AU is designed for low-power applications, with several power-saving modes that allow it to operate efficiently in battery-powered or energy-sensitive environments.

* Automotive-Grade Features: Specifically designed for automotive applications, the ATMEGA32M1-AU meets the stringent requirements of the automotive industry, including high noise immunity and the ability to withstand harsh environmental conditions.

* Integrated ADC (Analog-to-Digital Converter): The microcontroller includes a 10-bit ADC, allowing it to interface directly with analog sensors and convert signals to a digital form for further processing.

## Specifications

* Core: 8-bit AVR RISC architecture
* Flash Memory: 32KB (program memory)
* SRAM: 2KB
* EEPROM: 1KB
* Clock Speed: Up to 32 MHz
* Operating Voltage: 2.7V to 5.5V
* I/O Pins: 32 GPIO (General Purpose Input/Output) pins, with up to 24 available as input/output
* Timers: 3 x 16-bit timers/counters
* PWM Channels: 4
* Serial Communication: 1 x USART, 1 x SPI, 1 x I2C (TWI)
* Analog-to-Digital Converter (ADC): 10-bit, 8 channels
* Watchdog Timer: Built-in, with software-activated reset
* Operating Temperature: -40°C to +125°C (automotive grade)
* Package Type: 32-pin QFN or TQFP
* Power Consumption: Low-power modes for energy efficiency
* Interrupts: 32 interrupt vectors with priority handling
* Automotive Compliance: AEC-Q100 qualified for automotive use

## Applications

The ATMEGA32M1-AU is widely used in automotive and industrial control systems due to its robust feature set, including real-time control, communication interfaces, and low power consumption. Typical applications include:

* Automotive Electronics: Used in powertrain control systems, body control modules, and in-vehicle communication systems, such as CAN bus or LIN networks.

* Industrial Automation: Ideal for embedded control in machines, robots, and process control systems, where high reliability and performance are required.

* Motor Control: With PWM output and efficient processing, the ATMEGA32M1-AU is frequently used for controlling DC motors, stepper motors, or other types of actuators in embedded systems.

* Sensor Interfaces: The built-in ADC and communication interfaces make the ATMEGA32M1-AU suitable for connecting sensors in applications like HVAC systems, environmental monitoring, and robotics.

* Consumer Electronics: Used in energy-efficient appliances, home automation systems, and smart devices.

## Conclusion

The ATMEGA32M1-AU microcontroller from Microchip Technology combines a powerful 8-bit AVR core with an extensive array of peripherals, memory, and automotive-grade features. With its high performance, low power consumption, and versatile I/O options, it is well-suited for a wide range of automotive, industrial, and consumer electronics applications that require real-time control, communication, and processing.
ATMEGA32M1-AU Compare Parts
  • ATMEGA32M1-AU vs ATMEGA8U2-MU
  • ATMEGA32M1-AU vs ATMEGA8U2-AUR
  • ATMEGA32M1-AU vs ATMEGA8U2-AU
  • ATMEGA32M1-AU vs ATMEGA8L-8PU
  • ATMEGA32M1-AU vs ATMEGA8L-8PU
  • ATMEGA32M1-AU vs ATMEGA8L-8PJ
  • ATMEGA32M1-AU vs ATMEGA8L-8PI
  • ATMEGA32M1-AU vs ATMEGA8L-8PI
  • ATMEGA32M1-AU vs ATMEGA8L-8PC
  • ATMEGA32M1-AU vs ATMEGA8L-8MUR
  • ATMEGA32M1-AU vs ATMEGA8L-8MUR
  • ATMEGA32M1-AU vs ATMEGA8L-8MU
  • ATMEGA32M1-AU vs ATMEGA8L-8MU
  • ATMEGA32M1-AU vs ATMEGA8L-8MJ
  • ATMEGA32M1-AU vs ATMEGA8L-8MI
  • ATMEGA32M1-AU vs ATMEGA8L-8MC
  • ATMEGA32M1-AU vs ATMEGA8L-8AUR
  • ATMEGA32M1-AU vs ATMEGA8L-8AU
  • ATMEGA32M1-AU vs ATMEGA8L-8AJ
  • ATMEGA32M1-AU vs ATMEGA8L-8AI
  • ATMEGA32M1-AU vs ATMEGA8L-8AC
  • ATMEGA32M1-AU vs ATMEGA8HVA-4TUR
  • ATMEGA32M1-AU vs ATMEGA8HVA-4TU
  • ATMEGA32M1-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA32M1-AU vs ATMEGA8HVA-4CKU
  • ATMEGA32M1-AU vs ATMEGA8A-PU
  • ATMEGA32M1-AU vs ATMEGA8A-PN
  • ATMEGA32M1-AU vs ATMEGA8A-PN
  • ATMEGA32M1-AU vs ATMEGA8A-MUR
  • ATMEGA32M1-AU vs ATMEGA8A-MU
  • ATMEGA32M1-AU vs ATMEGA8A-MU
  • ATMEGA32M1-AU vs ATMEGA8A-MNR
  • ATMEGA32M1-AU vs ATMEGA8A-MNR
  • ATMEGA32M1-AU vs ATMEGA8A-MN
  • ATMEGA32M1-AU vs ATMEGA8A-AUR
  • ATMEGA32M1-AU vs ATMEGA8A-AU
  • ATMEGA32M1-AU vs ATMEGA8A-ANR
  • ATMEGA32M1-AU vs ATMEGA8A-AN
  • ATMEGA32M1-AU vs ATMEGA88V-15MT
  • ATMEGA32M1-AU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 168 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.