☰
ATMEGA32L-8MUR
ATMEGA32L-8MUR
Active
Description:  IC MCU 8BIT 32KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $8.01000
In Stock: 34280
ATMEGA32L-8MUR Specification
Specification
Part No
ATMEGA32L-8MUR
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA32L-8MUR PDF Datasheet
ATMEGA32L-8MUR Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32L-8MUR Description

## Atmel ATMEGA32L-8MUR Overview

The ATMEGA32L-8MUR is an 8-bit microcontroller from the ATmega series by Atmel (now part of Microchip Technology). It is based on the AVR architecture, which is known for its high performance, ease of use, and low power consumption. The ATMEGA32L-8MUR is specifically designed for applications that require efficient processing power and low energy usage. It is commonly used in embedded systems, robotics, industrial control, and other applications where small size and energy efficiency are important.

## Core Architecture and Performance

* Processor Core: The ATMEGA32L-8MUR is built on the AVR RISC architecture, providing efficient execution of instructions, which results in faster processing speeds.
* Clock Speed: The microcontroller operates at a maximum clock frequency of 8 MHz, which is sufficient for handling a wide range of tasks while keeping power consumption low.
* Instruction Set: It supports a Harvard architecture, with separate memory for program instructions and data, allowing faster execution of instructions.

## Memory Configuration

* Flash Memory: The ATMEGA32L-8MUR comes with 32 KB of Flash memory. This is used to store the program code and can be reprogrammed via a serial interface.
* SRAM: It includes 2 KB of SRAM (Static RAM) for storing variables and intermediate data during program execution.
* EEPROM: It features 1 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory), which allows for non-volatile storage of small amounts of data, such as configuration settings or calibration values.

## Peripheral Features

* I/O Ports: The ATMEGA32L-8MUR has 32 programmable I/O lines, which are divided into four 8-bit ports. These ports are used for interacting with external devices such as sensors, switches, and displays.
* Timers: The microcontroller is equipped with 3 timers/counters, including two 8-bit timers and one 16-bit timer. These timers are essential for tasks such as time delays, event counting, and PWM (Pulse Width Modulation) generation.
* Analog to Digital Converter (ADC): The ATMEGA32L-8MUR features a 10-bit ADC with up to 8 input channels, making it ideal for applications that require interfacing with analog sensors.
* USART: It includes a Universal Synchronous/Asynchronous Receiver/Transmitter (USART) for serial communication, which is commonly used for connecting to external devices like computers, GPS modules, or sensors.
* SPI/I2C: The microcontroller supports both SPI (Serial Peripheral Interface) and I2C (Inter-Integrated Circuit) protocols for communication with peripheral devices such as memory chips, sensors, and displays.

## Low Power and Power Management

* Operating Voltage: The ATMEGA32L-8MUR operates at a voltage range of 2.7V to 5.5V, which is typical for many embedded systems requiring both high performance and low energy consumption.
* Low Power Consumption: One of the key features of this microcontroller is its low power operation, with various power-saving modes such as idle mode and power-down mode. These modes allow the microcontroller to reduce power consumption significantly when the system is idle or not in use, making it ideal for battery-powered applications.
* Power Supply: It uses a single power supply to operate, simplifying the system design by reducing the number of required external components.

## Integrated Communication Interfaces

* USART Communication: It supports both asynchronous and synchronous modes for serial communication, allowing for flexible data transfer between the microcontroller and peripherals or other devices.
* SPI Interface: The SPI interface allows for fast communication with other microcontrollers, memory devices, and peripheral modules, offering full-duplex data transmission.
* I2C Interface: The I2C interface is ideal for low-speed communication with sensors and EEPROMs, providing a cost-effective solution for connecting multiple devices over a two-wire interface.

## Package and Pin Configuration

* Package Type: The ATMEGA32L-8MUR is available in a 32-pin QFN (Quad Flat No-lead) package, which is compact and ideal for space-constrained applications. It is also available in DIP (Dual in-line Package) for through-hole mounting.
* Pin Count: The 32 pins of the microcontroller provide access to multiple I/O functions, including analog inputs, digital outputs, communication interfaces, and more, making it versatile for a wide range of applications.

## Applications

* Embedded Systems: The ATMEGA32L-8MUR is widely used in embedded systems where low power, high efficiency, and compact size are required. Common applications include home automation, control systems, and sensor interfacing.
* Robotics: Its flexibility in handling various input/output devices, timers, and communication interfaces makes it ideal for robotic control systems.
* Consumer Electronics: The microcontroller can be found in consumer electronics such as remote controls, toys, and other portable devices.
* Industrial Control: With its ability to interface with sensors and control systems, the ATMEGA32L-8MUR is a good choice for industrial automation and monitoring applications.

## Conclusion

The ATMEGA32L-8MUR microcontroller is a versatile and efficient solution for embedded systems that require low power consumption and reliable performance. With its rich set of peripherals, including ADC, timers, communication interfaces, and I/O ports, it is an ideal choice for a wide variety of applications, from industrial control to consumer electronics. Its low operating voltage, low power modes, and compact package make it well-suited for battery-powered and space-constrained designs. Whether you are developing simple embedded applications or more complex systems, the ATMEGA32L-8MUR offers the performance and flexibility needed for modern embedded designs.
ATMEGA32L-8MUR Compare Parts
  • ATMEGA32L-8MUR vs ATMEGA8U2-MU
  • ATMEGA32L-8MUR vs ATMEGA8U2-AUR
  • ATMEGA32L-8MUR vs ATMEGA8U2-AU
  • ATMEGA32L-8MUR vs ATMEGA8L-8PU
  • ATMEGA32L-8MUR vs ATMEGA8L-8PU
  • ATMEGA32L-8MUR vs ATMEGA8L-8PJ
  • ATMEGA32L-8MUR vs ATMEGA8L-8PI
  • ATMEGA32L-8MUR vs ATMEGA8L-8PI
  • ATMEGA32L-8MUR vs ATMEGA8L-8PC
  • ATMEGA32L-8MUR vs ATMEGA8L-8MUR
  • ATMEGA32L-8MUR vs ATMEGA8L-8MUR
  • ATMEGA32L-8MUR vs ATMEGA8L-8MU
  • ATMEGA32L-8MUR vs ATMEGA8L-8MU
  • ATMEGA32L-8MUR vs ATMEGA8L-8MJ
  • ATMEGA32L-8MUR vs ATMEGA8L-8MI
  • ATMEGA32L-8MUR vs ATMEGA8L-8MC
  • ATMEGA32L-8MUR vs ATMEGA8L-8AUR
  • ATMEGA32L-8MUR vs ATMEGA8L-8AU
  • ATMEGA32L-8MUR vs ATMEGA8L-8AJ
  • ATMEGA32L-8MUR vs ATMEGA8L-8AI
  • ATMEGA32L-8MUR vs ATMEGA8L-8AC
  • ATMEGA32L-8MUR vs ATMEGA8HVA-4TUR
  • ATMEGA32L-8MUR vs ATMEGA8HVA-4TU
  • ATMEGA32L-8MUR vs ATMEGA8HVA-4CKUR
  • ATMEGA32L-8MUR vs ATMEGA8HVA-4CKU
  • ATMEGA32L-8MUR vs ATMEGA8A-PU
  • ATMEGA32L-8MUR vs ATMEGA8A-PN
  • ATMEGA32L-8MUR vs ATMEGA8A-PN
  • ATMEGA32L-8MUR vs ATMEGA8A-MUR
  • ATMEGA32L-8MUR vs ATMEGA8A-MU
  • ATMEGA32L-8MUR vs ATMEGA8A-MU
  • ATMEGA32L-8MUR vs ATMEGA8A-MNR
  • ATMEGA32L-8MUR vs ATMEGA8A-MNR
  • ATMEGA32L-8MUR vs ATMEGA8A-MN
  • ATMEGA32L-8MUR vs ATMEGA8A-AUR
  • ATMEGA32L-8MUR vs ATMEGA8A-AU
  • ATMEGA32L-8MUR vs ATMEGA8A-ANR
  • ATMEGA32L-8MUR vs ATMEGA8A-AN
  • ATMEGA32L-8MUR vs ATMEGA88V-15MT
  • ATMEGA32L-8MUR vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.