☰
ATMEGA32L-8MU
ATMEGA32L-8MU
Active
Description:  IC MCU 8BIT 32KB FLASH 44VQFN
Manufacturer:  Microchip Technology
History Price: $7.84000
In Stock: 26720
ATMEGA32L-8MU Specification
Specification
Part No
ATMEGA32L-8MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
8MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-VFQFN Exposed Pad
Supplier Device Package
44-VQFN (7x7)
ATMEGA32L-8MU PDF Datasheet
ATMEGA32L-8MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32L-8MU Description
The Atmel ATmega32L-8MU is a low-power 8-bit microcontroller that belongs to the AVR family, designed for a wide range of applications, including embedded systems, consumer electronics, and industrial control. It is particularly well-suited for battery-operated devices due to its low power consumption features. Below is a detailed introduction to the ATmega32L-8MU, including its specifications and features.

## Overview

The ATmega32L-8MU is based on the AVR RISC architecture, which allows for efficient processing and low power consumption. It features a rich set of peripherals and a flexible I/O system, making it suitable for various applications. The "8MU" designation indicates that it comes in a 32-pin QFN (Quad Flat No-lead) package, which is ideal for compact designs.

## Key Features

1. Architecture: 8-bit AVR RISC architecture
2. Operating Voltage: 1.8V to 5.5V
3. Flash Memory: 32 KB (with 0.5 KB reserved for the bootloader)
4. SRAM: 2 KB
5. EEPROM: 1 KB
6. Clock Speed: Up to 8 MHz (at 1.8V) and up to 16 MHz (at 2.7V to 5.5V)
7. I/O Pins: 32 programmable I/O lines
8. Timers:
- 3 Timer/Counters (2 x 8-bit and 1 x 16-bit)
9. ADC: 10-bit Analog-to-Digital Converter with 8 channels
10. Communication Interfaces:
- 1 x USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- 1 x SPI (Serial Peripheral Interface)
- 1 x I2C (TWI - Two Wire Interface)
11. Interrupts: 3 external interrupts and 24 internal interrupts
12. Power Consumption:
- Active mode: 10 mA at 8 MHz
- Power-down mode: 0.1 µA
13. Operating Temperature: -40°C to 85°C
14. Additional Features:
- Watchdog Timer
- Programmable Serial USART
- On-chip oscillator and clock circuitry

## Pin Configuration

The ATmega32L-8MU comes in a 32-pin QFN package. The pin configuration is as follows:

- Pin 1 (PC6): Reset
- Pin 2 (PD0): RXD (USART Receive)
- Pin 3 (PD1): TXD (USART Transmit)
- Pin 4 (PD2): External Interrupt 0
- Pin 5 (PD3): External Interrupt 1 / PWM
- Pin 6 (PD4): PWM
- Pin 7 (PD5): PWM
- Pin 8 (PD6): PWM
- Pin 9 (PD7): General I/O
- Pin 10 (PB0): General I/O / SPI
- Pin 11 (PB1): General I/O / SPI
- Pin 12 (PB2): General I/O / SPI
- Pin 13 (PB3): General I/O / SPI
- Pin 14 (PB4): General I/O / TWI
- Pin 15 (PB5): General I/O / TWI
- Pin 16 (VCC): Power Supply
- Pin 17 (GND): Ground
- Pin 18 (AVCC): Analog Power Supply
- Pin 19 (AREF): Analog Reference
- Pin 20 (PC0): ADC0
- Pin 21 (PC1): ADC1
- Pin 22 (PC2): ADC2
- Pin 23 (PC3): ADC3
- Pin 24 (PC4): ADC4
- Pin 25 (PC5): ADC5
- Pin 26 (PD6): General I/O
- Pin 27 (PD7): General I/O
- Pin 28 (GND): Ground
- Pin 29 (PB6): General I/O
- Pin 30 (PB7): General I/O
- Pin 31 (PC7): General I/O
- Pin 32 (PD5): General I/O

## Applications

The ATmega32L-8MU is suitable for a variety of applications, including:

- Low-Power Embedded Systems: Ideal for battery-operated devices due to its low power consumption.
ATMEGA32L-8MU Compare Parts
  • ATMEGA32L-8MU vs ATMEGA8U2-MU
  • ATMEGA32L-8MU vs ATMEGA8U2-AUR
  • ATMEGA32L-8MU vs ATMEGA8U2-AU
  • ATMEGA32L-8MU vs ATMEGA8L-8PU
  • ATMEGA32L-8MU vs ATMEGA8L-8PU
  • ATMEGA32L-8MU vs ATMEGA8L-8PJ
  • ATMEGA32L-8MU vs ATMEGA8L-8PI
  • ATMEGA32L-8MU vs ATMEGA8L-8PI
  • ATMEGA32L-8MU vs ATMEGA8L-8PC
  • ATMEGA32L-8MU vs ATMEGA8L-8MUR
  • ATMEGA32L-8MU vs ATMEGA8L-8MUR
  • ATMEGA32L-8MU vs ATMEGA8L-8MU
  • ATMEGA32L-8MU vs ATMEGA8L-8MU
  • ATMEGA32L-8MU vs ATMEGA8L-8MJ
  • ATMEGA32L-8MU vs ATMEGA8L-8MI
  • ATMEGA32L-8MU vs ATMEGA8L-8MC
  • ATMEGA32L-8MU vs ATMEGA8L-8AUR
  • ATMEGA32L-8MU vs ATMEGA8L-8AU
  • ATMEGA32L-8MU vs ATMEGA8L-8AJ
  • ATMEGA32L-8MU vs ATMEGA8L-8AI
  • ATMEGA32L-8MU vs ATMEGA8L-8AC
  • ATMEGA32L-8MU vs ATMEGA8HVA-4TUR
  • ATMEGA32L-8MU vs ATMEGA8HVA-4TU
  • ATMEGA32L-8MU vs ATMEGA8HVA-4CKUR
  • ATMEGA32L-8MU vs ATMEGA8HVA-4CKU
  • ATMEGA32L-8MU vs ATMEGA8A-PU
  • ATMEGA32L-8MU vs ATMEGA8A-PN
  • ATMEGA32L-8MU vs ATMEGA8A-PN
  • ATMEGA32L-8MU vs ATMEGA8A-MUR
  • ATMEGA32L-8MU vs ATMEGA8A-MU
  • ATMEGA32L-8MU vs ATMEGA8A-MU
  • ATMEGA32L-8MU vs ATMEGA8A-MNR
  • ATMEGA32L-8MU vs ATMEGA8A-MNR
  • ATMEGA32L-8MU vs ATMEGA8A-MN
  • ATMEGA32L-8MU vs ATMEGA8A-AUR
  • ATMEGA32L-8MU vs ATMEGA8A-AU
  • ATMEGA32L-8MU vs ATMEGA8A-ANR
  • ATMEGA32L-8MU vs ATMEGA8A-AN
  • ATMEGA32L-8MU vs ATMEGA88V-15MT
  • ATMEGA32L-8MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 125 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.