☰
ATMEGA32A-AU
ATMEGA32A-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 44TQFP
Manufacturer:  Microchip Technology
History Price: $4.54000
In Stock: 46930
ATMEGA32A-AU Specification
Specification
Part No
ATMEGA32A-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
16MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
32
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
2.7V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
44-TQFP
Supplier Device Package
44-TQFP (10x10)
ATMEGA32A-AU PDF Datasheet
ATMEGA32A-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA32A-AU Description
The Atmel ATMEGA32A-AU is a microcontroller from the Atmega 8-bit AVR family of microcontrollers, which are widely used in a range of embedded systems applications, including industrial automation, consumer electronics, automotive systems, and DIY projects. The ATMEGA32A-AU is known for its performance, flexibility, and ease of integration, making it a popular choice for applications requiring moderate processing power and multiple I/O capabilities.

## Key Features and Specifications of the ATMEGA32A-AU:

## 1. Core Architecture:

* 8-bit AVR: The ATMEGA32A-AU is based on the AVR architecture, which is an 8-bit microcontroller designed by Atmel (now part of Microchip). This architecture offers a high level of performance with low power consumption.
* RISC (Reduced Instruction Set Computing): The microcontroller features a RISC architecture that enables fast instruction execution, making it efficient for various applications.
* CPU Speed: It operates with a maximum clock frequency of 16 MHz, which allows it to process instructions at a relatively fast pace for an 8-bit microcontroller.

## 2. Memory:

* Flash Memory: The ATMEGA32A-AU comes with 32KB of Flash memory for storing program code. Flash memory is non-volatile, meaning the stored data is retained even when the device is powered off.
* SRAM: It has 2KB of SRAM (Static Random-Access Memory) for runtime data storage. This is typically used for storing variables and buffers that are needed during the execution of the program.
* EEPROM: The microcontroller includes 1KB of EEPROM (Electrically Erasable Programmable Read-Only Memory). EEPROM is also non-volatile and allows for the storage of data that should persist between resets or power cycles, such as configuration settings or user data.
* Memory Segmentation: The device provides a clear separation between program code, data, and configuration, allowing for efficient management of resources.

## 3. I/O Pins and Peripherals:

* General-Purpose I/O Pins: The ATMEGA32A-AU provides 32 general-purpose I/O pins, which can be configured for digital input or output. These pins are spread across 4 input/output ports (Port A, Port B, Port C, and Port D), offering flexibility for connecting sensors, actuators, or communication peripherals.
* ADC (Analog-to-Digital Converter): The microcontroller is equipped with a 10-bit ADC with up to 8 input channels. This allows it to convert analog signals into digital values, which is ideal for sensor interfacing.
* PWM (Pulse Width Modulation): It features 3 timers with PWM output capability for controlling motors, LED dimming, or other applications that require precision control of power or signal.
* USART (Universal Synchronous/Asynchronous Receiver-Transmitter): The ATMEGA32A-AU supports both asynchronous and synchronous communication protocols via its USART, allowing for data exchange over UART, SPI, or I2C, making it suitable for communication with other devices or microcontrollers.
* SPI (Serial Peripheral Interface): The microcontroller includes an SPI interface, which supports high-speed communication with other devices such as sensors, displays, or other microcontrollers.
* I2C (Inter-Integrated Circuit): The device supports I2C communication, which allows for low-speed serial data transfer with peripherals like EEPROMs, RTCs (Real-Time Clocks), or sensor modules.
* External Interrupts: The ATMEGA32A-AU has several external interrupts that can be used for event-driven programming, allowing the microcontroller to respond to external stimuli like buttons or sensors.

## 4. Timers and Counters:

* 3 Timers/Counters: The ATMEGA32A-AU includes three independent 16-bit timers/counters, which can be used for generating time delays, creating precise time intervals, or measuring the time between events.
* PWM Control: These timers can be used to generate PWM signals for applications such as motor control or generating audio tones.
* Watchdog Timer: A built-in watchdog timer helps to prevent system crashes by resetting the microcontroller if it becomes unresponsive.

## 5. Clock System:

* External Clock: The ATMEGA32A-AU can be driven by an external crystal or resonator for greater accuracy and higher operating speeds.
* Internal Clock: It also supports an internal 8 MHz RC oscillator that can be used for basic applications, with the option to use PLL (Phase-Locked Loop) for higher frequencies, up to 16 MHz.
* Clock Prescaler: The device has a clock prescaler to adjust the frequency of the system clock, enabling power management and efficient timing control.

## 6. Power Consumption:

* The ATMEGA32A-AU is designed to be low power, with various power-saving modes available to extend battery life in portable or energy-efficient applications.
* It operates in Normal, Idle, and Power-down modes, with each mode consuming progressively less power depending on the application’s needs.
* In power-down mode, the microcontroller consumes as little as 0.1 µA, making it suitable for battery-powered applications where long operation times are required.

## 7. Operating Voltage:

* The ATMEGA32A-AU operates within a voltage range of 2.7V to 5.5V, making it compatible with a wide range of systems. This broad operating voltage range ensures that the microcontroller can be used in different environments and devices, from low-power applications to more robust systems.

## 8. Temperature Range:

* The device is designed to operate in an extended temperature range of -40°C to +85°C, which makes it suitable for use in both industrial and commercial applications, where temperature extremes can be encountered.

## 9. Package Type:

* The ATMEGA32A-AU is provided in an 32-pin QFN (Quad Flat No-lead) package, which has a compact form factor ideal for applications with limited space. The QFN package also ensures good electrical performance due to its small size and minimal lead inductance.
* The device is also available in other package options such as TQFP (Thin Quad Flat Package) for different form-factor requirements.

## 10. Development Tools:

* AVR Studio/Atmel Studio: The ATMEGA32A-AU is fully supported by Atmel Studio, which is a comprehensive development environment that allows for writing, compiling, and debugging code in C, C++, and assembly language.
* Programmers and Debuggers: The microcontroller can be programmed via ISP (In-System Programming) using tools like the Atmel USBasp or AVRISP mkII, and debugging can be done using tools like the JTAGICE or Atmel-ICE.
* Arduino Platform: The ATMEGA32A-AU is also compatible with the Arduino IDE, making it a popular choice for hobbyists and DIY projects.

## 11. Applications:

The ATMEGA32A-AU is used in a wide variety of applications, including:

* Embedded Systems: It is ideal for controlling systems in home automation, robotics, and other embedded systems.
* Industrial Automation: The ATMEGA32A-AU is widely used in industrial devices such as sensors, controllers, and displays.
* Consumer Electronics: It can be found in devices like microwaves, alarm systems, and other household electronics.
* Automotive: It is suitable for automotive applications such as lighting systems, sensors, and communication modules.
* Medical Devices: The microcontroller is used in portable medical devices like thermometers, glucose meters, and other diagnostic tools.
* Communication Systems: The ATMEGA32A-AU is used in communication systems that require serial communication interfaces such as UART, SPI, and I2C.

## Detailed Electrical Characteristics:

* Operating Voltage: 2.7V to 5.5V
* Max Clock Speed: 16 MHz
* Flash Memory: 32KB
* SRAM: 2KB
* EEPROM: 1KB
* ADC Channels: 8 channels (10-bit resolution)
* PWM Output Channels: 3
* Operating Temperature: -40°C to +85°C
* Package Type: 32-pin QFN, 32-pin TQFP
* Current Consumption:

* Active mode: 10-20 mA (depending on frequency and peripherals used)
* Power-down mode: 0.1 µA (typical)

## Conclusion:

The Atmel ATMEGA32A-AU is a powerful and flexible 8-bit microcontroller that provides excellent performance for a wide variety of embedded applications. With its large Flash memory, abundant I/O options, integrated peripherals, and low power consumption, it is an ideal solution for systems requiring real-time processing, analog-to-digital conversion, and serial communication. Whether in industrial, automotive, medical, or consumer applications, the ATMEGA32A-AU offers a robust and cost-effective solution for many embedded system designs.
ATMEGA32A-AU Compare Parts
  • ATMEGA32A-AU vs ATMEGA8U2-MU
  • ATMEGA32A-AU vs ATMEGA8U2-AUR
  • ATMEGA32A-AU vs ATMEGA8U2-AU
  • ATMEGA32A-AU vs ATMEGA8L-8PU
  • ATMEGA32A-AU vs ATMEGA8L-8PU
  • ATMEGA32A-AU vs ATMEGA8L-8PJ
  • ATMEGA32A-AU vs ATMEGA8L-8PI
  • ATMEGA32A-AU vs ATMEGA8L-8PI
  • ATMEGA32A-AU vs ATMEGA8L-8PC
  • ATMEGA32A-AU vs ATMEGA8L-8MUR
  • ATMEGA32A-AU vs ATMEGA8L-8MUR
  • ATMEGA32A-AU vs ATMEGA8L-8MU
  • ATMEGA32A-AU vs ATMEGA8L-8MU
  • ATMEGA32A-AU vs ATMEGA8L-8MJ
  • ATMEGA32A-AU vs ATMEGA8L-8MI
  • ATMEGA32A-AU vs ATMEGA8L-8MC
  • ATMEGA32A-AU vs ATMEGA8L-8AUR
  • ATMEGA32A-AU vs ATMEGA8L-8AU
  • ATMEGA32A-AU vs ATMEGA8L-8AJ
  • ATMEGA32A-AU vs ATMEGA8L-8AI
  • ATMEGA32A-AU vs ATMEGA8L-8AC
  • ATMEGA32A-AU vs ATMEGA8HVA-4TUR
  • ATMEGA32A-AU vs ATMEGA8HVA-4TU
  • ATMEGA32A-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA32A-AU vs ATMEGA8HVA-4CKU
  • ATMEGA32A-AU vs ATMEGA8A-PU
  • ATMEGA32A-AU vs ATMEGA8A-PN
  • ATMEGA32A-AU vs ATMEGA8A-PN
  • ATMEGA32A-AU vs ATMEGA8A-MUR
  • ATMEGA32A-AU vs ATMEGA8A-MU
  • ATMEGA32A-AU vs ATMEGA8A-MU
  • ATMEGA32A-AU vs ATMEGA8A-MNR
  • ATMEGA32A-AU vs ATMEGA8A-MNR
  • ATMEGA32A-AU vs ATMEGA8A-MN
  • ATMEGA32A-AU vs ATMEGA8A-AUR
  • ATMEGA32A-AU vs ATMEGA8A-AU
  • ATMEGA32A-AU vs ATMEGA8A-ANR
  • ATMEGA32A-AU vs ATMEGA8A-AN
  • ATMEGA32A-AU vs ATMEGA88V-15MT
  • ATMEGA32A-AU vs ATMEGA88V-15MT
  • ATMEGA32A-AU FAQ
    Q1: What is the Microchip Technology ATMEGA32A-AU?
    A1: The ATMEGA32A-AU is a microcontroller from Microchip Technology, based on the AVR architecture. It features 32KB of flash memory, 2KB of SRAM, and 1KB of EEPROM for data storage.

    Q2: What is the operating voltage of the Microchip Technology ATMEGA32A-AU?
    A2: The ATMEGA32A-AU operates with a voltage range from 2.7V to 5.5V, making it suitable for various low- and high-voltage applications.

    Q3: How many I/O pins are available on the Microchip Technology ATMEGA32A-AU?
    A3: The ATMEGA32A-AU has 32 general-purpose I/O pins, which can be configured for input or output depending on the requirements of the application.

    Q4: What is the clock speed of the Microchip Technology ATMEGA32A-AU?
    A4: The ATMEGA32A-AU operates at a maximum clock speed of 16 MHz, providing efficient processing capabilities for many embedded systems.

    Q5: Does the Microchip Technology ATMEGA32A-AU have built-in peripherals?
    A5: Yes, the ATMEGA32A-AU includes various built-in peripherals, such as timers, serial communication interfaces (USART, SPI, I2C), and ADCs.

    Q6: How much Flash memory does the Microchip Technology ATMEGA32A-AU have?
    A6: The ATMEGA32A-AU features 32KB of Flash memory, which can be used to store program code and other data.

    Q7: What is the size of SRAM in the Microchip Technology ATMEGA32A-AU?
    A7: The ATMEGA32A-AU is equipped with 2KB of SRAM for storing variables and temporary data during program execution.

    Q8: How much EEPROM memory is available in the Microchip Technology ATMEGA32A-AU?
    A8: The ATMEGA32A-AU includes 1KB of EEPROM, which is used for storing non-volatile data.

    Q9: What is the power consumption of the Microchip Technology ATMEGA32A-AU?
    A9: The power consumption of the ATMEGA32A-AU depends on the operating conditions, but it is designed for low power consumption, especially in sleep modes, making it suitable for battery-powered devices.

    Q10: Can the Microchip Technology ATMEGA32A-AU be used in low-power applications?
    A10: Yes, the ATMEGA32A-AU features multiple low-power modes, including sleep modes, to minimize power consumption in low-power applications.

    Q11: What types of communication interfaces are supported by the Microchip Technology ATMEGA32A-AU?
    A11: The ATMEGA32A-AU supports multiple communication interfaces, including USART, SPI, and I2C, for flexible communication with other devices.

    Q12: What is the maximum clock frequency of the Microchip Technology ATMEGA32A-AU?
    A12: The ATMEGA32A-AU can operate at a maximum clock frequency of 16 MHz, which is ideal for many embedded system applications.

    Q13: How many ADC channels are available on the Microchip Technology ATMEGA32A-AU?
    A13: The ATMEGA32A-AU includes a 10-bit ADC with up to 8 input channels, allowing for analog-to-digital conversions.

    Q14: What is the package type for the Microchip Technology ATMEGA32A-AU?
    A14: The ATMEGA32A-AU comes in a 32-pin QFN (Quad Flat No-lead) package, which is ideal for compact designs.

    Q15: Does the Microchip Technology ATMEGA32A-AU support external memory?
    A15: Yes, the ATMEGA32A-AU supports external memory through its external memory interface, allowing for the use of additional memory devices.

    Q16: Can the Microchip Technology ATMEGA32A-AU be used in industrial applications?
    A16: Yes, the ATMEGA32A-AU is suitable for industrial applications where reliable performance and the ability to interface with sensors and other devices are required.

    Q17: How is programming done on the Microchip Technology ATMEGA32A-AU?
    A17: The ATMEGA32A-AU can be programmed using various methods, such as In-System Programming (ISP) through SPI or using the JTAG interface for debugging and programming.

    Q18: What is the temperature range for the Microchip Technology ATMEGA32A-AU?
    A18: The ATMEGA32A-AU operates within a temperature range of -40°C to 85°C, making it suitable for most general-purpose and industrial applications.

    Q19: Does the Microchip Technology ATMEGA32A-AU include a watchdog timer?
    A19: Yes, the ATMEGA32A-AU includes a built-in watchdog timer that can be used to reset the device in case of a malfunction or unresponsive program.

    Q20: Is the Microchip Technology ATMEGA32A-AU suitable for real-time applications?
    A20: Yes, the ATMEGA32A-AU is well-suited for real-time applications due to its efficient processing speed, built-in timers, and interrupt handling features.
    Customer Reviews
    4.95 out of 5.00 stars from 184 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.