☰
ATMEGA328PB-AU
ATMEGA328PB-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $1.87000
In Stock: 7235
ATMEGA328PB-AU Specification
Specification
Part No
ATMEGA328PB-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega, Functional Safety (FuSa)
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
27
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA328PB-AU PDF Datasheet
ATMEGA328PB-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328PB-AU Description
The Microchip Technology ATMEGA328PB-AU is an 8-bit microcontroller from the AVR family, designed for a wide range of embedded applications. It offers a versatile combination of performance, low power consumption, and ease of use, making it suitable for applications ranging from simple gadgets to more complex systems in consumer electronics, automation, and IoT devices. This microcontroller is an improved version of the popular ATmega328P, with additional features, such as more GPIO pins, enhanced communication peripherals, and better performance at low power.

## Key Specifications

* Microcontroller Core:

* The ATMEGA328PB-AU is based on the AVR 8-bit RISC architecture, which allows for high performance with low power consumption. It features 32 general-purpose registers, enabling fast and efficient operations.
* The device operates with a clock speed of up to 20 MHz, ensuring high computational power for its 8-bit core while keeping power consumption low.

* Memory:

* Flash Memory: The ATMEGA328PB-AU comes with 32KB of in-system programmable Flash memory, which is used for storing application code. This allows for flexibility in programming and reprogramming.
* SRAM: It includes 2KB of SRAM for dynamic data storage during program execution, which is ideal for storing temporary variables and buffers.
* EEPROM: The device includes 1KB of EEPROM for non-volatile storage, allowing users to store data that persists across power cycles, such as configuration settings or user preferences.

* Input/Output:

* GPIO Pins: The ATMEGA328PB-AU provides a total of 23 programmable I/O pins, which can be used for a variety of functions such as digital input/output, PWM output, analog input, and communication interfaces.
* Analog-to-Digital Converter (ADC): The microcontroller includes a 10-bit ADC with up to 8 channels, providing the capability to interface with sensors and convert analog signals to digital values.
* Digital I/O: The device supports digital inputs and outputs at high-speed logic levels with a voltage range of 0V to 5.5V, making it highly compatible with other logic systems in a typical embedded system design.

* Timers and PWM:

* Timers: The ATMEGA328PB-AU includes multiple timers (Timer/Counter 0, 1, and 2) that allow for precise timekeeping, event triggering, and pulse-width modulation (PWM) generation.
* PWM: It supports 6 channels of 8-bit and 16-bit PWM output, useful for controlling motors, LEDs, and other devices that require variable voltage levels.

* Communication Interfaces:

* USART: The ATMEGA328PB-AU provides one full-duplex USART (Universal Synchronous and Asynchronous Receiver-Transmitter) for serial communication, enabling it to connect with other serial devices like computers, sensors, and external peripherals.
* SPI: The device features an SPI (Serial Peripheral Interface) for fast communication with external devices such as sensors, memory, and display controllers.
* I²C: It supports I²C (Inter-Integrated Circuit) communication, allowing the microcontroller to communicate with various peripherals in a multi-master/slave setup, ideal for connecting multiple sensors, EEPROMs, or RTCs (Real-Time Clocks).

* Power Consumption:

* The ATMEGA328PB-AU is designed for low power consumption. It has several power-saving modes, including:

* Idle mode: The CPU stops running but the clock continues for peripherals.
* Power-down mode: Most internal clocks and peripherals are stopped to minimize current draw.
* Standby mode: The external oscillator continues running, making it ideal for applications requiring periodic wake-ups.
* The device operates within a supply voltage range of 1.8V to 5.5V, offering flexibility for both low-voltage and standard 5V systems.
* The typical current consumption is 14mA at 5V and 8 MHz, and it consumes as low as 0.1μA in power-down mode, making it suitable for battery-powered devices.

* Watchdog Timer:

* The ATMEGA328PB-AU includes a Watchdog Timer (WDT), which is a key feature for increasing system reliability. If the microcontroller becomes unresponsive, the WDT will reset the device to ensure proper operation.

* External Interrupts:

* The device supports external interrupts on multiple pins, allowing the microcontroller to react quickly to external events, such as button presses, signal edges, or other hardware-level triggers.

* Clock System:

* The ATMEGA328PB-AU can be clocked using an internal 8 MHz oscillator or can be configured to use an external crystal or resonator for higher precision. The device also supports PLL (Phase-Locked Loop) to increase clock speed to up to 20 MHz, improving performance for time-sensitive tasks.

* Operating Temperature Range:

* The ATMEGA328PB-AU operates within a temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and consumer electronics applications that require operation in varied environmental conditions.

* Package:

* The ATMEGA328PB-AU comes in a 32-pin TQFP (Thin Quad Flat Package), a compact package suitable for a wide range of embedded applications. This package type offers easy integration into both prototype and production designs.

## Key Features

1. High-Performance 8-Bit AVR Core:

* The ATMEGA328PB-AU features a high-speed 8-bit RISC architecture that allows for efficient execution of instructions with minimal clock cycles.

2. Flexible I/O Options:

* It provides a range of digital I/O pins, ADC channels, and PWM outputs, making it highly flexible for interfacing with a variety of sensors, actuators, and external devices.

3. Low Power Consumption:

* The device is optimized for low power, with multiple sleep modes that help extend battery life in portable or energy-constrained applications.

4. Multiple Communication Interfaces:

* The microcontroller supports USART, SPI, and I²C communication protocols, enabling easy connectivity with external devices such as displays, sensors, and peripherals.

5. Large Flash Memory and EEPROM:

* With 32KB of flash memory and 1KB of EEPROM, the ATMEGA328PB-AU can store significant amounts of application code and persistent data, making it suitable for a wide range of embedded applications.

6. Integrated Timers and PWM:

* The integrated timers and PWM channels provide precise timekeeping and control for applications like motor control, dimming LEDs, and signal generation.

7. Robust Interrupt Handling:

* With external interrupt capability and built-in watchdog timer, the ATMEGA328PB-AU is well-suited for real-time, reliable applications.

## Application Areas

The ATMEGA328PB-AU microcontroller is ideal for a wide range of embedded systems and electronic projects. Some key application areas include:

1. Consumer Electronics:

* It is commonly used in products like remote controls, toys, and home appliances, where low power consumption and precise control are required.

2. IoT (Internet of Things):

* Its small size, low power consumption, and communication interfaces make it perfect for IoT devices like sensors, gateways, and wearable devices.

3. Automation Systems:

* The ATMEGA328PB-AU is used in industrial automation for control and monitoring tasks, including PLC systems and robotics.

4. Automotive:

* With its wide temperature range, it is well-suited for automotive applications like sensors, control systems, and diagnostics.

5. Prototyping and Development:

* Due to its popularity and ease of use, the ATMEGA328PB-AU is commonly used in development boards such as Arduino (specifically the Arduino Uno), making it accessible for hobbyists and prototyping applications.

6. Battery-Powered Systems:

* Its low power consumption and various sleep modes make it suitable for use in battery-operated devices, such as sensors, wearables, and other portable electronics.

## Conclusion

The Microchip Technology ATMEGA328PB-AU is a versatile and efficient 8-bit microcontroller that combines high performance, low power consumption, and ease of use in a small package. With its wide range of features—such as multiple communication interfaces, flexible I/O options, integrated timers and PWM, and low power modes—it is well-suited for embedded systems in consumer electronics, IoT devices, automation, automotive applications, and prototyping. The ATMEGA328PB-AU offers developers an excellent balance of processing power, memory, and peripheral options for a variety of applications, making it a go-to choice for modern embedded design.
ATMEGA328PB-AU Compare Parts
  • ATMEGA328PB-AU vs ATMEGA8U2-MU
  • ATMEGA328PB-AU vs ATMEGA8U2-AUR
  • ATMEGA328PB-AU vs ATMEGA8U2-AU
  • ATMEGA328PB-AU vs ATMEGA8L-8PU
  • ATMEGA328PB-AU vs ATMEGA8L-8PU
  • ATMEGA328PB-AU vs ATMEGA8L-8PJ
  • ATMEGA328PB-AU vs ATMEGA8L-8PI
  • ATMEGA328PB-AU vs ATMEGA8L-8PI
  • ATMEGA328PB-AU vs ATMEGA8L-8PC
  • ATMEGA328PB-AU vs ATMEGA8L-8MUR
  • ATMEGA328PB-AU vs ATMEGA8L-8MUR
  • ATMEGA328PB-AU vs ATMEGA8L-8MU
  • ATMEGA328PB-AU vs ATMEGA8L-8MU
  • ATMEGA328PB-AU vs ATMEGA8L-8MJ
  • ATMEGA328PB-AU vs ATMEGA8L-8MI
  • ATMEGA328PB-AU vs ATMEGA8L-8MC
  • ATMEGA328PB-AU vs ATMEGA8L-8AUR
  • ATMEGA328PB-AU vs ATMEGA8L-8AU
  • ATMEGA328PB-AU vs ATMEGA8L-8AJ
  • ATMEGA328PB-AU vs ATMEGA8L-8AI
  • ATMEGA328PB-AU vs ATMEGA8L-8AC
  • ATMEGA328PB-AU vs ATMEGA8HVA-4TUR
  • ATMEGA328PB-AU vs ATMEGA8HVA-4TU
  • ATMEGA328PB-AU vs ATMEGA8HVA-4CKUR
  • ATMEGA328PB-AU vs ATMEGA8HVA-4CKU
  • ATMEGA328PB-AU vs ATMEGA8A-PU
  • ATMEGA328PB-AU vs ATMEGA8A-PN
  • ATMEGA328PB-AU vs ATMEGA8A-PN
  • ATMEGA328PB-AU vs ATMEGA8A-MUR
  • ATMEGA328PB-AU vs ATMEGA8A-MU
  • ATMEGA328PB-AU vs ATMEGA8A-MU
  • ATMEGA328PB-AU vs ATMEGA8A-MNR
  • ATMEGA328PB-AU vs ATMEGA8A-MNR
  • ATMEGA328PB-AU vs ATMEGA8A-MN
  • ATMEGA328PB-AU vs ATMEGA8A-AUR
  • ATMEGA328PB-AU vs ATMEGA8A-AU
  • ATMEGA328PB-AU vs ATMEGA8A-ANR
  • ATMEGA328PB-AU vs ATMEGA8A-AN
  • ATMEGA328PB-AU vs ATMEGA88V-15MT
  • ATMEGA328PB-AU vs ATMEGA88V-15MT
  • ATMEGA328PB-AU FAQ
    Q1: What is the Microchip Technology ATMEGA328PB-AU?
    A1: The Microchip Technology ATMEGA328PB-AU is a 8-bit microcontroller based on the AVR architecture, featuring a 32 KB flash memory, 2 KB of SRAM, and 1 KB of EEPROM. It is commonly used in embedded systems for various applications requiring efficient processing and low power consumption.

    Q2: What is the clock speed of the ATMEGA328PB-AU?
    A2: The ATMEGA328PB-AU operates at a maximum clock speed of 20 MHz, providing a good balance of performance and power efficiency for a wide range of embedded applications.

    Q3: How much flash memory is available on the ATMEGA328PB-AU?
    A3: The ATMEGA328PB-AU has 32 KB of flash memory, which is used to store program code and data.

    Q4: How much SRAM is available on the ATMEGA328PB-AU?
    A4: The ATMEGA328PB-AU includes 2 KB of SRAM, which is used for temporary storage of data during program execution.

    Q5: What is the size of the EEPROM on the ATMEGA328PB-AU?
    A5: The ATMEGA328PB-AU features 1 KB of internal EEPROM, which can be used for storing non-volatile data, such as configuration settings, calibration values, and sensor data.

    Q6: How many GPIO pins does the ATMEGA328PB-AU offer?
    A6: The ATMEGA328PB-AU provides 23 general-purpose I/O (GPIO) pins, which can be configured for digital and analog input/output, enabling flexibility in various embedded applications.

    Q7: Does the ATMEGA328PB-AU support communication interfaces?
    A7: Yes, the ATMEGA328PB-AU supports several communication interfaces, including UART, SPI, and I2C, which allow for communication with external sensors, devices, and peripherals.

    Q8: What is the supply voltage range for the ATMEGA328PB-AU?
    A8: The ATMEGA328PB-AU operates within a supply voltage range of 1.8V to 5.5V, making it suitable for both low-power and higher voltage applications.

    Q9: Does the ATMEGA328PB-AU have integrated ADCs?
    A9: Yes, the ATMEGA328PB-AU includes a 10-bit ADC with up to 8 input channels, allowing for high-resolution analog-to-digital conversion for interfacing with sensors and analog signals.

    Q10: How many timers are available on the ATMEGA328PB-AU?
    A10: The ATMEGA328PB-AU includes three timers: two 8-bit timers and one 16-bit timer, which can be used for generating PWM signals, time delays, and other time-based applications.

    Q11: Does the ATMEGA328PB-AU support PWM output?
    A11: Yes, the ATMEGA328PB-AU supports PWM output on several pins, making it suitable for applications like motor control, LED dimming, and signal modulation.

    Q12: Does the ATMEGA328PB-AU have a watchdog timer?
    A12: Yes, the ATMEGA328PB-AU includes a watchdog timer, which is useful for detecting and recovering from software failures by resetting the microcontroller if it becomes unresponsive.

    Q13: How many external interrupts are available on the ATMEGA328PB-AU?
    A13: The ATMEGA328PB-AU provides up to 2 external interrupt lines, allowing external events to trigger specific actions within the microcontroller.

    Q14: What is the maximum operating temperature of the ATMEGA328PB-AU?
    A14: The ATMEGA328PB-AU operates within a temperature range of -40°C to +85°C, making it suitable for industrial, automotive, and other harsh environments.

    Q15: Can the ATMEGA328PB-AU be used in real-time applications?
    A15: Yes, the ATMEGA328PB-AU is well-suited for real-time applications, thanks to its fast processing capabilities and efficient 8-bit architecture.

    Q16: What is the form factor of the ATMEGA328PB-AU?
    A16: The ATMEGA328PB-AU comes in a 32-pin TQFP (Thin Quad Flat Package) package, which is ideal for surface-mount applications and compact circuit designs.

    Q17: Does the ATMEGA328PB-AU support low-power modes?
    A17: Yes, the ATMEGA328PB-AU supports several low-power modes, including sleep and power-down modes, which help to reduce power consumption in battery-powered applications.

    Q18: Does the ATMEGA328PB-AU have a built-in crystal oscillator?
    A18: No, the ATMEGA328PB-AU does not have a built-in crystal oscillator, but it supports external crystal oscillators or resonators for generating precise clock signals.

    Q19: Can the ATMEGA328PB-AU be used in motor control applications?
    A19: Yes, the ATMEGA328PB-AU can be used in motor control applications, as it features PWM outputs, timers, and analog inputs, which are essential for controlling motor speed and position.

    Q20: How can the ATMEGA328PB-AU be programmed?
    A20: The ATMEGA328PB-AU can be programmed using various methods, such as through ISP (In-System Programming) with tools like USBasp or using the Arduino platform, which is popular for rapid prototyping and development.
    Customer Reviews
    4.95 out of 5.00 stars from 99 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.