☰
ATMEGA328P-MU
ATMEGA328P-MU
Active
Description:  IC MCU 8BIT 32KB FLASH 32VQFN
Manufacturer:  Microchip Technology
History Price: $2.93000
In Stock: 41120
ATMEGA328P-MU Specification
Specification
Part No
ATMEGA328P-MU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
ATMEGA328P-MU PDF Datasheet
ATMEGA328P-MU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328P-MU Description
The Microchip Technology ATmega328P-MU is a highly versatile and widely used 8-bit microcontroller from the AVR family. It is particularly well-known for its application in the Arduino platform, which has made it a favorite among hobbyists, educators, and professionals in the field of embedded systems. The ATmega328P-MU is designed for low-power applications and offers a rich set of features that make it suitable for a variety of projects. Below is a detailed overview of the ATmega328P-MU, including its specifications, features, and applications.

## Overview

The ATmega328P-MU is based on the AVR RISC architecture, which allows for efficient instruction execution and low power consumption. It is available in a compact 32-pin QFN (Quad Flat No-lead) package, making it ideal for space-constrained applications. The microcontroller is designed to operate in a wide range of environments and is suitable for both hobbyist and industrial applications.

## Key Features

1. Architecture:
- 8-bit AVR RISC architecture
- 32 general-purpose working registers
- 32 x 8-bit general-purpose registers

2. Memory:
- Flash Memory: 32 KB (with 0.5 KB reserved for the bootloader)
- SRAM: 2 KB
- EEPROM: 1 KB

3. Clock Speed:
- Maximum clock frequency: 20 MHz
- Operates at a supply voltage range of 1.8V to 5.5V

4. I/O Ports:
- 23 programmable I/O lines
- 6-channel 10-bit ADC (Analog-to-Digital Converter)
- 3 timers/counters (2 x 8-bit and 1 x 16-bit)

5. Communication Interfaces:
- USART (Universal Synchronous and Asynchronous serial Receiver and Transmitter)
- SPI (Serial Peripheral Interface)
- I2C (Inter-Integrated Circuit)

6. Power Management:
- Low power consumption modes (Idle, Power-down, and Power-save)
- Typical active current: 15 mA at 16 MHz
- Sleep modes to extend battery life

7. Operating Temperature:
- Industrial temperature range: -40°C to +85°C

8. Development Support:
- Compatible with various development environments, including Atmel Studio and Arduino IDE
- Extensive libraries and community support for rapid prototyping

## Electrical Characteristics

- Supply Voltage (Vcc): 1.8V to 5.5V
- Input Voltage (Vin): -0.5V to Vcc + 0.5V
- Output Voltage (Vout): 0V to Vcc
- Maximum Current per I/O Pin: 20 mA
- Maximum Total Current for Vcc: 200 mA

## Applications

The ATmega328P-MU is utilized in a wide range of applications, including:

- Arduino Projects: The ATmega328P is the core of the Arduino Uno board, making it a favorite among hobbyists and educators for rapid prototyping and learning.
- Embedded Systems: Ideal for developing custom embedded solutions in consumer electronics, automotive, and industrial applications.
- Robotics: Used in robotic control systems due to its ability to interface with various sensors and actuators.
- IoT Devices: Suitable for Internet of Things applications, where low power consumption and connectivity are essential.

## Conclusion

The Microchip Technology ATmega328P-MU microcontroller is a powerful and flexible solution for a wide range of applications. Its combination of performance, memory capacity, and low power consumption makes it an excellent choice for both beginners and experienced developers. With extensive support and a large community, the ATmega328P-MU continues to be a popular choice in the embedded systems landscape, enabling innovation and creativity in various fields. Whether for educational purposes, hobby projects, or professional applications, the ATmega328P-MU stands out as a reliable and efficient microcontroller.
ATMEGA328P-MU Compare Parts
  • ATMEGA328P-MU vs ATMEGA8U2-MU
  • ATMEGA328P-MU vs ATMEGA8U2-AUR
  • ATMEGA328P-MU vs ATMEGA8U2-AU
  • ATMEGA328P-MU vs ATMEGA8L-8PU
  • ATMEGA328P-MU vs ATMEGA8L-8PU
  • ATMEGA328P-MU vs ATMEGA8L-8PJ
  • ATMEGA328P-MU vs ATMEGA8L-8PI
  • ATMEGA328P-MU vs ATMEGA8L-8PI
  • ATMEGA328P-MU vs ATMEGA8L-8PC
  • ATMEGA328P-MU vs ATMEGA8L-8MUR
  • ATMEGA328P-MU vs ATMEGA8L-8MUR
  • ATMEGA328P-MU vs ATMEGA8L-8MU
  • ATMEGA328P-MU vs ATMEGA8L-8MU
  • ATMEGA328P-MU vs ATMEGA8L-8MJ
  • ATMEGA328P-MU vs ATMEGA8L-8MI
  • ATMEGA328P-MU vs ATMEGA8L-8MC
  • ATMEGA328P-MU vs ATMEGA8L-8AUR
  • ATMEGA328P-MU vs ATMEGA8L-8AU
  • ATMEGA328P-MU vs ATMEGA8L-8AJ
  • ATMEGA328P-MU vs ATMEGA8L-8AI
  • ATMEGA328P-MU vs ATMEGA8L-8AC
  • ATMEGA328P-MU vs ATMEGA8HVA-4TUR
  • ATMEGA328P-MU vs ATMEGA8HVA-4TU
  • ATMEGA328P-MU vs ATMEGA8HVA-4CKUR
  • ATMEGA328P-MU vs ATMEGA8HVA-4CKU
  • ATMEGA328P-MU vs ATMEGA8A-PU
  • ATMEGA328P-MU vs ATMEGA8A-PN
  • ATMEGA328P-MU vs ATMEGA8A-PN
  • ATMEGA328P-MU vs ATMEGA8A-MUR
  • ATMEGA328P-MU vs ATMEGA8A-MU
  • ATMEGA328P-MU vs ATMEGA8A-MU
  • ATMEGA328P-MU vs ATMEGA8A-MNR
  • ATMEGA328P-MU vs ATMEGA8A-MNR
  • ATMEGA328P-MU vs ATMEGA8A-MN
  • ATMEGA328P-MU vs ATMEGA8A-AUR
  • ATMEGA328P-MU vs ATMEGA8A-AU
  • ATMEGA328P-MU vs ATMEGA8A-ANR
  • ATMEGA328P-MU vs ATMEGA8A-AN
  • ATMEGA328P-MU vs ATMEGA88V-15MT
  • ATMEGA328P-MU vs ATMEGA88V-15MT
  • Customer Reviews
    4.95 out of 5.00 stars from 105 customer reviews from all over the world
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description
    Emily Thompson
    United States
    5 stars
    2026-09-21 10:45
    Very serious seller, fast in shipment, recommend it to everyone.
    Joshua Lee
    United States
    5 stars
    2026-09-21 09:13
    Great accurate seller and very fast in shipping. Highly recommended.
    Julián
    Spain
    5 stars
    2026-09-21 02:35
    OK fast shipping!
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.