☰
ATMEGA328P-AU
ATMEGA328P-AU
Active
Description:  IC MCU 8BIT 32KB FLASH 32TQFP
Manufacturer:  Microchip Technology
History Price: $2.93000
In Stock: 42320
ATMEGA328P-AU Specification
Specification
Part No
ATMEGA328P-AU
Category
Embedded - Microcontrollers
Manufacturer
Microchip Technology
Series
AVR ATmega
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Core Processor
AVR
Core Size
8-Bit
Speed
20MHz
Connectivity
I2C, SPI, UART/USART
Peripherals
Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O
23
Program Memory Size
32KB (16K x 16)
Program Memory Type
FLASH
EEPROM Size
1K x 8
RAM Size
2K x 8
Voltage - Supply (Vcc/Vdd)
1.8V ~ 5.5V
Data Converters
A/D 8x10b
Oscillator Type
Internal
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
Mounting Type
Surface Mount
Package / Case
32-TQFP
Supplier Device Package
32-TQFP (7x7)
ATMEGA328P-AU PDF Datasheet
ATMEGA328P-AU Related Parts
ATMEGA103-6AC
ATMEGA103-6AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103-6AI
ATMEGA103-6AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AC
ATMEGA103L-4AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA103L-4AI
ATMEGA103L-4AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AC
ATMEGA128-16AC
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AI
ATMEGA128-16AI
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AJ
ATMEGA128-16AJ
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AN
ATMEGA128-16AN
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16ANR
ATMEGA128-16ANR
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Microchip Technology
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA128-16AU
ATMEGA128-16AU
Atmel
IC MCU 8BIT 128KB FLASH 64TQFP
ATMEGA328P-AU Description
The Microchip Technology ATMEGA328P-AU is an 8-bit microcontroller based on the AVR architecture, designed for embedded systems and microcontroller-based applications. It offers a range of features suitable for a wide variety of applications, from consumer electronics and automotive systems to industrial automation and IoT (Internet of Things) devices. The ATMEGA328P-AU is popular for its balance of performance, power efficiency, and ease of integration, making it one of the most commonly used microcontrollers in the ATMEGA series.

This microcontroller is based on the AVR RISC architecture, which allows it to execute instructions in a single clock cycle, offering high performance in low-power environments. It is particularly popular in Arduino-based projects, where it serves as the core processing unit for many DIY and hobbyist electronics projects.

## Key Features and Architecture

* Architecture: AVR 8-bit RISC (Reduced Instruction Set Computing)
* Operating Voltage: 1.8V to 5.5V
* Flash Memory: 32 KB (with 0.5 KB used for bootloader)
* SRAM: 2 KB
* EEPROM: 1 KB
* Clock Speed: 20 MHz (maximum)
* I/O Pins: 23 I/O pins (including 6 analog inputs)
* Timers: 3 Timer/Counters (8-bit and 16-bit)
* PWM: 6 PWM (Pulse Width Modulation) channels
* Watchdog Timer: Yes, with internal oscillator
* USART: Universal Synchronous and Asynchronous Serial Receiver and Transmitter
* SPI: Serial Peripheral Interface
* I2C: Inter-Integrated Circuit (TWI)
* ADC: 10-bit Analog to Digital Converter (ADC)
* External Interrupts: Yes, 2 external interrupts
* Low Power Modes: Multiple sleep modes (Idle, Power-down, Standby)
* Package: 32-Pin QFN (Quad Flat No-lead) package (ATMEGA328P-AU version)

## Memory and Storage

* Flash Memory: The ATMEGA328P-AU has 32 KB of in-system programmable flash memory. This non-volatile memory allows for the storage of programs and data that persist even when the power is off. It features 0.5 KB of this memory reserved for the bootloader, enabling easier programming and firmware updates.
* SRAM: The microcontroller has 2 KB of static RAM (SRAM), providing temporary storage for data that the microcontroller uses during runtime, such as variables, stack, and heap.
* EEPROM: The device also includes 1 KB of electrically erasable programmable read-only memory (EEPROM), which is used for storing small amounts of data that need to be preserved even when the power is turned off, such as device configuration settings or sensor calibration data.

## Performance and Clocking

* Clock Speed: The ATMEGA328P-AU runs at a maximum clock speed of 20 MHz. This clock speed is sufficient for a wide range of applications, providing good performance for low-power embedded systems.
* Clock Source: The microcontroller typically uses an external crystal oscillator or resonator to generate the clock signal, but it can also use an internal 8 MHz RC oscillator, which is useful in applications requiring lower power consumption.
* Watchdog Timer: It includes an internal watchdog timer that can reset the microcontroller in case of software errors or malfunction, ensuring the system remains operational even if something goes wrong during the execution of the program.

## I/O and Peripherals

The ATMEGA328P-AU microcontroller is equipped with a range of I/O pins and peripheral features that provide flexibility for a variety of applications:

* General Purpose I/O Pins: It has 23 I/O pins, which can be used as either input or output, depending on the application. These I/O pins support digital logic levels and can be configured to handle different functions.
* Analog Inputs: The device includes 6 analog input pins that can be used to read signals from analog sensors or other sources. These inputs are connected to the 10-bit ADC (Analog to Digital Converter) that converts analog voltages into a digital format for processing by the microcontroller.
* PWM (Pulse Width Modulation): The ATMEGA328P-AU offers 6 PWM channels that allow for fine control over the duty cycle of a signal. This is useful for controlling the brightness of LEDs, motor speed, and other applications requiring analog-like output.
* Timers and Counters: It has three timers/counters, which are used for generating precise time delays, frequency generation, or pulse-width modulation. The timers include both 8-bit and 16-bit options.
* USART (Universal Synchronous and Asynchronous Receiver-Transmitter): This allows for serial communication between the microcontroller and other devices, such as sensors, displays, or other microcontrollers.
* SPI (Serial Peripheral Interface): The SPI interface provides high-speed data transfer with peripherals like EEPROMs, sensors, and displays.
* I2C (Inter-Integrated Circuit, TWI): The microcontroller also supports I2C communication, enabling it to interface with a variety of sensors and peripherals that use this protocol.

## Low Power Consumption

The ATMEGA328P-AU is designed with low-power operation in mind. It has multiple sleep modes that can be used to minimize power consumption when the microcontroller is not actively performing tasks. These modes include:

* Idle Mode: The CPU is halted, but the system clock and peripheral devices continue to run.
* Power-down Mode: The system clock is stopped, and most of the microcontroller's functions are disabled to reduce power consumption. Only the Watchdog Timer, External Interrupts, and the ADC remain active.
* Standby Mode: In this mode, the microcontroller’s internal clock is still active, but most of the other functions are disabled.

These low-power modes make the ATMEGA328P-AU ideal for battery-powered applications where energy efficiency is crucial.

## Communication Interfaces

* SPI (Serial Peripheral Interface): The microcontroller features the SPI interface, which allows it to communicate with a variety of external devices such as memory chips, display controllers, and sensors.
* I2C (TWI): The ATMEGA328P-AU also supports the I2C communication protocol, which allows it to communicate with multiple devices using only two signal lines, making it suitable for connecting sensors, EEPROMs, and other peripherals in systems with limited pin availability.

## ADC and Analog Features

* 10-bit ADC: The microcontroller includes a 10-bit ADC that provides high-resolution analog-to-digital conversion, allowing it to sample and process analog signals accurately. This is especially useful for applications that require reading signals from sensors, such as temperature sensors, light sensors, or pressure sensors.
* Voltage Reference: It also supports an internal 1.1V reference voltage for accurate ADC readings in low-voltage applications.

## Application Examples

The ATMEGA328P-AU is widely used in many embedded systems and DIY electronics projects. It is particularly popular in the Arduino platform, where it serves as the central processing unit for Arduino Uno boards. Common applications of the ATMEGA328P-AU include:

* Consumer Electronics: Used in devices like remote controls, toys, and home automation systems.
* Automotive Systems: For managing sensors, communication interfaces, and control systems in vehicles.
* Industrial Applications: In systems such as data acquisition, sensors, and control systems.
* IoT Devices: In smart devices, wearables, and connected sensors for collecting and processing data.
* Robotics: Used in small robots and automation projects that require a compact and low-power microcontroller.

## Electrical Specifications

| Feature | ATMEGA328P-AU |
| --------------------- | --------------------------------------- |
| Architecture | AVR 8-bit RISC |
| Flash Memory | 32 KB (0.5 KB bootloader) |
| SRAM | 2 KB |
| EEPROM | 1 KB |
| Clock Speed | Up to 20 MHz |
| I/O Pins | 23 I/O pins (including 6 analog inputs) |
| PWM Channels | 6 PWM channels |
| ADC | 10-bit, 6 channels |
| USART | 1 |
| SPI | Yes |
| I2C | Yes |
| Timers | 3 timers (8-bit and 16-bit) |
| Watchdog Timer | Yes |
| Operating Voltage | 1.8V to 5.5V |
| Package | 32-Pin QFN |

## Summary

The Microchip ATMEGA328P-AU is an 8-bit AVR microcontroller that provides a well-balanced combination of performance, power efficiency, and flexibility. With its 32 KB flash memory, 2 KB SRAM, and multiple I/O interfaces (such as SPI, I2C, USART), the ATMEGA328P-AU is a popular choice for a wide range of embedded systems and microcontroller-based applications. Its low-power modes, high-speed clocking, and 10-bit ADC make it particularly suitable for battery-powered, real-time systems.
ATMEGA328P-AU Compare Parts
ATMEGA328P-AU FAQ
Q1: What is the ATMEGA328P-AU from Microchip Technology?

A1: The ATMEGA328P-AU is a microcontroller from Microchip Technology, part of the AVR family. It is widely used in embedded systems for a variety of applications, particularly in DIY and hobbyist projects, including Arduino boards.

Q2: What core does the ATMEGA328P-AU use?

A2: The ATMEGA328P-AU uses the 8-bit AVR RISC (Reduced Instruction Set Computing) core, which provides efficient processing for embedded applications.

Q3: How much flash memory does the ATMEGA328P-AU have?

A3: The ATMEGA328P-AU has 32 KB of flash memory, which is used to store the program code for the microcontroller.

Q4: What is the SRAM size of the ATMEGA328P-AU?

A4: The ATMEGA328P-AU has 2 KB of SRAM, which is used for storing variables and temporary data during program execution.

Q5: How much EEPROM memory is available in the ATMEGA328P-AU?

A5: The ATMEGA328P-AU provides 1 KB of EEPROM (Electrically Erasable Programmable Read-Only Memory) for storing non-volatile data that needs to persist after power loss.

Q6: What is the clock speed of the ATMEGA328P-AU?

A6: The ATMEGA328P-AU operates at a maximum clock speed of 20 MHz, which is typical for many microcontrollers used in embedded systems.

Q7: How many GPIO pins does the ATMEGA328P-AU have?

A7: The ATMEGA328P-AU provides 23 general-purpose I/O (GPIO) pins, which can be configured for input or output to interface with sensors, LEDs, and other peripherals.

Q8: What is the operating voltage range of the ATMEGA328P-AU?

A8: The ATMEGA328P-AU operates within a voltage range of 1.8V to 5.5V, making it suitable for low-power and battery-operated devices.

Q9: What communication interfaces are available on the ATMEGA328P-AU?

A9: The ATMEGA328P-AU includes several communication interfaces, including UART, SPI, and I2C, allowing it to communicate with other devices and peripherals in embedded systems.

Q10: Does the ATMEGA328P-AU support PWM output?

A10: Yes, the ATMEGA328P-AU supports Pulse Width Modulation (PWM) output on several of its GPIO pins, which is useful for controlling motors, LEDs, and other devices.

Q11: What is the ADC resolution of the ATMEGA328P-AU?

A11: The ATMEGA328P-AU features a 10-bit ADC (Analog-to-Digital Converter), allowing it to convert analog signals into digital values for processing.

Q12: Does the ATMEGA328P-AU support interrupts?

A12: Yes, the ATMEGA328P-AU supports external and internal interrupts, enabling the microcontroller to respond to changes in input signals or specific timing events.

Q13: What is the typical power consumption of the ATMEGA328P-AU?

A13: The power consumption of the ATMEGA328P-AU is relatively low, with typical current draw around 10 mA at 5V and 8 MHz clock speed, making it suitable for battery-powered projects.

Q14: How many timers does the ATMEGA328P-AU include?

A14: The ATMEGA328P-AU includes three timers, which can be used for various purposes like generating PWM signals, creating delays, or measuring time intervals.

Q15: Does the ATMEGA328P-AU support UART communication?

A15: Yes, the ATMEGA328P-AU has a built-in UART (Universal Asynchronous Receiver/Transmitter) for serial communication, which is commonly used for communication with PCs or other microcontrollers.

Q16: What is the maximum number of external interrupts the ATMEGA328P-AU can handle?

A16: The ATMEGA328P-AU can handle up to 2 external interrupts, which can be used to trigger actions based on external signals.

Q17: What package does the ATMEGA328P-AU come in?

A17: The ATMEGA328P-AU comes in a 32-pin TQFP (Thin Quad Flat Package) form factor, making it suitable for space-constrained applications.

Q18: What is the typical operating temperature range of the ATMEGA328P-AU?

A18: The typical operating temperature range of the ATMEGA328P-AU is -40°C to +85°C, which makes it suitable for industrial and automotive applications.

Q19: Does the ATMEGA328P-AU have any internal voltage regulation?

A19: Yes, the ATMEGA328P-AU includes an internal voltage regulator to stabilize the input voltage and provide a consistent operating voltage to the microcontroller.

Q20: Is the ATMEGA328P-AU compatible with the Arduino platform?

A20: Yes, the ATMEGA328P-AU is the microcontroller used in popular Arduino boards like the Arduino Uno, making it compatible with the Arduino development environment and vast library of user resources.
Customer Reviews
4.95 out of 5.00 stars from 95 customer reviews from all over the world
Robert Harris
United States
5 stars
2026-09-21 12:07
tested 10 of 5000 so far and works perfectly
Quentin Roussel
France
5 stars
2026-09-21 11:36
Perfectly matches the description
Emily Thompson
United States
5 stars
2026-09-21 10:45
Very serious seller, fast in shipment, recommend it to everyone.
Joshua Lee
United States
5 stars
2026-09-21 09:13
Great accurate seller and very fast in shipping. Highly recommended.
Julián
Spain
5 stars
2026-09-21 02:35
OK fast shipping!
Amelie Bauer
Germany
5 stars
2026-09-21 00:15
Fast Shipping, good item, thank you.